BNC DC Blocks

7 Results
DC BLOCK / BNC-F / BNC-M /RoHS -- BLK-222+
from Mini-Circuits

Mini-Circuits ’ BLK-222+ is a coaxial DC Block supporting a wide range of applications from 10 MHz to 2200 MHz including test and measurement. This model provides low insertion loss, excellent return loss and voltage handling upto 100V. This unit [See More]

  • Connector Type: BNC
  • Insertion Loss: 0.0400 to 0.7000
  • Frequency: 0.0100 to 2.2
  • RoHS Compliant: RoHS
DC Block -- R443141000 [R443141000 from Radiall]
from Richardson RFPD

10W 0.01 - 3 GHz BNC DC-Block [See More]

  • Connector Type: BNC
  • Frequency: 3
Inner and Outer DC Block From 10 MHz to 4 GHz With BNC Connectors -- SD3469
from Fairview Microwave Inc.

Coaxial DC block SD3469 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a BNC connector in and BNC connector out. Our BNC to BNC DC block is male to female genders in and... [See More]

  • Connector Type: BNC
  • Frequency: 0.0100 to 4
  • Impedance: 50-Ohm
  • VSWR: 1.35
BNC 0.01-4GHz Only Inner DC Block -- ZDB4B
from ZTS Technologies Co., Ltd

ZTS BNC Type DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz. Between series connectors are available upon request. Application. Test & Measurement. Ground Loop Elimination. Signal to Noise Ratio(SNR) Improvement [See More]

  • Connector Type: BNC
  • Frequency: 0.0100 to 4
  • Impedance: 50-Ohm
  • VSWR: 1.2
DC Block -- 50DB-002
from JFW Industries, Inc.

JFW's line of coaxial DC blocks offers superior performance with unrivalled flexibility. Our DC blocks can be easily integrated into almost any RF system. Here are some of the options to choose from... DC blocks with RF passing from 10 kHz to 18 GHz. 50 Ohm and 75 Ohm DC block (other impedance... [See More]

  • Connector Type: BNC; Type N; SMA; TNC
  • Frequency: 5.00E-5 to 1.8
  • Impedance: 50-Ohm
  • VSWR: 1.3
DC BLOCK: BNC 0,01-3GHz 10W -- R443141000
from Radiall

(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style [See More]

  • Connector Type: BNC
  • Frequency: 0.0100 to 6
  • Impedance: 50-Ohm
  • VSWR: 1.2 to 1.3
Inner DC Block From 10 MHz to 4 GHz With BNC Connectors -- SD3467
from Fairview Microwave Inc.

Coaxial DC block SD3467 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a BNC connector in and BNC connector out. Our BNC to BNC DC block is male to female genders in and... [See More]

  • Connector Type: BNC
  • Frequency: 0.0100 to 4
  • Impedance: 50-Ohm
  • VSWR: 1.35