TNC DC Blocks

5 Results
DC Block -- R443150000 [R443150000 from Radiall]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Connector Type: TNC
  • Frequency: 5
DC Block -- 50DB-002
from JFW Industries, Inc.

JFW's line of coaxial DC blocks offers superior performance with unrivalled flexibility. Our DC blocks can be easily integrated into almost any RF system. Here are some of the options to choose from... DC blocks with RF passing from 10 kHz to 18 GHz. 50 Ohm and 75 Ohm DC block (other impedance... [See More]

  • Connector Type: BNC; Type N; SMA; TNC
  • Frequency: 5.00E-5 to 1.8
  • Impedance: 50-Ohm
  • VSWR: 1.3
Inner DC Block From 10 MHz to 18 GHz With TNC Connectors -- SD3457
from Fairview Microwave Inc.

Coaxial DC block SD3457 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a TNC connector in and TNC connector out. Our TNC to TNC DC block is male to female genders in and... [See More]

  • Connector Type: TNC
  • Frequency: 0.0100 to 18
  • Impedance: 50-Ohm
  • VSWR: 1.6
DC BLOCK: TNC 0,01-3GHz 10W -- R443151000
from Radiall

(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style [See More]

  • Connector Type: TNC
  • Frequency: 0.0100 to 3
  • Impedance: 50-Ohm
  • VSWR: 1.2
Inner DC Block From 10 MHz to 18 GHz With TNC Connectors -- SD3470
from Fairview Microwave Inc.

Coaxial DC block SD3470 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a TNC connector in and TNC connector out. Our TNC to TNC DC block is male to female genders in and... [See More]

  • Connector Type: TNC
  • Frequency: 0.0100 to 18
  • Impedance: 50-Ohm
  • VSWR: 1.35