50 Ohm DC Blocks
from Knowles
Ideal SMT Capacitor. Benefits. Behaves like an Ideal Capacitor. Matches typical 50 Ω Line Widths. More usable bandwidth. Preserves board space [See More]
- Impedance: 50-Ohm
- Frequency: 0.0200 to 40
from Mini-Circuits
Mini-Circuits ’ BLK-18W-N+ is a coaxial inner DC Block supporting a wide range of applications from 50 MHz to 18 GHz including Ku band test and measurement and more. *Inner DC Block refers to blocking the DC path on the center conductor but not blocking the DC path on the outer ground path. [See More]
- Impedance: 50-Ohm
- VSWR: 1.1
- Frequency: 0.0500 to 18
- Insertion Loss: 0.2400
from Radiall
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style [See More]
- Impedance: 50-Ohm
- VSWR: 1.2 to 1.3
- Frequency: 0.0100 to 6
- Insertion Loss: 0.3000 to 0.5000
from ZTS Technologies Co., Ltd
ZTS BNC Type DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz. Between series connectors are available upon request. Application. Test & Measurement. Ground Loop Elimination. Signal to Noise Ratio(SNR) Improvement [See More]
- Impedance: 50-Ohm
- VSWR: 1.2
- Frequency: 0.0100 to 4
- Insertion Loss: 0.3000
from JFW Industries, Inc.
JFW's line of coaxial DC blocks offers superior performance with unrivalled flexibility. Our DC blocks can be easily integrated into almost any RF system. Here are some of the options to choose from... DC blocks with RF passing from 10 kHz to 18 GHz. 50 Ohm and 75 Ohm DC block (other impedance... [See More]
- Impedance: 50-Ohm
- VSWR: 1.3
- Frequency: 5.00E-5 to 1.8
- Insertion Loss: 0.5000
from Picosecond Pulse Labs, Inc.
Features. 50 V Max. 80 kHz to > 26 GHz. 10 ps Risetime. Clean Transient Pulse. Response. Insertable Design with SMA Connectors. Applications. Test and Measurement. Telecom Systems. High Speed Pulse Testing. The Picosecond Advantage: Our high performance, broadband DC Blocks have excellent... [See More]
- Impedance: 50-Ohm
- Connector Type: SMA
- Frequency: 8.00E-5 to 26
from Fairview Microwave Inc.
Coaxial DC block SD3082 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a N connector in and N connector out. Our N to N DC block is male to female genders in and out. [See More]
- Impedance: 50-Ohm
- VSWR: 1.45
- Frequency: 0.0100 to 18
- Connector Type: Type N
from ZTS Technologies Co., Ltd
ZTS SMA DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application. Test & Measurement. Ground Loop Elimination. Signal to Noise Ratio(SNR) Improvement [See More]
- Impedance: 50-Ohm
- VSWR: 1.35
- Frequency: 0.0100 to 12.4
- Insertion Loss: 0.6000
from Picosecond Pulse Labs, Inc.
Features. 16V, 50V, or 150v Max. 7kHz to 50GHz Bandwidth. 5ps Risetime. 2.92mm or 2.4mm Connectors. Applications. 40G Telecom Systems. Test and Measurement. RF and Microwave. The Picosecond Advantage: The Model 5509 DC Block offers superior performance with minimal insertion loss and excellent... [See More]
- Impedance: 50-Ohm
- Connector Type: 2.4mm (optional feature); 2.92 mm (optional feature)
- Frequency: 7.00E-6 to 50
from Fairview Microwave Inc.
Coaxial DC block SD3466 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a N connector in and N connector out. Our N to N DC block is male to female genders in and out. [See More]
- Impedance: 50-Ohm
- VSWR: 1.35
- Frequency: 0.0100 to 18
- Connector Type: Type N
from ZTS Technologies Co., Ltd
ZTS Type N DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application. Test & Measurement. Ground Loop Elimination. Signal to Noise Ratio(SNR) Improvement [See More]
- Impedance: 50-Ohm
- VSWR: 1.35
- Frequency: 0.0100 to 12.4
- Insertion Loss: 0.6000
from Picosecond Pulse Labs, Inc.
Features. 50 Ohm Surface Mount Device. 7 kHz to 35 GHz. Low Insertion Loss. Small Footprint: .236 "x.158 ". Applications. Telecommunications Systems. Transmitters. Receivers. The Picosecond Advantage: Excellent transient response and low insertion loss in a high performance DC Block that... [See More]
- Impedance: 50-Ohm
- Frequency: 7.00E-6 to 35
from Fairview Microwave Inc.
Coaxial DC block SD3258 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a SMA connector in and SMA connector out. Our SMA to SMA DC block is male to female genders in and... [See More]
- Impedance: 50-Ohm
- VSWR: 1.35
- Frequency: 0.0100 to 18
from Fairview Microwave Inc.
Coaxial DC block SD3463 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a SMA connector in and SMA connector out. Our SMA to SMA DC block is male to female genders in and... [See More]
- Impedance: 50-Ohm
- VSWR: 1.35
- Frequency: 0.0100 to 18
from Fairview Microwave Inc.
Coaxial DC block SD3475 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 2.92mm connector in and 2.92mm connector out. Our 2.92mm to 2.92mm DC block is male to female... [See More]
- Impedance: 50-Ohm
- VSWR: 1.35
- Frequency: 0.0100 to 26.5
- Connector Type: 2.92 mm
from Fairview Microwave Inc.
Coaxial DC block SD3469 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a BNC connector in and BNC connector out. Our BNC to BNC DC block is male to female genders in and... [See More]
- Impedance: 50-Ohm
- VSWR: 1.35
- Frequency: 0.0100 to 4
- Connector Type: BNC
from Fairview Microwave Inc.
Coaxial DC block SD3478 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 2.92mm connector in and 2.92mm connector out. Our 2.92mm to 2.92mm DC block is male to female... [See More]
- Impedance: 50-Ohm
- VSWR: 1.45
- Frequency: 0.0100 to 40
- Connector Type: 2.92 mm
from Fairview Microwave Inc.
Coaxial DC block SD3481 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 2.4mm connector in and 2.4mm connector out. Our 2.4mm to 2.4mm DC block is male to female genders... [See More]
- Impedance: 50-Ohm
- VSWR: 1.75
- Frequency: 0.1000 to 50
- Connector Type: 2.4mm
from Fairview Microwave Inc.
Coaxial DC block SD3235 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a SMA connector in and SMA connector out. Our SMA to SMA DC block is male to female genders in and... [See More]
- Impedance: 50-Ohm
- VSWR: 1.4
- Frequency: 7.00E-6 to 23