Frequency Range Switch RF Modules

3 Results
RF & Microwave - GaAs MMIC LNA/IRM Receiver -- AMMP-6522
from Broadcom Inc.

Avago ’s AMMP-6522 is an easy-to-use broadband integrated receiver in a surface mount package. The MMIC includes a 3-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation. The overall receiver performs Single Side Band down-conversion in the 7... [See More]

  • Features: RoHS; Frequency Range Switch
  • Applications: Mobile / Wireless Systems; Salellite Communications; RF Microwave
  • Device Type: Receiver
  • Operating Frequency: 7 to 20
433MHz DP1203 Series transceiver module -- TRM-433-DP1203
from Linx Technologies

The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal for applications that require... [See More]

  • Features: RoHS; Antenna Connector; Frequency Range Switch
  • Applications: Mobile / Wireless Systems
  • Device Type: Rec-Trans
  • Operating Frequency: 433 to 436
RF & Microwave - GaAs MMIC LNA/IRM Receiver -- AMMP-6532
from Broadcom Inc.

AMMP-6532 is an easy-to-use broadband intergrated receiver in a surface mount package. The MMIC includes a 4-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation. [See More]

  • Features: RoHS; Frequency Range Switch
  • Applications: Mobile / Wireless Systems; Salellite Communications; RF Microwave
  • Device Type: Receiver
  • Operating Frequency: 20 to 32