Flat Pack (FPAK) RF Modules

2 Results
Wireless Local Area Network and Bluetooth Combo Stamp Module -- IGX-SACF1-9379a3-BT
from Intelligraphics, Inc.

IGX-SACF1-9379a3-BT is a single-die wireless local area network(WLAN) and Bluetooth(BT) combo solution to support 2 ×2 MIMO with two spatial streams IEEE802.11 a/b/g/n/ac WLAN standards and BT 4.2+HS enabling seamless integration of WLAN/BT and Low Energy technology. Key Features: Bluetooth... [See More]

  • Package Type: Flatpack
  • Sensitivity: -94
  • Operating Frequency: 2.48
  • Interface Type: Serial Interface
Wireless Local Area Network System-On-Chip Stamp Module -- IGX-UACF1-9379b7-BT
from Intelligraphics, Inc.

IGX-UACF1-9379b7-BT is an highly integrated wireless local area network(WLAN) system-on-chip (SOC) for 5 GHZ 802.11ac, or 2.4G/5G 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867 Mbps data rate. Supports 20/40MHz at 2.4GHz and supports 20/40/80MHz at 5GHzSupports USB interface... [See More]

  • Package Type: Flatpack
  • Sensitivity: -92
  • Operating Frequency: 2497
  • Interface Type: Serial Interface