SMA RF Modules
from DigiKey
WiFi Transceiver Module 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz Antenna Not Included, SMA Connector Mount [See More]
- RF Connectors: SMA
- Package Type: Module
- Operating Frequency: 300 to 928
- RF Modulation: On-Off Keyed; Amplitude Shift Key; Frequency Shift Key
from DigiKey
WiFi 802.11b Transceiver Module 2.4GHz Antenna Not Included, SMA Surface Mount [See More]
- RF Connectors: SMA
- Output Power: 16
- Operating Frequency: 2400
- Package Type: Surface Mount; Module
from DigiKey
General ISM < 1GHz LoRa ™ Transceiver Module 915MHz Antenna Not Included, SMA Surface Mount [See More]
- RF Connectors: SMA
- Sensitivity: -130
- Operating Frequency: 915
- Output Power: 15
from DigiKey
XBEE XR 900 MHZ DIGIMESH [See More]
- RF Connectors: SMA
- Sensitivity: -113
- Operating Frequency: 902 to 928
- Output Power: 19
from DigiKey
XR 920 MHZDIGIMESH SMA TH JAPAN [See More]
- RF Connectors: SMA
- Sensitivity: -113
- Operating Frequency: 920 to 928
- Output Power: 13
from DigiKey
802.15.4 Transceiver Module Antenna Not Included, SMA [See More]
- RF Connectors: SMA
from DigiKey
Transceiver Module Antenna Not Included, SMA [See More]
- RF Connectors: SMA
from DigiKey
RF TXRX MOD 802.15.4 BTSMA TH [See More]
- RF Connectors: SMA
- Sensitivity: -103
- Operating Frequency: 2400
- Output Power: 8
from DigiKey
RF TXRX MOD 802.15.4 BTSMA TH [See More]
- RF Connectors: SMA
- Sensitivity: -103
- Operating Frequency: 2400
- Output Power: 8
from Jennic Limited
The JN5121-xxx-Myy is a family of surface mounted modules that enable users to implement IEEE802.15.4 or ZigBee compliant systems with minimum time to market and at the lowest cost. They remove the need for expensive and lengthy development of custom RF board designs and test suites. The modules use... [See More]
- RF Connectors: SMA
- Applications: Mobile / Wireless Systems
- Device Type: Rec-Trans
- Operating Frequency: 2400
from Synapse Wireless
A small, low-power, 2.4 GHz plug-in transmitter-receiver module with an extended range up to three miles and power consumption as low as 2.5 uA. The RF Engine Modules come loaded with the Synapse SNAP network stackand will immediately integrate into the network and start routing signals from other... [See More]
- RF Connectors: SMA
- Applications: Mobile / Wireless Systems; RF Microwave
- Device Type: Rec-Trans
- Operating Frequency: 2400
from AR Modular RF
The Model KMA2020 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling requirements defined... [See More]
- RF Connectors: SMA
- Applications: Military / Defense; OEM Applications
- Device Type: Rec-Trans
- Operating Frequency: 0.0100 to 230