High Purity Waters Water Heaters

9 Results
CENTAX-IL Central-Axis Inline Heater
from Infinity Fluids Corp.

ULTRA CENTAX Process Heaters - Power, Form, Function and Economy. Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more... [See More]

  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Fuel / Energy Source: Electric
  • Heater Type: Circulation Heater
  • Heating Capacity: 0.10 to 250.00
Deionized Water Heater 100kW -- Quantum Series
from Trebor International

The Trebor ® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade quartz tubes... [See More]

  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Fuel / Energy Source: Electric
  • Heater Type: Circulation Heater
  • Maximum Operating (Sheath) Temperature: 203
Instantaneous Water Heater -- Tytan
from Process Technology

Ultra-fast heatup and superior temperature stability, regardless of application. FEATURES. >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI). 100% titanium heating elements provide very clean performance for precision cleaning... [See More]

  • Applications: High Purity Waters
  • Maximum Operating (Sheath) Temperature: 194
  • Fuel / Energy Source: Electric
  • Heating Capacity: 12.00 to 144.00
CH Series Circulation Heater -- CH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Fuel / Energy Source: Electric
  • Heater Type: Circulation Heater
  • Heating Capacity: 6.00
Cres-IL Ultra Response Miniature Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for the most demanding applications. Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure drop. Applications that demand precise temperature control and the... [See More]

  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Fuel / Energy Source: Electric
  • Heater Type: Circulation Heater
  • Heating Capacity: 0.25 to 10.00
Ultra Pure Water Heater -- Lufran®
from Process Technology

Proven technology for UPDI heating applications and is suitable for the most stringent high purity specifications. FEATURES. PTFE heating elements are in direct contact with the DI water for maximum efficiency and fast response. Capable of temperatures up to 95 ° C and pressures up to 100 PSIG... [See More]

  • Applications: High Purity Waters
  • Maximum Operating (Sheath) Temperature: 203
  • Fuel / Energy Source: Electric
  • Heating Capacity: 24.00 to 312.00
CHP Series Circulation Heater Package -- CHP0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Fuel / Energy Source: Electric
  • Heater Type: Circulation Heater
  • Heating Capacity: 6.00
CRES-MF Compact Inline Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for semi-con, power generation, food service, chemical, pharmaceutical and all industrial applications Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure... [See More]

  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Fuel / Energy Source: Electric
  • Heater Type: Circulation Heater
  • Heating Capacity: 10.00 to 72.00
CRES-SF Miniature Inline Electric Heater with Compression Fittings
from Infinity Fluids Corp.

Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than 25 run the... [See More]

  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Fuel / Energy Source: Electric
  • Heater Type: Circulation Heater
  • Heating Capacity: 0.25 to 10.00