Immersion Heater Water Heaters
from Taiwan King Lung Chin PTC Co., Ltd.
KLC ’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300 ℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent insulation properties and... [See More]
- Heater Type: Immersion Heater
- Heating Capacity: 0.50
- Fuel / Energy Source: Electric
- AC Voltage Required: 110
from Tempco Electric Heater Corporation
These heaters are constructed with the following Design Features: Passivated Incoloy Sheath. 10" long Teflon ® Insulated lead wires. Brass Fitting. Epoxy Seal at Lead End, 266 °F (130 °C) Standard, 194 °F (90 °C) UL Rating [See More]
- Heater Type: Immersion Heater
- AC Voltage Required: 120 to 480
- Fuel / Energy Source: Electric
- Watt Density: 29 to 223
from Tempco Electric Heater Corporation
Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a tank wall or, for circulating type heaters, to a pipe. [See More]
- Heater Type: Immersion Heater
- Fuel / Energy Source: Electric
- Applications: Clean Water Heating; Process Waters
- Maximum Operating (Sheath) Temperature: 350 to 1200
from Process Technology
Small design to fit all size aquaculture applications. FEATURES. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Screwplug Styles. Watt densities up to 40 watts/square inch (6.5 w/cm ²). Vapor resistant, flame retardant... [See More]
- Heater Type: Immersion Heater
- Fuel / Energy Source: Electric
- Applications: Clean Water Heating; Salt Water
- Heating Capacity: 1.00 to 6.00
from Process Technology
Quick plug in system for aquaculture applications. 316 stainless steel for fresh water or titanium for salt water applications. Watt densities up to 40 watts/square inch (6.5 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord/plug. P1 thermal... [See More]
- Heater Type: Immersion Heater; Over the Side Heater
- Fuel / Energy Source: Electric
- Applications: Clean Water Heating; Salt Water
- Heating Capacity: 1.00 to 5.60
from Process Technology
Designed for safety and low maintenance. FEATURES. Automatic temperature protection is built in. Won't burn out due to air or scale exposure. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Axial Styles. Watt densities up to 40... [See More]
- Heater Type: Immersion Heater; Over the Side Heater
- Fuel / Energy Source: Electric
- Applications: Clean Water Heating; Salt Water
- Heating Capacity: 1.00 to 1.70