Three Phase Water Heaters

23 Results
Emergency Safety Shower Water Heater -- ESS
from ThermOmegaTech®

The ESS water heater is a packaged system designed to meet the requirements of ANSI Z358.1-2014 for tepid water delivery to an emergency drench system. This heavy-duty water heater is constructed of a carbon steel tank and internally lined with 1/2 ″ thick Hydrastone cement to ensure tank... [See More]

  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Fuel / Energy Source: Electric
  • Applications: Clean Water Heating; Emergency Safety Shower Tepid Water Delivery
  • AC Voltage Required: 120 to 600
Circulation Heaters
from Tempco Electric Heater Corporation

Vessel material is SA53B or SA106B steel. Good for up to 750 °F (399 °C) operating temperature. Optional Heating source —1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to 14" size heaters use Flanged Immersion Heaters. The flanges are made from forged steel rated... [See More]

  • Phase: Three Phase AC Voltage
  • Applications: Process Waters
  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Electric
Pressure Rated Flanged Immersion Heaters
from Tempco Electric Heater Corporation

Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a tank wall or, for circulating type heaters, to a pipe. [See More]

  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Applications: Clean Water Heating; Process Waters
  • Heater Type: Immersion Heater
  • Fuel / Energy Source: Electric
Marine Water Heater -- AquaH
from Johnson Pump, An SPX Brand

AquaH is a new innovative series of AISI 316 stainless steel water heaters, with a storage capacity of 22 up to 80 litres (from 5.3 to 19.3 gal.). The heaters are cased in AISI 304 stainless steel and is provided with a sturdy compact plastic end cover which also includes the mounting brackets. The... [See More]

  • Phase: Three Phase AC Voltage
  • Fuel / Energy Source: Electric; Indirect Heating
  • Applications: Water
  • Maximum Operating (Sheath) Temperature: 835
Instantaneous Water Heater -- Tytan
from Process Technology

Ultra-fast heatup and superior temperature stability, regardless of application. FEATURES. >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI). 100% titanium heating elements provide very clean performance for precision cleaning... [See More]

  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
  • Fuel / Energy Source: Electric
  • Applications: High Purity Waters
  • Maximum Operating (Sheath) Temperature: 194
Deionized Water Heater 100kW -- Quantum Series
from Trebor International

The Trebor ® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade quartz tubes... [See More]

  • Phase: Three Phase AC Voltage
  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Electric
CRES-MF Compact Inline Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for semi-con, power generation, food service, chemical, pharmaceutical and all industrial applications Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure... [See More]

  • Phase: Three Phase AC Voltage
  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Electric
CH Series Circulation Heater -- CH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Phase: Three Phase AC Voltage
  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Electric
Air-Water Heat Generator For Hot Sanitary Water Production -- Eco2 Heavy
from Thermocold Costruzioni Srl

Air-water heat generator for hot sanitary water production with ecological refrigerant CO2. • Semihermetic CO2 transcritical cycle compressor. • Centrifugal plug fans. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential... [See More]

  • Phase: Three Phase AC Voltage
  • Fuel / Energy Source: Water/Steam
  • Applications: HVAC
  • Heating Capacity: 50.64 to 67.02
CHP Series Circulation Heater Package -- CHP0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Phase: Three Phase AC Voltage
  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Electric
Full Inverter Double Stage Multifunctional Heat Pump -- Duo Heavy
from Thermocold Costruzioni Srl

Air to water multifunctional FULL INVERTER heat pumps for summer air conditioning,winter space heating and simultaneous hot sanitary water production for applications inthe commercial and industrial sector. Basic version: SM: Multifunctional unit for summer air conditioning, winter space heating and... [See More]

  • Phase: Three Phase AC Voltage
  • Fuel / Energy Source: Water/Steam
  • Applications: HVAC
  • Heating Capacity: 52.92 to 92.50
Full Inverter Double Stage Multifunctional Heat Pump -- Duo Light
from Thermocold Costruzioni Srl

Air to water FULL INVERTER multifunctional unit for summer air conditioning,winter space heating and simultaneous hot sanitary water production for residential applications. Basic version: SM: Multifunctional unit for summer air conditioning, winter space heating and simultaneous hot sanitary water... [See More]

  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Fuel / Energy Source: Water/Steam
  • Applications: HVAC
  • Heating Capacity: 6.20 to 45.90
Multifunctional Air Cooled Unit with Hot Water Production -- Energy Prozone
from Thermocold Costruzioni Srl

Multifunctional heat generators with scroll compressors for heating, air conditioning and hot water production up to 60 °C. • Scroll compressors. • ECO-PROFILE fans propeller type. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of... [See More]

  • Phase: Three Phase AC Voltage
  • Fuel / Energy Source: Water/Steam
  • Applications: HVAC
  • Heating Capacity: 50.50 to 963.30
Multifunctional Air Cooled Unit with Hot Water Production -- Heva Energy
from Thermocold Costruzioni Srl

Multifunctional heat generators with screw compressors for heating, air conditioning and hot water production up to 65 °C. • Screw compressors. • ECO-PROFILE fans propeller type. • Water side evaporator direct expansion shell and tube type with water connections (complete of... [See More]

  • Phase: Three Phase AC Voltage
  • Fuel / Energy Source: Water/Steam
  • Applications: HVAC
  • Heating Capacity: 380.00 to 713.80
Multifunctional Air Cooled Unit with Hot Water Production -- Mara
from Thermocold Costruzioni Srl

Multifunctional heat generators for heating, air conditioning and hot water production up to 60 °C. • Scroll compressor. • Fans propeller type. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and... [See More]

  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Fuel / Energy Source: Water/Steam; Solar (optional feature)
  • Applications: HVAC
  • Heating Capacity: 7.00 to 43.00
Multifunctional Air Cooled Unit with Hot Water Production -- Mara C
from Thermocold Costruzioni Srl

Multifunctional heat generators for heating, air conditioning and hot water production up to 60 °C. • Scroll compressor. • Centrifugal fans. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and... [See More]

  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Fuel / Energy Source: Water/Steam; Solar (optional feature)
  • Applications: HVAC
  • Heating Capacity: 7.00 to 43.00
Multifunctional Air Cooled Unit with Hot Water Production -- Mara EXR
from Thermocold Costruzioni Srl

Multifunctional heat generators with liquid injection scroll compressor for the production of hot water up to 65 °C. • Scroll compressor optimized for heat pump with innovative liquid injection system. • Fans propeller type. • Water side evaporator stainless steel AISI 316 brazed... [See More]

  • Phase: Three Phase AC Voltage
  • Fuel / Energy Source: Water/Steam
  • Applications: HVAC
  • Heating Capacity: 27.20 to 50.10
Multifunctional Air Cooled Unit with Hot Water Production -- Sirio
from Thermocold Costruzioni Srl

Multifunctional heat generators for heating, air conditioning and hot water production up to 65 °C. • Scroll compressor optimized for heat pump. • Fans propeller type. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential... [See More]

  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Fuel / Energy Source: Water/Steam; Solar (optional feature)
  • Applications: HVAC
  • Heating Capacity: 10.50 to 48.00
Multifunctional Air Cooled Unit with Hot Water Production -- Sirio C
from Thermocold Costruzioni Srl

Multifunctional heat generators for heating, air conditioning and hot water production up to 65 °C. • Scroll compressor optimized for heat pump. • Centrifugal fans. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential... [See More]

  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Fuel / Energy Source: Water/Steam; Solar (optional feature)
  • Applications: HVAC
  • Heating Capacity: 10.50 to 48.00
Multifunctional Water Cooled Unit for Geothermal Applications -- Energy Prozone W
from Thermocold Costruzioni Srl

Multifunctional heat generators with scroll compressors for heating, air conditioning and hot water production up to 60 °C. • Scroll compressors. • Air Conditioning side heat exchanger stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure... [See More]

  • Phase: Three Phase AC Voltage
  • Fuel / Energy Source: Water/Steam
  • Applications: HVAC
  • Heating Capacity: 68.30 to 718.80
Multifunctional Water Cooled Unit for Geothermal Applications -- Hevw Energy
from Thermocold Costruzioni Srl

Multifunctional heat generators with screw compressors for heating, air conditioning and hot water production up to 65 °C. • Screw compressors. • Air Conditioning side heat exchanger direct expansion shell and tube type with water connections (complete of differential pressure switch... [See More]

  • Phase: Three Phase AC Voltage
  • Fuel / Energy Source: Water/Steam
  • Applications: HVAC
  • Heating Capacity: 469.00 to 1110.00
Multifunctional Water Cooled Unit for Geothermal Applications -- Mara W
from Thermocold Costruzioni Srl

Multifunctional heat generators for heating, air conditioning and hot water production up to 60 °C. • Scroll compressor optimized for heat pump. • Air Conditioning side heat exchanger stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure... [See More]

  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Fuel / Energy Source: Water/Steam; Solar (optional feature)
  • Applications: HVAC
  • Heating Capacity: 8.50 to 46.00
Multifunctional Water Cooled Unit for Geothermal Applications -- Sirio W
from Thermocold Costruzioni Srl

Multifunctional heat generators for heating, air conditioning and hot water production up to 65 °C. • Scroll compressor optimized for heat pump. • Air Conditioning side heat exchanger stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure... [See More]

  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Fuel / Energy Source: Water/Steam; Solar (optional feature)
  • Applications: HVAC
  • Heating Capacity: 13.00 to 55.00