Circulation Heater Water Heaters

17 Results
Circulation Heaters
from Tempco Electric Heater Corporation

Vessel material is SA53B or SA106B steel. Good for up to 750 °F (399 °C) operating temperature. Optional Heating source —1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to 14" size heaters use Flanged Immersion Heaters. The flanges are made from forged steel rated... [See More]

  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Electric
  • Applications: Process Waters
  • Maximum Operating (Sheath) Temperature: 750
Water Temperature Control Systems -- Hydrotherm II
from MOKON

Re-engineered to improve accuracy, reliability of operation and increase output, the Hydrotherm has the highest quality components and construction materials in the industry. The Hydrotherm surpasses all competitive systems by providing stainless steel as the main component for wetted surfaces. [See More]

  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Electric
Digital-Flo Steam/Water Shell & Tube Instantaneous Water Heater - Double Wall
from Armstrong International

Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo ®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation Systems on the... [See More]

  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Water/Steam
  • Applications: Process Waters
Deionized Water Heater 100kW -- Quantum Series
from Trebor International

The Trebor ® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade quartz tubes... [See More]

  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Electric
  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Maximum Operating (Sheath) Temperature: 203
CENTAX-IL Central-Axis Inline Heater
from Infinity Fluids Corp.

ULTRA CENTAX Process Heaters - Power, Form, Function and Economy. Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more... [See More]

  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Electric
  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Heating Capacity: 0.10 to 250.00
CH Series Circulation Heater -- CH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Electric
  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Heating Capacity: 6.00
Fluid Heater
from Cleaver-Brooks

Leveraging our extensive experience and expertise in heat and mass transfer to supply custom waste heat recovery units for turbine exhaust, process furnaces and other heat sources for water, glycol mixtures and thermal oil fluid heaters. Waste Heat Recovery Units (WHRUs) are available in vertical,... [See More]

  • Heater Type: Circulation Heater
  • Applications: Clean Water Heating; Glycol Mixtures, Thermal Oil
Water Temperature Control Systems -- Minitherm
from MOKON

The Mokon Minitherm water system is designed to surpass today ’s safety standards, while providing accurate control of your process temperature. The Minitherm's compact package fits into tight spaces and reduces floor space requirements. The system is available in 10 GPM pumping capacity and... [See More]

  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Electric
Digital-Flo Steam/Water Shell & Tube Instantaneous Water Heater - Single Wall
from Armstrong International

Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo ®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation Systems on the... [See More]

  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Water/Steam
  • Applications: Process Waters
Cres-IL Ultra Response Miniature Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for the most demanding applications. Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure drop. Applications that demand precise temperature control and the... [See More]

  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Electric
  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Heating Capacity: 0.25 to 10.00
CHP Series Circulation Heater Package -- CHP0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Electric
  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Heating Capacity: 6.00
Digital-Flo™ Boiler Water/Water Plate & Frame Instantaneous Water Heater -- DF120W80
from Armstrong International

Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo ®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo ® uses digital technology featuring The Brain ®... [See More]

  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Water/Steam
  • Applications: Process Waters
  • Maximum Operating (Sheath) Temperature: 180
CRES-MF Compact Inline Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for semi-con, power generation, food service, chemical, pharmaceutical and all industrial applications Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure... [See More]

  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Electric
  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Heating Capacity: 10.00 to 72.00
Flo-Rite-Temp™ 316 Stainless Steel Steam Instantaneous Water Heater -- 665SS
from Armstrong International

The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or reverse osmosis water... [See More]

  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Water/Steam
  • Applications: Process Waters
  • Maximum Operating (Sheath) Temperature: 180
CRES-SF Miniature Inline Electric Heater with Compression Fittings
from Infinity Fluids Corp.

Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than 25 run the... [See More]

  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Electric
  • Applications: Clean Water Heating; High Purity Waters; Process Waters
  • Heating Capacity: 0.25 to 10.00
Flo-Rite-Temp™ Double Wall Instantaneous Water Heater -- 415DW
from Armstrong International

The DW (double wall) version of the Armstrong Flo-Rite-Temp Instantaneous Water Heater uses a double wall tube to provide positive separation of the steam and water in the heat exchanger. The area between the walls of the tubes vents to atmosphere so you can detect tube failure without... [See More]

  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Water/Steam
  • Applications: Process Waters
  • Maximum Operating (Sheath) Temperature: 180
Flo-Rite-Temp™ Single Wall Instantaneous Water Heater -- 415
from Armstrong International

The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger based upon downstream... [See More]

  • Heater Type: Circulation Heater
  • Fuel / Energy Source: Water/Steam
  • Applications: Process Waters
  • Maximum Operating (Sheath) Temperature: 180