Segmented (Armatures, Crankshafts, etc.) Balancing Machines and Systems

2 Results
Balancing Machine -- EI-2000
from Erbessd Instruments

Ideal for almost all kind of rotating parts whose mass is up to 2000 kg such as rollers or motor ’s rotating parts. Features. EI-2000 uses light and resistant materials for the SBS System in order to reduce inertia. Single and two planes balancing. Variable speed (optional with an inverter). [See More]

  • Application: Parts or Sub-components; Segmented Components; Rollers, Motors, Propellers, Mills, Crankshafts
  • Test Modes: Dynamic (Two-Plane); Vibration
  • Configuration: Horizontal; Rotating
  • Part / Rotor: 2000
Balancing Machine -- EI-300
from Erbessd Instruments

Ideal for almost all kinds of rotating parts up to 300 kg such as rolls, motor ’s shafts, blowers, crankshafts, mills …. Features. EI-300 uses light and resistant materials for the SBS System in order to reduce inertia. Single and two plane balancing. Variable speed with an inverter. [See More]

  • Application: Parts or Sub-components; Segmented Components; Rollers, Motors, Propellers, Crankshafts, Mills
  • Test Modes: Dynamic (Two-Plane); Vibration
  • Configuration: Horizontal; Rotating
  • Part / Rotor: 1600