Rotating Balancing Machines and Systems

5 Results
Balancing Machine -- EI-1000
from Erbessd Instruments

Features. EI-1000 uses light and resistant materials for the SBS System in order to reduce inertia. Single and two planes balancing. Variable speed with an inverter. Adjustable pulleys. Three liberty axis for each pedestal to allow free movement. Manual adjust for power transmission and supports... [See More]

  • Configuration: Horizontal; Rotating
  • Part / Rotor: 1800
  • Test Modes: Dynamic (Two-Plane); Vibration
  • Drive / Journal: 101
Portable Vibration and Balancing System -- PBS-4100 Plus
from MTI Instruments Inc.

Portable vibration analysis and engine trim balance instruments and accessories for commercial and military aviation. Designed to swiftly pinpoint engine problems and eliminate avoidable engine removals. Rapid configuration and intuitive user interface make it straightforward and uncomplicated to... [See More]

  • Configuration: Rotating
  • Application: Aircraft / Aerospace
  • Test Modes: Vibration
Balancing Machine -- EI-2000
from Erbessd Instruments

Ideal for almost all kind of rotating parts whose mass is up to 2000 kg such as rollers or motor ’s rotating parts. Features. EI-2000 uses light and resistant materials for the SBS System in order to reduce inertia. Single and two planes balancing. Variable speed (optional with an inverter). [See More]

  • Configuration: Horizontal; Rotating
  • Part / Rotor: 2000
  • Test Modes: Dynamic (Two-Plane); Vibration
  • Drive / Journal: 228
Rack-mountable Vibration and Balancing System -- PBS-4100R Plus
from MTI Instruments Inc.

Test cell vibration analysis and engine trim balance instruments and accessories for commercial and military aviation gas turbine engines. Designed to quickly isolate engine problems and locate troubles. Rapid configuration and intuitive user interface make it straightforward and uncomplicated to... [See More]

  • Configuration: Rotating
  • Application: Aircraft / Aerospace
  • Test Modes: Vibration
Balancing Machine -- EI-30
from Erbessd Instruments

High-Precision Horizontal Balancing Machine. Ideal for high speed turbochargers as well as for other low weight rotors. The low inertia soft bearing suspension reduces the resistance to vibration and increases the sensitivity and accuracy of the balancing process. Features. Balancing in 1 and 2... [See More]

  • Configuration: Horizontal; Rotating
  • Part / Rotor: 533
  • Test Modes: Dynamic (Two-Plane); Vibration
  • Drive / Journal: 63.5