Semi-Automatic Balancing Machines and Systems
from Erbessd Instruments
Features. EI-1000 uses light and resistant materials for the SBS System in order to reduce inertia. Single and two planes balancing. Variable speed with an inverter. Adjustable pulleys. Three liberty axis for each pedestal to allow free movement. Manual adjust for power transmission and supports... [See More]
- Automation: Parts Loaded Manually, Run Automatically
- Test Modes: Dynamic (Two-Plane); Vibration
- Configuration: Horizontal; Rotating
- Part / Rotor: 1800
from Erbessd Instruments
Ideal for almost all kind of rotating parts whose mass is up to 2000 kg such as rollers or motor ’s rotating parts. Features. EI-2000 uses light and resistant materials for the SBS System in order to reduce inertia. Single and two planes balancing. Variable speed (optional with an inverter). [See More]
- Automation: Parts Loaded Manually, Run Automatically
- Test Modes: Dynamic (Two-Plane); Vibration
- Configuration: Horizontal; Rotating
- Part / Rotor: 2000
from Erbessd Instruments
High-Precision Horizontal Balancing Machine. Ideal for high speed turbochargers as well as for other low weight rotors. The low inertia soft bearing suspension reduces the resistance to vibration and increases the sensitivity and accuracy of the balancing process. Features. Balancing in 1 and 2... [See More]
- Automation: Parts Loaded Manually, Run Automatically
- Test Modes: Dynamic (Two-Plane); Vibration
- Configuration: Horizontal; Rotating
- Part / Rotor: 533
from Erbessd Instruments
Ideal for almost all kinds of rotating parts up to 300 kg such as rolls, motor ’s shafts, blowers, crankshafts, mills …. Features. EI-300 uses light and resistant materials for the SBS System in order to reduce inertia. Single and two plane balancing. Variable speed with an inverter. [See More]
- Automation: Parts Loaded Manually, Run Automatically
- Test Modes: Dynamic (Two-Plane); Vibration
- Configuration: Horizontal; Rotating
- Part / Rotor: 1600