Axial Leads Supercapacitors

4 Results
Small Cell Super Capacitors
from KEMET Electronics Corporation

Applications. Real-time clock backup. Embedded RAM and flash hold-up. Motor drivers, servo motors high power LEDs, buzzers. Features & Benefits. Surface mount and radial form factors. Maximum operating temperature of +85 C. Wide operating voltage range (3.3 V - 12V). Enables backup times from... [See More]

  • Lead Style: Surface Mount (SMT); Axial
  • Capacitance Tolerance: 20
  • Capacitance Range: 0.0470 to 1.5
  • ESR: 100
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors -- B49410B2126Q000 [B49410B2126Q000 from TDK Corporation]
from Acme Chip Technology Co., Limited

CAP 1200F -10% +30% 2.5V CHAS MT [See More]

  • Lead Style: Axial; Screw
  • Capacitance Tolerance: 30
  • Capacitance Range: 1.20E9
  • ESR: 0.3500
Tantalum Hybrid Capacitor -- HyCap
from Evans Group

HyCap series capacitors shall be comprised of sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte. The components shall be confined within a tantalum case, first by a compressed gasket, followed by a hermetically welded glass to metal seal. HyCap capacitors... [See More]

  • Lead Style: Axial
  • WVDC: 10 to 125
  • Capacitance Range: 1100 to 200000
  • Leakage Current: 10 to 250
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors -- B49410B2186Q000 [B49410B2186Q000 from TDK Corporation]
from Acme Chip Technology Co., Limited

CAP 1800F -10% +30% 2.5V CHAS MT [See More]

  • Lead Style: Axial; Screw
  • Capacitance Tolerance: 30
  • Capacitance Range: 1.80E9
  • ESR: 0.3000