RoHS Compliant Supercapacitors

17 Results
Coin Cell Supercapacitor -- SCCA
from SCHURTER Inc

Description. Coin Cell Supercapacitor. Radial design. THT-terminals. Unique Selling Proposition. Very compact design. High power density. Low leakage current. Long lifetime. Applications. Sensors. Small mobile devices. Smart Meter. Computers and peripherals. Office equipment. Real-time clock backup [See More]

  • Capacitance Range: 100000 to 1.50E6
  • WVDC: 5.5
  • ESR: 50000
  • RoHS Compliant: Yes
Coin Cell Supercapacitor -- SCCC
from SCHURTER Inc

Description. Coin Cell Supercapacitor. Vertical design. THT-terminals. Unique Selling Proposition. Very compact design. High power density. Low leakage current. Long lifetime. Applications. Sensors. Small mobile devices. Smart Meter. Computers and peripherals. Office equipment. Real-time clock... [See More]

  • Capacitance Range: 100000 to 1.50E6
  • WVDC: 5.5
  • ESR: 50000
  • RoHS Compliant: Yes
Prismatic Supercapacitor -- SCPA
from SCHURTER Inc

Description. Prismatic ultra-thin supercapacitors. Single or double cell version. Ultra-compact design. High pulse power. Unique Selling Proposition. World thinnest supercapacitors. High power density. Low ESR with high current handling. Very low self discharge. Applications. Sensors. Small mobile... [See More]

  • Capacitance Range: 200000 to 1.00E6
  • Rated Current: 10 to 30
  • WVDC: 4.2 to 5.5
  • RoHS Compliant: Yes
Prismatic Supercapacitor -- SCPB
from SCHURTER Inc

Description. Prismatic ultra-thin supercapacitors. Single or double cell version. Ultra-compact design. High pulse power. Unique Selling Proposition. Excellent low temperature performance. High power density. Low ESR with high current handling. Very low self discharge. Applications. Sensors. Small... [See More]

  • Capacitance Range: 90000 to 2.40E6
  • Rated Current: 30
  • WVDC: 2.5 to 5
  • RoHS Compliant: Yes
Prismatic Supercapacitor -- SCPC
from SCHURTER Inc

Description. Prismatic ultra-thin supercapacitors. Single or double cell version. Ultra-compact design. High pulse power. Unique Selling Proposition. High temperature rating. High power density. Low ESR with high current handling. Very low self discharge. Applications. Sensors. Small mobile devices. [See More]

  • Capacitance Range: 120000 to 2.40E6
  • Rated Current: 30
  • WVDC: 2.75 to 5.5
  • RoHS Compliant: Yes
Small Cell Super Capacitors
from KEMET Electronics Corporation

Applications. Real-time clock backup. Embedded RAM and flash hold-up. Motor drivers, servo motors high power LEDs, buzzers. Features & Benefits. Surface mount and radial form factors. Maximum operating temperature of +85 C. Wide operating voltage range (3.3 V - 12V). Enables backup times from... [See More]

  • Capacitance Range: 0.0470 to 1.5
  • ESR: 100
  • Capacitance Tolerance: 20
  • WVDC: 2.7 to 12
Supercapacitors / Ultracapacitors 0.1F 5.5volts Radial Super Cap -- 417-FS0H104ZF [FS0H104ZF from KEMET Electronics Corporation]
from Utmel Electronic Limited

Supercapacitors / Ultracapacitors 0.1F 5.5volts Radial Super Cap [See More]

  • Capacitance Range: 100000
  • ESR: 25000
  • Capacitance Tolerance: 20
  • WVDC: 5.5
125 Volt Transportation Modules - Application Specific Ultracapacitor Modules
from Maxwell Technologies, Inc.

Maxwell Technologies ’ 125V Heavy Transportation series of ultracapacitor modules is a high performance energy storage product line for hybrid buses, trucks, trolleys, light rail, mining, construction and seaport cranes. Each model incorporates balancing, monitoring and thermal management... [See More]

  • Capacitance Range: 6.30E7
  • WVDC: 125
  • ESR: 18
  • Rated Current: 140 to 240
16 Volt Large Modules - General Purpose Ultracapacitor Modules
from Maxwell Technologies, Inc.

Maxwell Technologies ’ 16V ultracapacitor module product line gives customers a broad range of choices to meet their energy storage and power delivery requirements in a rugged package that can be configured for higher voltages and energy that may be needed. The broad selection of modules... [See More]

  • Capacitance Range: 5.00E8
  • WVDC: 16 to 17
  • ESR: 2.1
  • Rated Current: 100 to 160
16 Volt Small Modules - General Purpose Ultracapacitor Modules
from Maxwell Technologies, Inc.

Maxwell Technologies ’ 16V small cell ultracapacitor module provides energy storage and power delivery in a compact, cost effective module. The modules are specifically engineered to provide cost-effective solutions for 1.5MW and smaller wind turbine pitch control, small UPS systems,... [See More]

  • Capacitance Range: 5.80E7
  • WVDC: 16
  • ESR: 22
  • Rated Current: 12 to 19
160 Volt Module - Application Specific Ultracapacitor Modules
from Maxwell Technologies, Inc.

Maxwell Technologies ’ 160V module is designed to provide energy storage and power delivery for windturbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily targeted at pitch control systems for 1.5 to 3MW wind turbines, the 160V module... [See More]

  • Capacitance Range: 5.80E6
  • WVDC: 160
  • ESR: 240
  • Rated Current: 7 to 13
48 Volt Modules - General Purpose Ultracapacitor Modules
from Maxwell Technologies, Inc.

Maxwell Technologies ’ 48V ultracapacitor module product line gives customers in transportation and industrial industries a broad range of choices to meet their energy storage and power delivery requirements. The rugged, environmentally resistant design makes the modules ideal for hybrid... [See More]

  • Capacitance Range: 8.30E7 to 1.65E8
  • WVDC: 51
  • ESR: 6.3
  • Rated Current: 1150 to 1900
56 Volt UPS Modules - Application Specific Ultracapacitor Modules
from Maxwell Technologies, Inc.

Maxwell Technologies ’ 56V series of ultracapacitor modules provide power during dips, sags in the main power source. In longer term outages, the modules provide transition/bridge power to a longer term back up source such as a motor-generator or fuel cell. For industrial applications,... [See More]

  • Capacitance Range: 1.30E8
  • WVDC: 56
  • ESR: 8.1
  • Rated Current: 61 to 99
75 Volt Power Modules - Application Specific Ultracapacitor Modules
from Maxwell Technologies, Inc.

The BMOD0094 P075 Power module delivers the level of energy that guarantees safe operation and grid power quality for the most powerful wind turbine pitch drive and backup power generation systems. Based on compact, robust construction and top grade components, it is designed for reliability and... [See More]

  • Capacitance Range: 9.40E7
  • WVDC: 75
  • ESR: 13
  • Rated Current: 48 to 78
D Cell Series - Board Mounted Ultracapacitor
from Maxwell Technologies, Inc.

Maxwell Technologies' D Cell ® series ultracapacitor cells are ideal for automotive boardnet stabilization, medical devices, uninterruptible power supplies, backup power and pulse, wind turbine pitch control, and many other applications requiring a pulse of energy that cannot be efficiently... [See More]

  • Capacitance Range: 3.10E8 to 3.50E8
  • WVDC: 2.85
  • ESR: 2.2
  • Rated Current: 170 to 250
HC Series - Board Mounted Ultracapacitor
from Maxwell Technologies, Inc.

Maxwell's HC series of ultracapacitor cells are ideal for consumer electronics, automotive control systems, wireless transmission, medical devices, automatic meter readers, and many other applications requiring a pulse of energy that cannot be efficiently provided by a battery or power supply alone. [See More]

  • Capacitance Range: 1.00E6 to 1.50E8
  • WVDC: 2.85
  • ESR: 75
  • Rated Current: 0.4000 to 13
K2 Series - High Capacity Ultracapacitors
from Maxwell Technologies, Inc.

Maxwell Technologies ’ K2 series of ultracapacitor cells provide extended power availability, allowing critical information and functions to remain available during dips, sags, and outages in the main power source. In addition, it can relieve batteries of burst power functions, thereby... [See More]

  • Capacitance Range: 6.50E8 to 3.00E9
  • WVDC: 2.85
  • ESR: 0.8000
  • Rated Current: 54 to 210