Through Hole Technology (THT) Supercapacitors

Last Updated: February 12, 2025

Description

Through Hole Technology (THT) Supercapacitors are electronic components designed to store and release energy quickly. They are mounted on printed circuit boards (PCBs) by inserting their leads through holes in the board and soldering them in place on the opposite side. This method of mounting ensures a strong mechanical connection, making THT supercapacitors suitable for applications where durability and reliability are critical.

Working Principle

THT Supercapacitors operate by creating a very thin double layer of charge between two plates with a large surface area, which are made from porous materials soaked in an electrolyte. This configuration allows them to store a significant amount of charge compared to traditional capacitors. The ability to handle high-power pulses and provide rapid energy discharge makes them useful in applications requiring quick bursts of energy. Their longer cycle lifetimes and lower equivalent series resistance (ESR) contribute to their efficiency and reliability in energy storage systems.

Applications

THT Supercapacitors are used in various applications, including power bus voltage regulation in geostationary Earth orbit subsystems and hybrid energy storage systems where they are paired with lithium-ion batteries to extend the system's lifetime. They are also suitable for applications requiring pulse power handling and battery assistance.

Advantages over other Supercapacitors

THT Supercapacitors offer several advantages over other types of supercapacitors. They have higher energy storage capacities and can handle high-power pulses more effectively. Additionally, they operate over a wider temperature range and have lower ESR and leakage currents, which contribute to their longer cycle lifetimes. These characteristics make them particularly well-suited for demanding applications that require robust energy storage solutions.

Limitations

One of the primary limitations of THT Supercapacitors is their relatively large size, which is a necessity due to the through-hole mounting method. This can be a disadvantage in applications where space is limited. Additionally, while THT provides a strong mechanical connection, it has largely been replaced by surface mount technology (SMT) in many modern applications due to the latter's smaller size and lower manufacturing costs.

Considerations

When considering THT Supercapacitors, it is important to evaluate the initial costs, which may be higher due to their larger size and the complexity of through-hole mounting. Operating expenses are generally low due to their long cycle life and low maintenance requirements. However, their larger size may impact the overall design and space allocation on PCBs. Durability is a strong point, as the through-hole mounting provides a robust mechanical connection, but this must be balanced against the potential need for more space and higher initial costs compared to SMT alternatives.

45 Results
Coin Cell Supercapacitor -- SCCA
from SCHURTER Inc

Description. Coin Cell Supercapacitor. Radial design. THT-terminals. Unique Selling Proposition. Very compact design. High power density. Low leakage current. Long lifetime. Applications. Sensors. Small mobile devices. Smart Meter. Computers and peripherals. Office equipment. Real-time clock backup [See More]

  • Mounting Style: Through Hole
  • ESR: 50000
  • Capacitance Range: 100000 to 1.50E6
  • WVDC: 5.5
Coin Cell Supercapacitor -- SCCC
from SCHURTER Inc

Description. Coin Cell Supercapacitor. Vertical design. THT-terminals. Unique Selling Proposition. Very compact design. High power density. Low leakage current. Long lifetime. Applications. Sensors. Small mobile devices. Smart Meter. Computers and peripherals. Office equipment. Real-time clock... [See More]

  • Mounting Style: Through Hole
  • ESR: 50000
  • Capacitance Range: 100000 to 1.50E6
  • WVDC: 5.5
Tantalum Hybrid Capacitor -- HyCap
from Evans Group

HyCap series capacitors shall be comprised of sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte. The components shall be confined within a tantalum case, first by a compressed gasket, followed by a hermetically welded glass to metal seal. HyCap capacitors... [See More]

  • Mounting Style: Through Hole
  • WVDC: 10 to 125
  • Capacitance Range: 1100 to 200000
  • Leakage Current: 10 to 250
Capacitors - Ceramic Capacitors -- C947U332MZWDAAWL30 [C947U332MZWDAAWL30 from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP CER 3300PF 2500V Y5U RAD [See More]

  • Mounting Style: Through Hole; Radial, Disc
  • WVDC: 440
  • Capacitance Range: 0.0033
  • Lead Style: Radial
D Cell Series - Board Mounted Ultracapacitor
from Maxwell Technologies, Inc.

Maxwell Technologies' D Cell ® series ultracapacitor cells are ideal for automotive boardnet stabilization, medical devices, uninterruptible power supplies, backup power and pulse, wind turbine pitch control, and many other applications requiring a pulse of energy that cannot be efficiently... [See More]

  • Mounting Style: Through Hole
  • ESR: 2.2
  • Capacitance Range: 3.10E8 to 3.50E8
  • WVDC: 2.85
Supercapacitors / Ultracapacitors 0.1F 5.5volts Radial Super Cap -- 417-FS0H104ZF [FS0H104ZF from KEMET Electronics Corporation]
from Utmel Electronic Limited

Supercapacitors / Ultracapacitors 0.1F 5.5volts Radial Super Cap [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 20
  • Capacitance Range: 100000
  • ESR: 25000
Button Super Capacitors -- HESC Series
from Shandong Goldencell Electronics Technology Co., Ltd.

Performance characteristics: High capacity, low internal resistance, good consistency. Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc. [See More]

  • Mounting Style: Through Hole
  • WVDC: 5.5 to 6.3
  • Capacitance Range: 100000 to 4.00E6
  • Lead Style: Radial
Tantalum Capacitors -- T350A105K035AS [T350A105K035AS from KEMET Electronics Corporation]
from ODG (Origin Data Global)

CAP TANT 1UF 10% 35V RADIAL [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 10
  • Capacitance Range: 1
  • ESR: 8000
Small Cell Super Capacitors
from KEMET Electronics Corporation

Applications. Real-time clock backup. Embedded RAM and flash hold-up. Motor drivers, servo motors high power LEDs, buzzers. Features & Benefits. Surface mount and radial form factors. Maximum operating temperature of +85 C. Wide operating voltage range (3.3 V - 12V). Enables backup times from... [See More]

  • Mounting Style: Through Hole; Surface Mount Technology
  • Capacitance Tolerance: 20
  • Capacitance Range: 0.0470 to 1.5
  • ESR: 100
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors -- B49410A2115Q000 [B49410A2115Q000 from TDK Corporation]
from Acme Chip Technology Co., Limited

CAP 110F -10% +30% 2.5V T/H [See More]

  • Mounting Style: Through Hole; Surface Mount Technology; Radial, Can - 4 Lead
  • Capacitance Tolerance: 30
  • Capacitance Range: 1.10E8
  • ESR: 3
HC Series - Board Mounted Ultracapacitor
from Maxwell Technologies, Inc.

Maxwell's HC series of ultracapacitor cells are ideal for consumer electronics, automotive control systems, wireless transmission, medical devices, automatic meter readers, and many other applications requiring a pulse of energy that cannot be efficiently provided by a battery or power supply alone. [See More]

  • Mounting Style: Through Hole
  • ESR: 75
  • Capacitance Range: 1.00E6 to 1.50E8
  • WVDC: 2.85
High Temperature Button Super Capacitors -- HTSC Series
from Shandong Goldencell Electronics Technology Co., Ltd.

Performance characteristics: High temperature 85 ℃ series. Typical applications: RAM, consumer electronics, pitch system of wind turbine generator set, military industry, smart grids, backup power source, electric toys, etc. [See More]

  • Mounting Style: Through Hole
  • WVDC: 3.6 to 5.5
  • Capacitance Range: 100000 to 4.00E6
  • Lead Style: Radial
Tantalum Capacitors -- T350C225K035AT [T350C225K035AT from KEMET Electronics Corporation]
from ODG (Origin Data Global)

CAP TANT 2.2UF 10% 35V RADIAL [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 10
  • Capacitance Range: 2.2
  • ESR: 5000
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors -- B49410A2205Q000 [B49410A2205Q000 from TDK Corporation]
from Acme Chip Technology Co., Limited

CAP 200F -10% +30% 2.5V T/H [See More]

  • Mounting Style: Through Hole; Surface Mount Technology; Radial, Can - 4 Lead
  • Capacitance Tolerance: 30
  • Capacitance Range: 2.00E8
  • ESR: 1.5
High Temperature Winding Super Capacitors -- HTSR Series
from Shandong Goldencell Electronics Technology Co., Ltd.

Performance characteristics: High temperature 85 ° C series. Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc. [See More]

  • Mounting Style: Through Hole
  • WVDC: 2.3 to 2.7
  • Capacitance Range: 1.00E6 to 4.00E8
  • Lead Style: Tab
Tantalum Capacitors -- T350E106K016AT [T350E106K016AT from KEMET Electronics Corporation]
from ODG (Origin Data Global)

CAP TANT 10UF 10% 16V RADIAL [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 10
  • Capacitance Range: 10
  • ESR: 3200
Capacitors - Tantalum Capacitors -- T350B106K006AS [T350B106K006AS from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP TANT 10UF 10% 6.3V RADIAL [See More]

  • Mounting Style: Through Hole; Radial
  • ESR: 6000
  • Capacitance Range: 10
  • WVDC: 6.3
Molded Shell Seal Super Capacitors -- WPSM series
from Shandong Goldencell Electronics Technology Co., Ltd.

Performance characteristics: Waterproof, leaking liquid, high capacity, low internal resistance, good consistency. Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc. [See More]

  • Mounting Style: Through Hole
  • WVDC: 5.5
  • Capacitance Range: 470000 to 1.50E6
  • Lead Style: Flying
Tantalum Capacitors -- T350E475M035AT [T350E475M035AT from KEMET Electronics Corporation]
from ODG (Origin Data Global)

CAP TANT 4.7UF 20% 35V RADIAL [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 20
  • Capacitance Range: 4.7
  • ESR: 3000
Capacitors - Tantalum Capacitors -- T350B225K025AS [T350B225K025AS from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP TANT 2.2UF 10% 25V RADIAL [See More]

  • Mounting Style: Through Hole; Radial
  • ESR: 6000
  • Capacitance Range: 2.2
  • WVDC: 25
Winding Combination Super Capacitors -- HESM Series
from Shandong Goldencell Electronics Technology Co., Ltd.

Performance characteristics: High capacity, low internal resistance, good consistency. Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc. [See More]

  • Mounting Style: Through Hole
  • WVDC: 5 to 5.5
  • Capacitance Range: 470000 to 5.00E6
  • Lead Style: Flying
Tantalum Capacitors -- T350F685K035AS [T350F685K035AS from KEMET Electronics Corporation]
from ODG (Origin Data Global)

CAP TANT 6.8UF 10% 35V RADIAL [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 10
  • Capacitance Range: 6.8
  • ESR: 2500
Capacitors - Tantalum Capacitors -- T350B225K025AS7301 [T350B225K025AS7301 from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP TANT 2.2UF 10% 25V RADIAL [See More]

  • Mounting Style: Through Hole; Radial
  • ESR: 6000
  • Capacitance Range: 2.2
  • WVDC: 25
Winding Super Capacitors -- HESR Series
from Shandong Goldencell Electronics Technology Co., Ltd.

Performance characteristics: High capacity, low internal resistance, good consistency. Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc. [See More]

  • Mounting Style: Through Hole
  • WVDC: 2.7
  • Capacitance Range: 1.00E6 to 4.00E8
  • Lead Style: Tab
Tantalum Capacitors -- T350G106M035AT [T350G106M035AT from KEMET Electronics Corporation]
from ODG (Origin Data Global)

CAP TANT 10UF 20% 35V RADIAL [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 20
  • Capacitance Range: 10
  • ESR: 2000
Capacitors - Tantalum Capacitors -- T354M476K035AT [T354M476K035AT from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP TANT 47UF 10% 35V RADIAL [See More]

  • Mounting Style: Through Hole; Radial
  • ESR: 800
  • Capacitance Range: 47
  • WVDC: 35
Tantalum Capacitors -- T350K226K035AT [T350K226K035AT from KEMET Electronics Corporation]
from ODG (Origin Data Global)

CAP TANT 22UF 10% 35V RADIAL [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 10
  • Capacitance Range: 22
  • ESR: 1300
Capacitors - Tantalum Capacitors -- T356A104M035AT [T356A104M035AT from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP TANT 0.1UF 20% 35V RADIAL [See More]

  • Mounting Style: Through Hole; Radial
  • ESR: 26000
  • Capacitance Range: 0.1000
  • WVDC: 35
Tantalum Capacitors -- T353G106K035AS [T353G106K035AS from KEMET Electronics Corporation]
from ODG (Origin Data Global)

CAP TANT 10UF 10% 35V RADIAL [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 10
  • Capacitance Range: 10
  • ESR: 2000
Capacitors - Tantalum Capacitors -- T356B106K006AS [T356B106K006AS from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP TANT 10UF 10% 6.3V RADIAL [See More]

  • Mounting Style: Through Hole; Radial
  • ESR: 6000
  • Capacitance Range: 10
  • WVDC: 6.3
Tantalum Capacitors -- T355D275K035AT7301 [T355D275K035AT7301 from KEMET Electronics Corporation]
from ODG (Origin Data Global)

CAP TANT 2.7UF 10% 35V RADIAL [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 10
  • Capacitance Range: 2.7
  • WVDC: 35
Capacitors - Tantalum Capacitors -- T356C106J010AT [T356C106J010AT from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP TANT 10UF 5% 10V RADIAL [See More]

  • Mounting Style: Through Hole; Radial
  • ESR: 5000
  • Capacitance Range: 10
  • WVDC: 10
Tantalum Capacitors -- T356A105K035AT7301 [T356A105K035AT7301 from KEMET Electronics Corporation]
from ODG (Origin Data Global)

CAP TANT 1UF 10% 35V RADIAL [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 10
  • Capacitance Range: 1
  • ESR: 8000
Capacitors - Tantalum Capacitors -- T356E106K020AS [T356E106K020AS from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP TANT 10UF 10% 20V RADIAL [See More]

  • Mounting Style: Through Hole; Radial
  • ESR: 2900
  • Capacitance Range: 10
  • WVDC: 20
Tantalum Capacitors -- T356E106M016AT [T356E106M016AT from KEMET Electronics Corporation]
from ODG (Origin Data Global)

CAP TANT 10UF 20% 16V RADIAL [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 20
  • Capacitance Range: 10
  • WVDC: 16
Capacitors - Tantalum Capacitors -- T356G106K035AT7301 [T356G106K035AT7301 from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP TANT 10UF 10% 35V RADIAL [See More]

  • Mounting Style: Through Hole; Radial
  • ESR: 2000
  • Capacitance Range: 10
  • WVDC: 35
Tantalum Capacitors -- T356F685M035AT [T356F685M035AT from KEMET Electronics Corporation]
from ODG (Origin Data Global)

CAP TANT 6.8UF 20% 35V RADIAL [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 20
  • Capacitance Range: 6.8
  • ESR: 2500
Capacitors - Tantalum Capacitors -- T356H107K006AS [T356H107K006AS from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP TANT 100UF 10% 6.3V RADIAL [See More]

  • Mounting Style: Through Hole; Radial
  • ESR: 1600
  • Capacitance Range: 100
  • WVDC: 6.3
Tantalum Capacitors -- T356H226K025AT [T356H226K025AT from KEMET Electronics Corporation]
from ODG (Origin Data Global)

CAP TANT 22UF 10% 25V RADIAL [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 10
  • Capacitance Range: 22
  • ESR: 1500
Capacitors - Tantalum Capacitors -- T356J156K035AS [T356J156K035AS from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP TANT 15UF 10% 35V RADIAL [See More]

  • Mounting Style: Through Hole; Radial
  • ESR: 1600
  • Capacitance Range: 15
  • WVDC: 35
Tantalum Capacitors -- T356J107K010AT [T356J107K010AT from KEMET Electronics Corporation]
from ODG (Origin Data Global)

CAP TANT 100UF 10% 10V RADIAL [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 10
  • Capacitance Range: 100
  • ESR: 1000
Capacitors - Tantalum Capacitors -- T356K686K016AT [T356K686K016AT from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP TANT 68UF 10% 16V RADIAL [See More]

  • Mounting Style: Through Hole; Radial
  • ESR: 1000
  • Capacitance Range: 68
  • WVDC: 16
Tantalum Capacitors -- T356K106K050AT [T356K106K050AT from KEMET Electronics Corporation]
from ODG (Origin Data Global)

CAP TANT 10UF 10% 50V RADIAL [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 10
  • Capacitance Range: 10
  • ESR: 1600
Capacitors - Tantalum Capacitors -- T396M476M035AS [T396M476M035AS from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP TANT 47UF 20% 35V RADIAL [See More]

  • Mounting Style: Through Hole; Radial - 3 Leads
  • ESR: 800
  • Capacitance Range: 47
  • WVDC: 35
Tantalum Capacitors -- T356M476K035AT [T356M476K035AT from KEMET Electronics Corporation]
from ODG (Origin Data Global)

CAP TANT 47UF 10% 35V RADIAL [See More]

  • Mounting Style: Through Hole; Through Hole
  • Capacitance Tolerance: 10
  • Capacitance Range: 47
  • ESR: 800