Portable Hose Reels
from Hannay Reels
Extension Cord / Rope / Cable / Forestry Lay Flat Hose. No live connections. Small, lightweight, durable. Adjustable cam-lock drag brake. Optional storage drum extension available (must specify model when ordering). Both standard and DE models can hold up to 100 ’ of 12/3 or 14/3 extension... [See More]
- Hose O.D.: 0.4100 to 0.5000
- Flange Diameter: 10.75
- Length: 125 to 200
- Core Diameter: 4
from Hannay Reels
Extension Cord / Broadcast Cable / Forestry or Standard Lay Flat Hose / Rope. Strong, portable.No live connections. Adjustable cam-lock drag brake. Permanent crank rewind. Optional pin lock available. Optional storage drum extension available (must specify when ordering). Equipped with one durable... [See More]
- Hose O.D.: 0.3800 to 0.5800
- Flange Diameter: 14
- Length: 250 to 725
- Core Diameter: 6
from Hannay Reels
To handle 3/8" through 5/8" I.D. hose. Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Home Use. Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock brake. Removable steel handlebar. Permanently attached crank. GH prefix on... [See More]
- Maximum Pressure: 3000
- Hose I.D.: 0.3750 to 1
- Hose O.D.: 0.7500 to 1.56
- Length: 125 to 275
from Hannay Reels
To handle 1/2" through 1" I.D. hose. Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Construction / Home Use. Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock brake. Removable steel handlebar. Permanently attached crank. [See More]
- Maximum Pressure: 4000
- Hose I.D.: 0.3750 to 1
- Hose O.D.: 0.7500 to 1.56
- Length: 150 to 350
from Hannay Reels
For storage of hose, cable, rope, or wire. Industrial Maintenance / Construction / Agriculture / Grounds Maintenance. Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with pneumatic tires. 4-1/2" x 9" (114 mm x 229 mm) drum opening to initiate winding. [See More]
- Hose O.D.: 0.3900 to 0.6900
- Flange Diameter: 22.75
- Length: 550 to 1800
- Core Diameter: 8
from Hannay Reels
For storage of hose, cable, rope, or wire. Industrial Maintenance / Construction / Agriculture / Grounds Maintenance. Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding. [See More]
- Hose O.D.: 0.3900 to 0.6900
- Flange Diameter: 16.5
- Length: 300 to 1100
- Core Diameter: 6
from Hannay Reels
For storage of hose, cable, rope, or wire. Industrial Maintenance / Construction / Agriculture / Grounds Maintenance. Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding. [See More]
- Hose O.D.: 0.2500 to 1
- Flange Diameter: 16.5
- Length: 75 to 1000
- Core Diameter: 6
from McLellan
FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated. Reels feature heavy... [See More]
- Flange Diameter: 25
- Rewind: Spring
- Material: Steel
- Features: Portable; Allows item on reel to be used while still on reel. Hose or electrical cable.
from McLellan
Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing the spring in a... [See More]
- Flange Diameter: 21.75
- Rewind: Spring
- Material: Steel
- Features: Portable; Allows item on reel to be used while still on reel. Hose or electrical cable.
from McLellan
The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. - Handles hoses to 55 feet long!. - McLellan product reels for grease, air, oil. oxy/acetylene, or water - have 12 3/8" diameter. drums with cheek plates of 18 gauge steel,. 5"apart. -... [See More]
- Flange Diameter: 21.75
- Rewind: Spring
- Material: Steel
- Features: Portable; Allows item on reel to be used while still on reel. Hose or electrical cable.