Electric Hose Reels

35 Results
Extra-Narrow Power Rescue Reel -- EF2500
from Hannay Reels

Coming in at approximately half the width of our traditional power rescue reels, the EF2500 Series reel is designed for the tightest truck cabinet space restrictions. Models that can hold 100 ft. of 5,000 psi twin rescue hose are available with overall widths of under 10 (add an extra 2 for 10000... [See More]

  • Rewind: Electric
  • Hose O.D.: 0.5312
  • Maximum Pressure: 10500
  • Hose I.D.: 0.2500
Manual or Power Rewind Chemical Reel -- CHC
from Hannay Reels

To handle single 3/8" through 1-1/2" I.D. hose ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Used in chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid,... [See More]

  • Rewind: Manual; Electric
  • Length: 50 to 100
  • Hose I.D.: 0.3750 to 1.5
  • Material: Steel; Stainless Steel
Manual or Power Rewind Reel -- 1-1/2"
from Hannay Reels

To handle single 1" through 1-1/2" I.D. hose. Strong, heavy-duty reel. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Choose EP or EPJ option. Strap brake standard on power... [See More]

  • Rewind: Manual; Electric; Hydraulic; Pneumatic
  • Hose O.D.: 1.58 to 2.1
  • Maximum Pressure: 600
  • Hose I.D.: 1 to 1.5
Manual or Power Rewind Reel -- 1500
from Hannay Reels

To handle single 1/4" through 5/8" I.D. hose. Lawn Care / Pest Control / Pressure Washing / Agriculture / Steam Cleaning / High Pressure / Water / Air. Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and... [See More]

  • Rewind: Manual; Electric
  • Hose O.D.: 0.6250 to 1
  • Maximum Pressure: 3000
  • Hose I.D.: 0.2500 to 0.6250
Manual or Power Rewind Reel -- 1800
from Hannay Reels

To handle single 5/8" or 3/4" I.D. hose. Air Compressors / Washdown. Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels... [See More]

  • Rewind: Manual; Electric
  • Hose O.D.: 1 to 1.28
  • Maximum Pressure: 4000
  • Hose I.D.: 0.6250 to 0.7500
Manual or Power Rewind Reel -- 2"
from Hannay Reels

To handle single 1-1/2" or 2" I.D. hose. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Choose EP or EPJ option. Strap brake standard on power rewind without auxiliary crank. [See More]

  • Rewind: Manual; Electric; Hydraulic; Pneumatic
  • Hose O.D.: 2.06 to 2.67
  • Maximum Pressure: 600
  • Hose I.D.: 1.5 to 2
Manual or Power Rewind Reel -- 2000
from Hannay Reels

To handle dual 1/4" through 1/2" I.D. hose. Hydraulics / Spray Painting / Air / Water. Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Chain-drive crank rewind or chain and sprocket rewind powered by an electric or compressed air motor. MX crank rewind reels have... [See More]

  • Rewind: Manual; Electric
  • Hose O.D.: 0.6250 to 0.8750
  • Maximum Pressure: 10000
  • Hose I.D.: 0.2500 to 0.5000
Manual or Power Rewind Reel -- 4000
from Hannay Reels

To handle single 3/4" or 1" I.D. hose. Fuel Dispensing / Water Supply / Fire Protection / Chemical Transfer. Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is removable. Chain and sprocket drive powered by electric, hydraulic, or... [See More]

  • Rewind: Manual; Electric
  • Hose O.D.: 1.28 to 1.56
  • Maximum Pressure: 4000
  • Hose I.D.: 0.7500 to 1
Manual or Power Rewind Reel -- 6000
from Hannay Reels

To handle single 1/2" through 1" I.D. hose. Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer. Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric,... [See More]

  • Rewind: Manual; Electric; Hydraulic; Pneumatic
  • Hose O.D.: 0.8750 to 1.56
  • Maximum Pressure: 2000
  • Hose I.D.: 0.5000 to 1
Manual or Power Rewind Reel -- F
from Hannay Reels

To handle 3/4" I.D. or 1" I.D. hose. Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster ® (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction is also available. [See More]

  • Rewind: Manual; Electric; Hydraulic; Pneumatic
  • Hose O.D.: 1.28 to 1.56
  • Maximum Pressure: 1000
  • Hose I.D.: 0.7500 to 1
Manual or Power Rewind Reel -- F4000
from Hannay Reels

To handle single 3/4" I.D. or 1" I.D. hose. Choose direct crank rewind (removable) or chain and sprocket drive powered by electric, hydraulic or compressed air motor. Power rewind supplied with comet brake. Direct crank rewind supplied with cam-lock brake. Standard inlet: 90 ° ball bearing... [See More]

  • Rewind: Manual; Electric; Hydraulic; Pneumatic
  • Hose O.D.: 1.28 to 1.56
  • Maximum Pressure: 1000
  • Hose I.D.: 0.7500 to 1
Manual or Power Rewind Reel -- F4100
from Hannay Reels

To handle single 3/4" or 1" I.D. hose. Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Gear driven crank rewind handle is removable. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Gear driven crank rewind, adjustable pinion... [See More]

  • Rewind: Manual; Electric; Hydraulic; Pneumatic
  • Hose O.D.: 1.28 to 1.56
  • Maximum Pressure: 1000
  • Hose I.D.: 0.7500 to 1
Manual or Power Rewind Reel -- F7100
from Hannay Reels

To handle dual hose 3/4" I.D. or 1" I.D. Two swivel joint inlets and two outlet risers. All models are available with optional aluminum or stainless steel construction. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic or compressed air motor. [See More]

  • Rewind: Manual; Electric; Hydraulic; Pneumatic
  • Hose O.D.: 1.28 to 2.06
  • Maximum Pressure: 1000
  • Hose I.D.: 0.7500 to 1.5
Manual or Power Rewind Reel -- FF - Booster Hose
from Hannay Reels

To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose. Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster ® (aluminum construction) reel weighs up to 30% less than standard... [See More]

  • Rewind: Manual; Electric; Hydraulic; Pneumatic
  • Hose O.D.: 1.81 to 2.06
  • Maximum Pressure: 600
  • Hose I.D.: 1.25 to 1.5
Manual or Power Rewind Reel -- SF
from Hannay Reels

To handle 3/4" I.D. or 1" I.D. hose. Inboard motor location high profile. Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or... [See More]

  • Rewind: Manual; Electric; Hydraulic; Pneumatic
  • Hose O.D.: 1.28 to 1.56
  • Maximum Pressure: 1000
  • Hose I.D.: 0.7500 to 1
Manual or Power Rewind Reel -- V-1-1/2"
from Hannay Reels

To handle single 1" through 1-1/2" I.D. hose. Jet/AV Gas Fuel Dispensing. Rugged, industrial-duty construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Crank rewind reels... [See More]

  • Rewind: Manual; Electric; Hydraulic; Pneumatic
  • Hose O.D.: 1.58 to 2.1
  • Maximum Pressure: 600
  • Hose I.D.: 1 to 1.5
Manual or Power Rewind Reel -- V-2"
from Hannay Reels

To handle single 1-1/2" or 2" I.D. hose. Jet/AV Gas Fuel Dispensing. Rugged, industrial-duty channel frame construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Crank... [See More]

  • Rewind: Manual; Electric; Hydraulic; Pneumatic
  • Hose O.D.: 2.06 to 2.67
  • Maximum Pressure: 150
  • Hose I.D.: 1.5 to 2
Manual or Power Rewind Reel -- V-3"
from Hannay Reels

To handle 2" through 3" I.D. hose. Jet/AV Gas Fuel Dispensing. Rugged, industrial-duty, roll-formed frame construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Pinion shaft brake as auxiliary crank rewind on power reels, at... [See More]

  • Rewind: Manual; Electric; Hydraulic; Pneumatic
  • Hose O.D.: 2.67 to 3.78
  • Maximum Pressure: 150
  • Hose I.D.: 2 to 3
Manual or Power Rewind Reel -- V-6000
from Hannay Reels

To handle single 1" I.D. hose. Jet/AV Gas Fuel Dispensing / Water Supply. Rugged, industrial-duty construction. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake; power rewind reels... [See More]

  • Rewind: Manual; Electric; Hydraulic; Pneumatic
  • Hose O.D.: 1.56
  • Maximum Pressure: 1000
  • Hose I.D.: 1
Manual or Power Rewind Rescue Reel -- F2000
from Hannay Reels

To handle dual hydraulic 1/4" I.D. hose. Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Manual disc rewind or chain and sprocket rewind powered by an electric or compressed air motor. Adjustable cam-lock brake on disc rewind models is standard. Power rewind reels... [See More]

  • Rewind: Manual; Electric; Pneumatic
  • Hose O.D.: 0.5300
  • Maximum Pressure: 10500
  • Hose I.D.: 0.2500
Manual or Power Rewind Storage Only Reel -- VAC
from Hannay Reels

To handle 2", 3" or 4" I.D. vacuum hose. Sewer Vacuum Hose Storage. The new VAC Series reel is designed to store and handle vacuum hose up to 4" ID and 150 feet in length. This series is constructed with a heavy-duty steel channel frame and spoked discs for weight savings. Both manual and power... [See More]

  • Rewind: Manual; Electric
  • Length: 150
  • Hose I.D.: 2 to 4
  • Material: Steel
Manual or Power Storage Rewind Reel -- C1500 – Storage Only
from Hannay Reels

To handle single 1/4" through 1" O.D. Hose / Rope / Cable / Wire. Designed for storage of long lengths of hose, cable, rope, wire, or other materials. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in drum to initiate winding. Direct crank rewind, permanently attached; removable crank option is available. [See More]

  • Rewind: Manual; Electric; Hydraulic; Pneumatic
  • Length: 75 to 1300
  • Hose O.D.: 0.2500 to 1
  • Flange Diameter: 19
Non-Corrosive Manual or Power Rewind Reel -- SNC
from Hannay Reels

To handle single 3/8" through 5/8" I.D. hose. Lawn Care / Pest Control / Pressure Washing / Agriculture / High Pressure / Horticulture. Lightweight, low-profile reels designed for hose lengths up to 500 ft. Primarily 304 SST construction, including discs, axle hub and welded frame. Non-SST... [See More]

  • Rewind: Manual; Electric
  • Length: 500
  • Hose I.D.: 0.3750 to 0.6250
  • Flange Diameter: 17 to 27
Power Rescue Tool Reel -- TEF2500
from Hannay Reels

To handle dual hydraulic 1/4" I.D. hose. Chain and sprocket drive powered by an electric gear motor. Two 90 ° swivel joints with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads and packing material required. Pressures to 10,500 psi (724 bar). Temperatures... [See More]

  • Rewind: Electric
  • Hose I.D.: 0.2500
  • Maximum Pressure: 10500
  • Length: 100
Single Wrap Hose Reel -- VAC-5000
from Hannay Reels

To handle 2" through 4" I.D. hose. Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90 ° ball bearing swivel joint with female NPT... [See More]

  • Rewind: Electric
  • Length: 50 to 100
  • Hose I.D.: 2 to 4
  • Flange Diameter: 62 to 80
Fluid Path Hose Reels -- R2210E1L-19-15x11-.50
from Unique Welding & Fabricating (UWF)

For 1/2" to 1" I.D. Hose. Outlet: 1/2" to 1" standard male / female NPT gooseneck threads. Inlet: 1/2" up to 1" Female/Male NPT 90 ° Swivel Joint. Rewind: Auxiliary Bevel gear-crank rewind, chain or gear driven powered by AC or DC. Explosion or Non-explosion proof electric motor, pneumatic air... [See More]

  • Rewind: Electric
  • Hose O.D.: 0.8750
  • Maximum Pressure: 1000
  • Hose I.D.: 0.5000
Electric Motor Driven Reel -- EA38106 M12D
from Reelcraft Industries, Inc.

Compact design and quality steel construction are incorporated into Reelcraft's full line of pressure wash hose reels, rated up to 5000 psi. The Series 30000 reels are able to carry long lengths of tangle-free hose and are complete with a high pressure water swivel for maximum product delivery. The... [See More]

  • Rewind: Electric
  • Hose O.D.: 0.5300 to 0.8500
  • Maximum Pressure: 5000
  • Hose I.D.: 0.2500 to 0.5000
E Series Hose Reel -- E 15-10
from Hosetract Industries, Ltd.

For applications in the Lawn Care, Agricultural, Service Truck and many Industrial applications. Features. Motor sprocket and chain pinch points are safe guarded. Flow through shaft for universal installation. Self lubricating ABS bearings. External swivel - standardized O-rings can be changed by... [See More]

  • Rewind: Electric
  • Length: 75 to 100
  • Maximum Pressure: 300
Fluid Path Hose Reels -- R33200E1L-31-10x11-12
from Unique Welding & Fabricating (UWF)

For 1 1/4" to 2" I.D. Hose. (INVERTED STYLE). Outlet: 1 1/4" to 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" Victaulic x 90 º is standard. 2" Victaulic x 1 1/2 " NPTF straight (optional). Rewind: Manual... [See More]

  • Rewind: Electric
  • Hose O.D.: 1.81
  • Maximum Pressure: 300
  • Hose I.D.: 1.25
Heavy Duty Electric Motor Driven Hose Reel -- EA32106 L10A
from Reelcraft Industries, Inc.

Reelcraft's Series 30000 hose reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series... [See More]

  • Rewind: Electric
  • Hose O.D.: 0.7500
  • Maximum Pressure: 1000
  • Hose I.D.: 0.5000
Fluid Path Hose Reels -- R4200E1L-23-20x15-15
from Unique Welding & Fabricating (UWF)

For 1 1/2" Through 2" I. D. Hose. Outlet: 1 1/2" or 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" straight Victaulic is standard. 2" Victaulic x 90 ° is available at additional cost. Rewind: Auxiliary Bevel... [See More]

  • Rewind: Electric
  • Hose O.D.: 2.06
  • Maximum Pressure: 300
  • Hose I.D.: 1.5
Heavy Duty Electric Motor Driven Hose Reel -- EA32118 L12D
from Reelcraft Industries, Inc.

Reelcraft's Series 30000 hose reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series... [See More]

  • Rewind: Electric
  • Hose O.D.: 0.7500
  • Maximum Pressure: 1000
  • Hose I.D.: 0.5000
Fluid Path Hose Reels -- R5200X0L-19-16x11-10
from Unique Welding & Fabricating (UWF)

For 1" to 1 1/2" I.D. Hose. Outlet: 1", 1 1/4" & 1 1/2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" straight Victaulic x 1 1/2" NPT female is standard. 1 1/2" male NPT straight swivel joint may be specified at no... [See More]

  • Rewind: Electric
  • Hose O.D.: 1.58
  • Maximum Pressure: 300
  • Hose I.D.: 1
Heavy Duty Electric Motor Driven Hose Reel -- EA33128 M12D
from Reelcraft Industries, Inc.

Reelcraft's Series 30000 hose reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series... [See More]

  • Rewind: Electric
  • Hose O.D.: 1.19
  • Maximum Pressure: 1000
  • Hose I.D.: 0.7500
Fluid Path Hose Reels -- R7200E1L-31-16x24-20
from Unique Welding & Fabricating (UWF)

(3" or 4" FLUID PATH). For 2" to 4" I.D. Hose. Outlet: 2" to 4" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 3" or 4" straight Victaulic. 3" or 4" Victaulic x 90 ° is available at extra cost. Rewind: Auxiliary... [See More]

  • Rewind: Electric
  • Hose O.D.: 2.56
  • Maximum Pressure: 300
  • Hose I.D.: 2