Live Connection Hose Reels
from Hannay Reels
Coming in at approximately half the width of our traditional power rescue reels, the EF2500 Series reel is designed for the tightest truck cabinet space restrictions. Models that can hold 100 ft. of 5,000 psi twin rescue hose are available with overall widths of under 10 (add an extra 2 for 10000... [See More]
- Maximum Pressure: 10500
- Hose I.D.: 0.2500
- Hose O.D.: 0.5312
- Length: 100
from Hannay Reels
To handle single 3/8" through 1-1/2" I.D. hose ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Used in chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid,... [See More]
- Hose I.D.: 0.3750 to 1.5
- Material: Steel; Stainless Steel
- Length: 50 to 100
- Rewind: Manual; Electric
from Hannay Reels
To handle 1/4", 3/8" and 1/2" I.D. hose. Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and sprocket drive powered by electric or compressed air motor. Manual reels include cam-lock drag brake,spring... [See More]
- Maximum Pressure: 6000
- Hose I.D.: 0.2500 to 0.5000
- Hose O.D.: 0.6250 to 0.8750
- Length: 75 to 600
from Hannay Reels
To handle dual hydraulic 1/4" I.D. hose. Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Manual disc rewind or chain and sprocket rewind powered by an electric or compressed air motor. Adjustable cam-lock brake on disc rewind models is standard. Power rewind reels... [See More]
- Maximum Pressure: 10500
- Hose I.D.: 0.2500
- Hose O.D.: 0.5300
- Length: 100 to 200
from Hannay Reels
To handle dual hydraulic 1/4" I.D. hose. Chain and sprocket drive powered by an electric gear motor. Two 90 ° swivel joints with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads and packing material required. Pressures to 10,500 psi (724 bar). Temperatures... [See More]
- Maximum Pressure: 10500
- Length: 100
- Hose I.D.: 0.2500
- Flange Diameter: 16.5
from Hannay Reels
To handle hydraulic Holmatro ® CORE Technology ™ coaxial twin hose. Lighter weight hose and single fitting connection when compared with traditional rescue tool hose. Chain and sprocket drive powered by an electric motor. Adjustable spring drag brake standard on all models. CORE Technology... [See More]
- Maximum Pressure: 10500
- Length: 60 to 100
- Hose O.D.: 0.8750
- Core Diameter: 6
from Hannay Reels
To handle 1/4", 3/8" and 1/2" I.D. hose. Compact design. Chain and sprocket drive powered by electric gear motor. Standard inlet: 90 ° swivel joint with 1/2" female NPT threads. Standard Outlet: 1/2" female NPT thread. Stainless steel internals are required for breathing air applications. Other... [See More]
- Maximum Pressure: 3000
- Hose I.D.: 0.2500 to 0.5000
- Hose O.D.: 0.3750 to 0.8750
- Length: 50 to 225
from Hannay Reels
To handle dual hydraulic 1/4" I.D. hose. Compact design. Chain and sprocket drive powered by electric gear motor. 90 ° swivel joint with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads. Pressures to 10500 psi (724 bar). Temperatures from -20 °F to... [See More]
- Maximum Pressure: 10500
- Hose I.D.: 0.2500
- Hose O.D.: 0.5312
- Length: 100 to 200
from Hannay Reels
To handle dual hydraulic 1/4" I.D. hose. Compact design. Chain and sprocket drive powered by an electric gear motor. 90 ° swivel joint with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads. Pressures to 10500 psi (724 bar). Temperatures from -20 °F to... [See More]
- Maximum Pressure: 10500
- Hose I.D.: 0.2500
- Hose O.D.: 0.5312
- Length: 100 to 200
from Hannay Reels
To handle single 1/4", 3/8", and 1/2" I.D. hose. Chain and sprocket drive powered by an electric gear motor. Standard inlet: 90 ° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Other sizes and threads can be furnished and must be specified. [See More]
- Maximum Pressure: 6000
- Hose I.D.: 0.2500 to 0.5000
- Hose O.D.: 0.6250 to 0.8750
- Length: 75 to 350
from Hannay Reels
To handle single 3/8" through 1/2" I.D. hose. Bi-directional remote control (power in, power out) with over 1,000 ft. range. Variable speed control allows user to choose comfortable unwind/rewind speed. Robust remote control with belt clip is weather and impact resistant. Rechargeable with low... [See More]
- Maximum Pressure: 3000
- Hose I.D.: 0.3750 to 0.5000
- Hose O.D.: 0.6250 to 0.8750
- Length: 150 to 500
from Hannay Reels
To handle 2" through 4" I.D. hose. Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90 ° ball bearing swivel joint with female NPT... [See More]
- Hose I.D.: 2 to 4
- Flange Diameter: 62 to 80
- Length: 50 to 100
- Core Diameter: 30
from Hannay Reels
To handle 1-1/2" ID industrial vacuum hose for Shop Vacuum Applications/Car Detailing/Any Industrial Vacuum Needs. Narrow frame and compact mounting base, allows for different mounting options: floor, ceiling or wall. Non-sparking ratchet assembly locks hose at different payout lengths. Declutching... [See More]
- Material: Steel
- Features: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Rewind: Spring
from Hannay Reels
To handle 3/16" through 1/2" I.D. hose. Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard Inlet: 90 ° balanced pressure swivel joint, 1/2" female NPT threads. Full flow swivel joint required for breathing air (FLN and FHN). [See More]
- Maximum Pressure: 6000
- Hose I.D.: 0.1875
- Hose O.D.: 0.4200 to 0.8800
- Length: 25 to 100
from CEJN Industrial Corporation
CEJN Hose Reels for compressed air feature high-quality, oil-resistant polyurethane hose and are supplied with a feeder hose as standard equipment. The Hose Reels are available in several casing sizes and hose dimensions, as well as with CEJN braided anti-spark hose. [See More]
- Hose O.D.: 0.3937 to 0.6299
- Length: 22.97 to 52.49
- Hose I.D.: 0.2559 to 0.4331
- Flange Diameter: 12.99
from Reelcraft Industries, Inc.
Reelcraft introduces its DEF Dispensing line of spring retractable hose reels. Designed to aide in the dispensing of Diesel Emissions Fluid (DEF) for late model diesel engines, these reels are an integral part in emerging DEF service stations found at truck stops and garages. Dispensing equipment is... [See More]
- Maximum Pressure: 300
- Hose I.D.: 0.5118
- Hose O.D.: 0.8661
- Length: 30
from McLellan
FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated. Reels feature heavy... [See More]
- Flange Diameter: 25
- Rewind: Spring
- Material: Steel
- Features: Portable; Allows item on reel to be used while still on reel. Hose or electrical cable.
from Advanced Technology Products
TechniReel ™ Hose Reels. Setup a workspace for efficiency and safety with TechniReel ™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel ™ Hose Reels can be equipped with a Safety-Wind... [See More]
- Maximum Pressure: 150
- Length: 20 to 50
- Hose I.D.: 0.2500 to 0.5000
- Material: Plastic
from Reelcraft Industries, Inc.
Reelcraft ’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product... [See More]
- Maximum Pressure: 5000
- Hose I.D.: 0.3750
- Hose O.D.: 0.7300
- Length: 75
from McLellan
Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing the spring in a... [See More]
- Flange Diameter: 21.75
- Rewind: Spring
- Material: Steel
- Features: Portable; Allows item on reel to be used while still on reel. Hose or electrical cable.
from Reelcraft Industries, Inc.
Reelcraft ’s new compact dual pedestal Series DP5000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly... [See More]
- Maximum Pressure: 500
- Hose I.D.: 0.2500
- Hose O.D.: 0.4750
- Length: 50
from McLellan
The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. - Handles hoses to 55 feet long!. - McLellan product reels for grease, air, oil. oxy/acetylene, or water - have 12 3/8" diameter. drums with cheek plates of 18 gauge steel,. 5"apart. -... [See More]
- Flange Diameter: 21.75
- Rewind: Spring
- Material: Steel
- Features: Portable; Allows item on reel to be used while still on reel. Hose or electrical cable.
from Reelcraft Industries, Inc.
Series 5000 enclosed reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. [See More]
- Maximum Pressure: 300
- Hose I.D.: 0.2500
- Hose O.D.: 0.5800
- Length: 30
from Reelcraft Industries, Inc.
Reelcraft's exhaust hose reels conveniently store lengths of large diameter exhaust hose. Designed to divert hazardous carbon monoxide gasses away from the workplace, these industrious hose reels are spring retractable and feature a latching mechanism that maintains the desired working length of... [See More]
- Hose I.D.: 4
- Material: Steel
- Length: 22
- Rewind: Spring
from Reelcraft Industries, Inc.
These water hose reels are designed to be mounted centrally and used for watering and washdown. They offer longer lengths of larger I.D. hose, are spring retractable, and come equipped with garden hose end fittings (designated by an NH). Most featured models include hose, bumper and inlet hose,... [See More]
- Maximum Pressure: 300
- Hose I.D.: 0.5118
- Hose O.D.: 0.8268
- Length: 50
from Reelcraft Industries, Inc.
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit... [See More]
- Hose O.D.: 0.7300
- Length: 50
- Hose I.D.: 0.3750
- Flange Diameter: 13.25
from Reelcraft Industries, Inc.
Reelcraft ’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of... [See More]
- Maximum Pressure: 3000
- Hose I.D.: 0.5000
- Hose O.D.: 0.8500
- Length: 200
from Reelcraft Industries, Inc.
Reelcraft ’s Series H hose reel is an economical reel designed for medium duty applications requiring long lengths of hose. It is equally suited for plant or field use such as turf care, pest control, steam cleaning and more. Shipped completely assembled, ready to install. [See More]
- Maximum Pressure: 5000
- Hose I.D.: 0.2500 to 0.3750
- Hose O.D.: 0.5300 to 0.7300
- Length: 100 to 150
from Reelcraft Industries, Inc.
Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000... [See More]
- Maximum Pressure: 1000
- Hose I.D.: 0.5000
- Hose O.D.: 0.7500
- Length: 200
from Reelcraft Industries, Inc.
Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. These reels are exceptional in industrial and truck mount... [See More]
- Maximum Pressure: 5000
- Hose I.D.: 0.2362
- Hose O.D.: 0.5906
- Length: 200
from Reelcraft Industries, Inc.
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel ’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water... [See More]
- Maximum Pressure: 5000
- Hose I.D.: 0.3750
- Hose O.D.: 0.6000
- Length: 50
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Maximum Pressure: 5000
- Hose I.D.: 0.2500
- Hose O.D.: 0.5800
- Length: 50
from Reelcraft Industries, Inc.
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit... [See More]
- Maximum Pressure: 300
- Hose I.D.: 0.3937
- Hose O.D.: 0.5906
- Length: 50
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Maximum Pressure: 300
- Hose I.D.: 0.3750
- Hose O.D.: 0.6000
- Length: 50
from Reelcraft Industries, Inc.
Reelcraft ’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel... [See More]
- Maximum Pressure: 50
- Hose I.D.: 0.7500
- Hose O.D.: 1.19
- Length: 25
from Reelcraft Industries, Inc.
Reelcraft ’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel... [See More]
- Maximum Pressure: 508
- Hose I.D.: 0.7500
- Hose O.D.: 1.19
- Length: 35 to 50
from Reelcraft Industries, Inc.
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a... [See More]
- Maximum Pressure: 300
- Hose I.D.: 0.2500
- Hose O.D.: 0.5800
- Length: 25
from Reelcraft Industries, Inc.
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a... [See More]
- Maximum Pressure: 300
- Hose I.D.: 0.2500
- Hose O.D.: 0.4750
- Length: 65
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Maximum Pressure: 2600
- Hose I.D.: 0.3750
- Hose O.D.: 0.6900
- Length: 50
from Reelcraft Industries, Inc.
Reelcraft's mobile base Series 9000 reels offer the greatest amount of stability for high volume air, water, fuel and petroleum. Ideal for portable service trucks, permanent service or plant work areas. [See More]
- Maximum Pressure: 5000
- Hose I.D.: 0.3750
- Hose O.D.: 0.7300
- Length: 75
from Reelcraft Industries, Inc.
Reelcraft recognizes the growing demand for nitrogen tire inflation and proudly offers our new model, RT650-OLPG designed specifically for dispensing nitrogen gas. The hose reel is available in red, black, or green and is equipped with 50 feet of green 3/8" I.D. hose. The special green nitrogen hose... [See More]
- Maximum Pressure: 300
- Hose I.D.: 0.3937
- Hose O.D.: 0.6299
- Length: 50
from Reelcraft Industries, Inc.
Reelcraft now offers a non-corrosive fluid path option on our popular Series RT, 5000, 7000 and 9000 hose reels. The non-corrosive fluid path option offers another level of protection in corrosive environments. Standard Seals are BUNA but, EPR and VITON are available at additional cost. Reels are... [See More]
- Hose O.D.: 0.5118
- Length: 25
- Hose I.D.: 0.2520
- Material: Steel
from Reelcraft Industries, Inc.
Series 4000, 5000 and 5005 reels yield great strength from a compact, space saving design. The addition of a rigid side mount allows reels to be mounted on either the right or left hand side. Reels may be ordered from the factory in the desired mounting configuration or easily converted afterward. [See More]
- Maximum Pressure: 300
- Hose I.D.: 0.2362
- Hose O.D.: 0.5118
- Length: 25
from Reelcraft Industries, Inc.
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a... [See More]
- Maximum Pressure: 300
- Length: 50
- Hose I.D.: 0.2362
- Material: Steel