Spring Hose Reels
from RS Components, Ltd.
ENROULEUR AIR COMPRIME FERME ACIER [See More]
- Rewind: Spring; Spring Return
- Length: 65.62
from Hannay Reels
To handle twin 1/4" through 3/8" welding hose. Oxy/Fuel Welding. Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90 ° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are... [See More]
- Rewind: Spring
- Hose O.D.: 0.5300 to 0.6600
- Maximum Pressure: 300
- Hose I.D.: 0.2500 to 0.3750
from RS Components, Ltd.
ENROULEUR AIR COMPRIME FERME ACIER [See More]
- Rewind: Spring; Spring Return
- Length: 32.81
from Hannay Reels
To handle 1/4" or3/8" I.D. high-pressure hose. Chassis Grease / Hydraulics / Air / Water. Compact frame and narrow base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° swivel joint, 1/4" female NPT threads; 3/8" female NPT threads... [See More]
- Rewind: Spring
- Hose O.D.: 0.6250 to 0.7500
- Maximum Pressure: 10000
- Hose I.D.: 0.2500 to 0.7500
from RS Components, Ltd.
ENROULEUR AIR COMPRIME OUVERT ACIER [See More]
- Rewind: Spring; Spring Return
- Length: 32.81
from Hannay Reels
To handle 1/4" through 1/2" I.D. hose. Hydraulics / Spray Painting / Air / Water. Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90 ° balanced pressure swivel joints, 1/2" female NPT threads. [See More]
- Rewind: Spring
- Hose O.D.: 0.6250 to 0.7500
- Maximum Pressure: 3000
- Hose I.D.: 0.2500 to 0.3750
from RS Components, Ltd.
ENROULEUR AIR COMPRIME OUVERT ACIER [See More]
- Rewind: Spring; Spring Return
- Length: 65.62
from Hannay Reels
To handle dual 1/4" through 3/4" I.D. hose. Hydraulics / Spray Painting / Air / Water. Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90 ° balanced pressure swivel joints, 1/2"... [See More]
- Rewind: Spring
- Hose O.D.: 0.6250 to 1.28
- Maximum Pressure: 10000
- Hose I.D.: 0.2500 to 0.7500
from RS Components, Ltd.
ENROULEUR AIR COMPRIME FERME ACIER [See More]
- Rewind: Spring; Spring Return
- Length: 32.81
from Hannay Reels
To handle 1/4" through 1/2" I.D. hose. Lubrication / Air / Water / Assembly Operations / Washdown / Air Tools / General Industrial Applications. Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard... [See More]
- Rewind: Spring
- Hose O.D.: 0.6250 to 0.8750
- Maximum Pressure: 10000
- Hose I.D.: 0.2500 to 0.5000
from RS Components, Ltd.
ENROULEUR AIR COMPRIME FERME ACIER [See More]
- Rewind: Spring; Spring Return
- Length: 32.81
from Hannay Reels
To handle 3/4" or 1" I.D. hose. Fuel Dispensing / Waste Oil Evacuation / Air / Water. Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° balanced pressure swivel joint, 1" female NPT... [See More]
- Rewind: Spring
- Hose O.D.: 1.28 to 1.56
- Maximum Pressure: 6000
- Hose I.D.: 0.7500 to 1
from RS Components, Ltd.
ENROULEUR AIR COMPRIME FERME ACIER [See More]
- Rewind: Spring; Spring Return
- Length: 49.21
from Hannay Reels
To handle 1-1/4" or 1-1/2" I.D. hose. Bulk Transfer / Fuel Dispensing / Suction / Discharge. Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° swivel joint, 1-1/2" female NPT threads and 2"... [See More]
- Rewind: Spring
- Hose O.D.: 1.81 to 2.06
- Maximum Pressure: 600
- Hose I.D.: 1.25 to 1.5
from RS Components, Ltd.
ENROULEUR AIR C. FERME RETOUR CONTR ÔLE [See More]
- Rewind: Spring; Spring Return
- Length: 39.37
from Hannay Reels
The patented AG (Air Governor) family of reels is the ultimate solution for gaining control over the rewind speed of a spring-powered reel. Because speed is regulated by linking the power spring to an air restrictor, the result is smooth, controlled rewind speed every time the reel is used. The AG... [See More]
- Rewind: Spring
- Hose I.D.: 0.2500 to 1.5
- Hose O.D.: 0.6250 to 2.06
- Length: 25 to 100
from RS Components, Ltd.
ENROULEUR AIR C. FERME RETOUR CONTR ÔLE [See More]
- Rewind: Spring; Spring Return
- Length: 39.37
from Hannay Reels
To handle 1/4" through 1/2" I.D. hose. Lubrication / Air / Water / Steam / Assembly Operations / Washdown / Air Tools / High Pressure / General Industrial Applications. Standard N Series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage... [See More]
- Rewind: Spring
- Hose O.D.: 0.6250 to 0.8750
- Maximum Pressure: 10000
- Hose I.D.: 0.2500 to 0.5000
from RS Components, Ltd.
ENROULEUR AIR C. FERME RETOUR CONTR ÔLE [See More]
- Rewind: Spring; Spring Return
- Length: 32.81
from Hannay Reels
To handle 3/4" or 1" I.D. hose. Fuel Dispensing / Waste Oil Evacuation / Air / Water. Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° balanced pressure swivel joint 1"... [See More]
- Rewind: Spring
- Hose O.D.: 1.28 to 1.56
- Maximum Pressure: 6000
- Hose I.D.: 0.7500 to 1
from RS Components, Ltd.
ENROULEUR AIR COMPRIME FERME ACIER [See More]
- Rewind: Spring; Spring Return
- Length: 16.4
from Hannay Reels
To handle 1-1/2" ID industrial vacuum hose for Shop Vacuum Applications/Car Detailing/Any Industrial Vacuum Needs. Narrow frame and compact mounting base, allows for different mounting options: floor, ceiling or wall. Non-sparking ratchet assembly locks hose at different payout lengths. Declutching... [See More]
- Rewind: Spring
- Features: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material: Steel
from RS Components, Ltd.
RS PRO AV.801010 Air Hose Reel [See More]
- Rewind: Spring; Spring Return
- Length: 32.81
from Hannay Reels
To handle 1/2", 3/4", or 1" I.D. hose for DEF (Diesel Exhaust Fluid). Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° 304 SST full-flow swivel joint w/EPDM seals & female NPT threads. [See More]
- Rewind: Spring
- Hose O.D.: 0.7500 to 1.38
- Maximum Pressure: 2000
- Hose I.D.: 0.5000 to 1
from RS Components, Ltd.
RS PRO AV.800812 Air Hose Reel [See More]
- Rewind: Spring; Spring Return
- Length: 39.37
from Hannay Reels
To handle 3/4" or 1" I.D. hose. Standard hose reel is steel construction, painted graphite. Stainless steel construction is available. Aluminum construction is also available. "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared... [See More]
- Rewind: Spring
- Hose O.D.: 0.9400 to 1.5
- Maximum Pressure: 350
- Hose I.D.: 0.5000 to 1
from Hannay Reels
To handle 3/4" or 1" I.D. hose. Non-sparking ratchet locks reel. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° ball bearing swivel joint with 1" female NPT threads. Standard outlet: 1" female NPT threads. Other sizes and/or threads can be furnished and must be... [See More]
- Rewind: Spring
- Hose O.D.: 0.9400 to 1.5
- Maximum Pressure: 350
- Hose I.D.: 0.5000 to 1
from Hannay Reels
To handle 3/4" or 1" I.D. hose. Dairy / Caustic Materials / Air / Water / Chemical Transfer / Food Transfer. Square tubing frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° stainless steel ball bearing... [See More]
- Rewind: Spring
- Hose O.D.: 1.28 to 1.56
- Maximum Pressure: 1000
- Hose I.D.: 0.7500 to 1
from Hannay Reels
To handle 1/4" through 1/2" I.D. hose. Lubrication / Potable Water / Chemical Transfer / Washdown / Corrosive Environments. Standard SSN Series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90... [See More]
- Rewind: Spring
- Hose O.D.: 0.6250 to 0.9750
- Maximum Pressure: 3000
- Hose I.D.: 0.2500 to 0.5000
from Hannay Reels
To handle 3/4" or 1" I.D. hose. Dairy / Caustic Materials / Air / Water / Chemical Transfer / Food Transfer. Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° stainless... [See More]
- Rewind: Spring
- Hose O.D.: 1.28 to 1.56
- Maximum Pressure: 1000
- Hose I.D.: 0.7500 to 1
from Hannay Reels
Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors. [See More]
- Rewind: Spring
- Hose O.D.: 0.3750 to 0.5000
- Maximum Pressure: 3500 to 4000
- Length: 50
from Hannay Reels
Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors. [See More]
- Rewind: Spring
- Hose O.D.: 0.3750 to 0.5000
- Maximum Pressure: 2325 to 2600
- Length: 50 to 75
from Hannay Reels
Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors. [See More]
- Rewind: Spring
- Hose O.D.: 0.3750 to 0.5000
- Maximum Pressure: 280 to 300
- Length: 35 to 50
from Hannay Reels
To handle 3/16" through 1/2" I.D. hose. Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard Inlet: 90 ° balanced pressure swivel joint, 1/2" female NPT threads. Full flow swivel joint required for breathing air (FLN and FHN). [See More]
- Rewind: Spring
- Hose O.D.: 0.4200 to 0.8800
- Maximum Pressure: 6000
- Hose I.D.: 0.1875
from Macnaught USA, Inc.
Retractable Hose Reel with 1/2 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Rewind: Spring
- Hose I.D.: 0.5000
- Maximum Pressure: 300
- Length: 65
from Reelcraft Industries, Inc.
Reelcraft introduces its DEF Dispensing line of spring retractable hose reels. Designed to aide in the dispensing of Diesel Emissions Fluid (DEF) for late model diesel engines, these reels are an integral part in emerging DEF service stations found at truck stops and garages. Dispensing equipment is... [See More]
- Rewind: Spring
- Hose O.D.: 0.8661
- Maximum Pressure: 300
- Hose I.D.: 0.5118
from McLellan
FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated. Reels feature heavy... [See More]
- Rewind: Spring
- Material: Steel
- Flange Diameter: 25
- Features: Portable; Allows item on reel to be used while still on reel. Hose or electrical cable.
from Hosetract Industries, Ltd.
The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low pressure rating (up to... [See More]
- Rewind: Spring
- Hose I.D.: 0.2500
- Maximum Pressure: 8000
from Macnaught USA, Inc.
Retractable Hose Reel with 1/2 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Rewind: Spring
- Hose I.D.: 0.5000
- Maximum Pressure: 300
- Length: 65
from Reelcraft Industries, Inc.
Reelcraft ’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product... [See More]
- Rewind: Spring
- Hose O.D.: 0.7300
- Maximum Pressure: 5000
- Hose I.D.: 0.3750
from McLellan
Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing the spring in a... [See More]
- Rewind: Spring
- Material: Steel
- Flange Diameter: 21.75
- Features: Portable; Allows item on reel to be used while still on reel. Hose or electrical cable.
from Hosetract Industries, Ltd.
Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC. [See More]
- Rewind: Spring
- Hose I.D.: 0.2500
- Maximum Pressure: 8000
from Macnaught USA, Inc.
Retractable Hose Reel with 1/2 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Rewind: Spring
- Hose I.D.: 0.5000
- Maximum Pressure: 300
- Length: 65
from Reelcraft Industries, Inc.
Reelcraft ’s new compact dual pedestal Series DP5000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly... [See More]
- Rewind: Spring
- Hose O.D.: 0.4750
- Maximum Pressure: 500
- Hose I.D.: 0.2500
from McLellan
The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. - Handles hoses to 55 feet long!. - McLellan product reels for grease, air, oil. oxy/acetylene, or water - have 12 3/8" diameter. drums with cheek plates of 18 gauge steel,. 5"apart. -... [See More]
- Rewind: Spring
- Material: Steel
- Flange Diameter: 21.75
- Features: Portable; Allows item on reel to be used while still on reel. Hose or electrical cable.
from Hosetract Industries, Ltd.
304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low... [See More]
- Rewind: Spring
- Hose I.D.: 0.3750
- Maximum Pressure: 1000
- Material: Stainless Steel
from Macnaught USA, Inc.
Retractable Hose Reel with 3/8 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Rewind: Spring
- Hose I.D.: 0.3750
- Maximum Pressure: 300
- Length: 65
from Reelcraft Industries, Inc.
Series 5000 enclosed reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. [See More]
- Rewind: Spring
- Hose O.D.: 0.5800
- Maximum Pressure: 300
- Hose I.D.: 0.2500
from Hosetract Industries, Ltd.
Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features. Safety banded spring sealed springcase. Full 1ch flow path. Compact design. Guide rollers allow frictionless retrieval of hose. Heavy... [See More]
- Rewind: Spring
- Hose I.D.: 0.3750
- Maximum Pressure: 5000
from Macnaught USA, Inc.
Retractable Hose Reel with 3/8 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Rewind: Spring
- Hose I.D.: 0.3750
- Maximum Pressure: 300
- Length: 65
from Reelcraft Industries, Inc.
Reelcraft's exhaust hose reels conveniently store lengths of large diameter exhaust hose. Designed to divert hazardous carbon monoxide gasses away from the workplace, these industrious hose reels are spring retractable and feature a latching mechanism that maintains the desired working length of... [See More]
- Rewind: Spring
- Length: 22
- Hose I.D.: 4
- Material: Steel
from Hosetract Industries, Ltd.
304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low... [See More]
- Rewind: Spring
- Hose I.D.: 1
- Maximum Pressure: 300
from Macnaught USA, Inc.
Retractable Hose Reel with 3/8 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Rewind: Spring
- Hose I.D.: 0.3750
- Maximum Pressure: 300
- Length: 65
from Reelcraft Industries, Inc.
These water hose reels are designed to be mounted centrally and used for watering and washdown. They offer longer lengths of larger I.D. hose, are spring retractable, and come equipped with garden hose end fittings (designated by an NH). Most featured models include hose, bumper and inlet hose,... [See More]
- Rewind: Spring
- Hose O.D.: 0.8268
- Maximum Pressure: 300
- Hose I.D.: 0.5118
from Hosetract Industries, Ltd.
Reel is ideally applied when space and safety is required in the welding & cutting area. The reel is capable of storing and dispensing 50 ' length of twin siamese welding hose. Features. The exclusive dual hex was designed by the original designer of this dual body concept. The major... [See More]
- Rewind: Spring
- Hose I.D.: 0.2500
- Maximum Pressure: 1000
from Macnaught USA, Inc.
Retractable Hose Reels for Grease. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Grease in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 5000psi. [See More]
- Rewind: Spring
- Hose I.D.: 0.2500
- Maximum Pressure: 5000
- Length: 50
from Reelcraft Industries, Inc.
Reelcraft ’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of... [See More]
- Rewind: Manual; Spring
- Hose O.D.: 0.8500
- Maximum Pressure: 3000
- Hose I.D.: 0.5000
from Hosetract Industries, Ltd.
LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air, water and oxygen/acetylene applications. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Unitract... [See More]
- Rewind: Spring
- Hose I.D.: 0.3750
- Maximum Pressure: 1000
from Macnaught USA, Inc.
Retractable Hose Reels for Hot Water. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Hot Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to... [See More]
- Rewind: Spring
- Hose I.D.: 0.5000
- Maximum Pressure: 150
- Length: 65
from Reelcraft Industries, Inc.
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel ’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water... [See More]
- Rewind: Spring
- Hose O.D.: 0.6000
- Maximum Pressure: 5000
- Hose I.D.: 0.3750
from Macnaught USA, Inc.
Retractable Hose Reels for Oil, Hydraulic Fluids, Transmission Fluids and Gear Oils. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Oils in a wide range of industrial and commercial... [See More]
- Rewind: Spring
- Hose I.D.: 0.5000
- Maximum Pressure: 800
- Length: 50
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Rewind: Spring
- Material: Steel
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Rewind: Spring
- Hose I.D.: 0.5000
- Maximum Pressure: 150
- Length: 60
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Rewind: Spring
- Hose O.D.: 0.5800
- Maximum Pressure: 5000
- Hose I.D.: 0.2500
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Rewind: Spring
- Hose I.D.: 0.5000
- Maximum Pressure: 150
- Length: 60
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Rewind: Spring
- Material: Steel
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Rewind: Spring
- Hose I.D.: 0.5000
- Maximum Pressure: 150
- Length: 60
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Rewind: Spring
- Hose O.D.: 0.6000
- Maximum Pressure: 300
- Hose I.D.: 0.3750
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Rewind: Spring
- Hose I.D.: 0.5000
- Maximum Pressure: 150
- Length: 82
from Reelcraft Industries, Inc.
Reelcraft ’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel... [See More]
- Rewind: Spring
- Hose O.D.: 1.19
- Maximum Pressure: 50
- Hose I.D.: 0.7500
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Rewind: Spring
- Hose I.D.: 0.5000
- Maximum Pressure: 150
- Length: 82
from Reelcraft Industries, Inc.
Reelcraft ’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel... [See More]
- Rewind: Spring
- Hose O.D.: 1.19
- Maximum Pressure: 508
- Hose I.D.: 0.7500
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Rewind: Spring
- Hose I.D.: 0.5000
- Maximum Pressure: 150
- Length: 82
from Reelcraft Industries, Inc.
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a... [See More]
- Rewind: Spring
- Hose O.D.: 0.5800
- Maximum Pressure: 300
- Hose I.D.: 0.2500
from Reelcraft Industries, Inc.
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a... [See More]
- Rewind: Spring
- Hose O.D.: 0.4750
- Maximum Pressure: 300
- Hose I.D.: 0.2500
from Reelcraft Industries, Inc.
Reelcraft's mobile base Series 9000 reels offer the greatest amount of stability for high volume air, water, fuel and petroleum. Ideal for portable service trucks, permanent service or plant work areas. [See More]
- Rewind: Spring
- Hose O.D.: 0.7300
- Maximum Pressure: 5000
- Hose I.D.: 0.3750
from Reelcraft Industries, Inc.
Reelcraft recognizes the growing demand for nitrogen tire inflation and proudly offers our new model, RT650-OLPG designed specifically for dispensing nitrogen gas. The hose reel is available in red, black, or green and is equipped with 50 feet of green 3/8" I.D. hose. The special green nitrogen hose... [See More]
- Rewind: Spring
- Hose O.D.: 0.6299
- Maximum Pressure: 300
- Hose I.D.: 0.3937
from Reelcraft Industries, Inc.
Reelcraft now offers a non-corrosive fluid path option on our popular Series RT, 5000, 7000 and 9000 hose reels. The non-corrosive fluid path option offers another level of protection in corrosive environments. Standard Seals are BUNA but, EPR and VITON are available at additional cost. Reels are... [See More]
- Rewind: Spring
- Hose I.D.: 0.2520
- Hose O.D.: 0.5118
- Length: 25
from Reelcraft Industries, Inc.
Series 4000, 5000 and 5005 reels yield great strength from a compact, space saving design. The addition of a rigid side mount allows reels to be mounted on either the right or left hand side. Reels may be ordered from the factory in the desired mounting configuration or easily converted afterward. [See More]
- Rewind: Spring
- Hose O.D.: 0.5118
- Maximum Pressure: 300
- Hose I.D.: 0.2362
from Reelcraft Industries, Inc.
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a... [See More]
- Rewind: Spring
- Hose I.D.: 0.2362
- Maximum Pressure: 300
- Length: 50
from Reelcraft Industries, Inc.
The hydraulic series hose reel incorporates contemporary engineering and manufacturing techniques to give trouble free performance. Used for medium pressure hydraulic applications, Series TH hose reels are ideal for operating hydraulic cylinders, tools and equipment. Reels are all steel construction... [See More]
- Rewind: Spring
- Hose O.D.: 0.5300
- Maximum Pressure: 3000
- Hose I.D.: 0.2500
from Reelcraft Industries, Inc.
The hydraulic series hose reel incorporates contemporary engineering and manufacturing techniques to give trouble free performance. Used for medium pressure hydraulic applications, Series TH hose reels are ideal for operating hydraulic cylinders, tools and equipment. Reels are all steel construction... [See More]
- Rewind: Spring
- Hose O.D.: 0.7100
- Maximum Pressure: 2000
- Hose I.D.: 0.3750
from Reelcraft Industries, Inc.
Reelcraft's pre-rinse reels are engineered for use in highly corrosive environments such as restaurants, institutions, and home and garden applications. Reels include a standard lever-operated spray valve. Available in stainless or powder-coat finish. Rated for hot water up to 210 ° F (99 °... [See More]
- Rewind: Spring
- Hose O.D.: 0.6400
- Maximum Pressure: 250
- Hose I.D.: 0.3750
from Reelcraft Industries, Inc.
Series S reels are economical, lighter weight, easy to handle and meet the demands of a medium-duty industrial grade reel for continuous operation. Made of corrosion-proof, tough polypropylene, extensive tests have shown it to be highly resistant to the vast majority of acids, alkalis and UV rays. [See More]
- Rewind: Spring
- Hose O.D.: 0.7810
- Maximum Pressure: 232
- Hose I.D.: 0.5000