Windows® / PC Control Punch Presses
from Associated Pacific Machine Corp.
Die-Less knife cutting for a wide range of materials. The reciprocating knife can cut materials that vary greatly in thickness and in stiffness. This machine can cut very intricate shapes. Machine operation is seperated into three seperate areas: Cut piece nesting, cutting, and cut piece removal. [See More]
- Automation / Control: PC Control; CAD
- Y / Depth: 59
- Technology: Air or Pneumatic
- Operations: Blanking; Piercing / Hole Punching
from Delta ModTech
The Delta Spectrum ® is designed to meet the demands of quick change, high quality, and ever-evolving manufacturing environments. Whether running in-line with a Hp and other digital printing press or offline, the Spectrum will produce fully finished, value added products. [See More]
- Automation / Control: PC Control; PLC Controller
- Y / Depth: 13
- Technology: Servo
- Operations: Press Forming / Embossing (optional feature); Piercing / Hole Punching (optional feature); Trimming Press
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Specifically designed for large progressive pressing dies with highly rigid frame and low deformation, can be blanking, punching, blending, forming with single mode,continuous mode, manipulator or add attachment transmission... [See More]
- Automation / Control: PC Control
- Capacity: 600
- Technology: Mechanical
- Hit Rate: 15 to 70
from Delta ModTech
The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]
- Automation / Control: PC Control; PLC Controller
- Y / Depth: 24
- Technology: Servo
- Operations: Press Forming / Embossing (optional feature); Piercing / Hole Punching (optional feature); Trimming Press