Manual (Footswitch / Pendant / Pushbutton) Punch Presses
from Norlok Technology, Inc.
The Heavy Duty Watson machine is your portable sidekick to take care of the toughest fastening projects. This portable tool is designed for maximum flexibility and offers a strong round or rectangular clinch that can fasten up to 1/4" total thickness of mild steel, aluminum, copper, zinc and various... [See More]
- Automation / Control: Manual
- Sheet Thickness: 0.2500
- Technology: Air or Pneumatic; Hydraulic
- Operations: Piercing / Hole Punching
from Norlok Technology, Inc.
With its versatile design and unsurpassed features the Surelok II series of machines outperform the competition like no other. Solid and reliable, the Surelok II will fasten material from as thick as 14 gauge to as thin as 32 gauge with our proven clinching technology. Superior features include:... [See More]
- Automation / Control: Manual
- Hit Rate: 60 to 160
- Technology: Air or Pneumatic
- Throat: 18 to 25
from Norlok Technology, Inc.
Superior features include... APU - Advanced Power Unit. The New Surelok III is Faster, Smoother, Quieter and Uses less air than ever before. Stainless Steel Ready. Order your rectangular tool kit and clinch up to 2 layers of 18 Gauge Stainless Steel (304,308,316 etc). No hassle 2 minute changeover. [See More]
- Automation / Control: Manual
- Hit Rate: 60 to 150
- Technology: Air or Pneumatic
- Throat: 25
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]
- Automation / Control: Manual
- Capacity: 25
- Technology: Mechanical
- Hit Rate: 70 to 180
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]
- Automation / Control: Manual
- Capacity: 110
- Technology: Mechanical
- Hit Rate: 35 to 90
from SEYI America Inc.
#9679; Application. Applicable for small type progressive die or single processing more than 2mm thickness of material, in blanking, piercing bending, forming component with heavy load. ● Features. Link motion with a reduced touch speed and cause less vibration and noise. Increased... [See More]
- Automation / Control: Manual
- Capacity: 300
- Technology: Mechanical
- Hit Rate: 20 to 70
from SEYI America Inc.
#9679; Application. Applicable for small type with massive progressive die production for blanking, piercing, bending, forming with transfer unit. ● Features. High precision & rigidity structural design. Low forming speed. Unique dynamic balance system. Extremely small total clearance. [See More]
- Automation / Control: Manual
- Capacity: 200
- Technology: Mechanical
- Hit Rate: 50 to 120
from SEYI America Inc.
#9679; A Genuine Servo Press With Global New Standard. High Torque, High Rigidity, High Productivity. Best Formability, Best Protection, Best Safety. Saving Energy And Environmental Friendly. ● Features. 1. User-friendly Interface. 2. Safety Design. 3. Evolutional Press Structure. 4. [See More]
- Automation / Control: Manual
- Capacity: 80
- Technology: Servo
- Hit Rate: 80
from SEYI America Inc.
#9679; A Genuine Servo Press With Global New Standard. High Torque, High Rigidity, High Productivity. Best Formability, Best Protection, Best Safety. Saving Energy And Environmental Friendly. ● Features. 1. User-friendly Interface. 2. Safety Design. 3. Evolutional Press Structure. 4. [See More]
- Automation / Control: Manual
- Capacity: 160
- Technology: Servo
- Hit Rate: 60
from SEYI America Inc.
#9679; Application. Applicable for car body chassis component. ● Features. Rigid frame design, reduce working vibration & noise. High torque, wet clutch and brake unit with sintered multi-disc linings without abrasion wear problem. Suitable long stroke drawing & blanking processing. [See More]
- Automation / Control: Manual
- Capacity: 440
- Technology: Mechanical
- Hit Rate: 15 to 26
from SEYI America Inc.
#9679; Application. Applicable to large type of heavy tonnage die tooling with multiple precision stages in blanking, piercing, bending, forming for single or progressive application. ● Features. Hydraulic overload protection system. Extra long 8-points guide plate. Air counter balancer... [See More]
- Automation / Control: Manual
- Capacity: 1000
- Technology: Mechanical
- Hit Rate: 6 to 40
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. Unitized straight side frame suitable for precise progressive tooling job. “Zero angle... [See More]
- Automation / Control: Manual
- Capacity: 300
- Technology: Mechanical
- Hit Rate: 20 to 50
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. The symmetrical front-rear column structure design minimizes deflection and is most suitable for... [See More]
- Automation / Control: Manual
- Capacity: 300
- Technology: Mechanical
- Hit Rate: 20 to 45