Mechanical Punch Presses
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching/mechanical presses. 1.Application: Applicable to light, thin metal sheet for single and progressive die application in blanking, piercing, bending, forming, can be connected with automatic feeding line. 2.Press Tonnage: 110-315Ton. 3.Press type: C-Frame Double... [See More]
- Technology: Mechanical
- Hit Rate: 35 to 65
- Capacity: 110
- Operations: Press Forming / Embossing
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]
- Technology: Mechanical
- Capacity: 25
- Automation / Control: Manual
- Hit Rate: 70 to 180
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system. 2.Press... [See More]
- Technology: Mechanical
- Hit Rate: 40 to 85
- Capacity: 60
- Operations: Press Forming / Embossing
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]
- Technology: Mechanical
- Capacity: 110
- Automation / Control: Manual
- Hit Rate: 35 to 90
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system. 2.Press... [See More]
- Technology: Mechanical
- Hit Rate: 20 to 50
- Capacity: 160
- Operations: Press Forming / Embossing
from SEYI America Inc.
#9679; Application. Applicable for small type progressive die or single processing more than 2mm thickness of material, in blanking, piercing bending, forming component with heavy load. ● Features. Link motion with a reduced touch speed and cause less vibration and noise. Increased... [See More]
- Technology: Mechanical
- Capacity: 300
- Automation / Control: Manual
- Hit Rate: 20 to 70
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching presses:1.Application:Specially designed with deep throat for some wide sheet metal,applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press,... [See More]
- Technology: Mechanical
- Capacity: 45
- Automation / Control: Manual (optional feature)
- Hit Rate: 110
from SEYI America Inc.
#9679; Application. Applicable for small type with massive progressive die production for blanking, piercing, bending, forming with transfer unit. ● Features. High precision & rigidity structural design. Low forming speed. Unique dynamic balance system. Extremely small total clearance. [See More]
- Technology: Mechanical
- Capacity: 200
- Automation / Control: Manual
- Hit Rate: 50 to 120
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Specifically designed for large progressive pressing dies with highly rigid frame and low deformation, can be blanking, punching, blending, forming with single mode,continuous mode, manipulator or add attachment transmission... [See More]
- Technology: Mechanical
- Hit Rate: 20 to 35
- Capacity: 300
- Operations: Press Forming / Embossing
from SEYI America Inc.
#9679; Application. Applicable for car body chassis component. ● Features. Rigid frame design, reduce working vibration & noise. High torque, wet clutch and brake unit with sintered multi-disc linings without abrasion wear problem. Suitable long stroke drawing & blanking processing. [See More]
- Technology: Mechanical
- Capacity: 440
- Automation / Control: Manual
- Hit Rate: 15 to 26
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Max stamping speed 700spm,tonnage 30-80 ton. Mainly applicable for thin metal sheet with progressive mold used for blanking, forming, bending, piercing, can be equipped with automatic feeding line. 2.Press capacity: 30-80Ton. [See More]
- Technology: Mechanical
- Hit Rate: 200 to 900
- Capacity: 30
- Operations: Press Forming / Embossing
from SEYI America Inc.
#9679; Application. Applicable to large type of heavy tonnage die tooling with multiple precision stages in blanking, piercing, bending, forming for single or progressive application. ● Features. Hydraulic overload protection system. Extra long 8-points guide plate. Air counter balancer... [See More]
- Technology: Mechanical
- Capacity: 1000
- Automation / Control: Manual
- Hit Rate: 6 to 40
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching /Mechanical presses. Application: Max stamping speed 800spm,tonnage 30-65 ton. Mainly applicable for thin metal sheet with progressive mold used for blanking, forming, bending, piercing, can be equipped with automatic feeding line. Features: 1.The frame is... [See More]
- Technology: Mechanical
- Hit Rate: 200 to 1000
- Capacity: 30
- Operations: Press Forming / Embossing
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. Unitized straight side frame suitable for precise progressive tooling job. “Zero angle... [See More]
- Technology: Mechanical
- Capacity: 300
- Automation / Control: Manual
- Hit Rate: 20 to 50
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Suitable for the small, single engineering steel sheet and continuous mould parts blanking, punching, blending, molding, can be single mode, continuous mode, manipulator or add attachment transmission system operation. [See More]
- Technology: Mechanical
- Hit Rate: 30 to 60
- Capacity: 110
- Operations: Press Forming / Embossing
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. The symmetrical front-rear column structure design minimizes deflection and is most suitable for... [See More]
- Technology: Mechanical
- Capacity: 300
- Automation / Control: Manual
- Hit Rate: 20 to 45
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Suitable for blanking, punching, bending and molding of high precision sheet parts with high tonnage either stand-alone or in tandem line. 2.Press tonnage:200-600Ton. 3.Features: •Steel-welded and closed-type structure... [See More]
- Technology: Mechanical
- Hit Rate: 20 to 50
- Capacity: 200
- Operations: Press Forming / Embossing