Zinc Plated Preload Springs, Spacers, and Washers

7 Results
Spring Lock Washer - Non Metric -- LW10
from L.H. Dottie Company

SPLIT TYPE. STEEL MATERIAL. ZINC PLATED FINISH. #10 FASTENER SIZE. CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT. PC 4110 MODEL [See More]

  • Finish: ZincPlated
  • Material: Steel
Belleville Washers
from G.L. Huyett

Very common spring with high load capacity but limited deflection. Will take an initial set when loaded to flat. Also known as conical washers or spring washers. [See More]

  • Finish: ZincPlated
  • Inside Diameter: 0.093 to 0.255
  • Washer Type: Belleville
  • Outside Diameter: 0.187 to 0.500
BS 1802 Single Coil Rectangular Section Spring Washer
from TFC Ltd.

Dimensions: Imperial. Material: Steel. Finish: Zinc & Colour / Self Colour [See More]

  • Finish: ZincPlated
  • Material: Steel
Belleville Washers/Disc Springs
from Maryland Precision Spring, an MW Industries Company

Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]

  • Finish: BlackOxide; Phosphate; NickelPlated; TinPlated; ZincPlated; Hard and decorative Chrome, Powder Coat
  • Inside Diameter: 0.013 to 1.016
  • Washer Type: Belleville; Conical
  • Outside Diameter: 0.250 to 10.000
BS 1802 Single Coil Square Section Spring Washer
from TFC Ltd.

Dimensions: Inches. Material: Steel. Finish: Zinc & Clear / Zinc Yellow. Self Colour [See More]

  • Finish: ZincPlated; ZincChromate
  • Material: Steel
DIN 7980 Single Coil Rectangular Section Spring Washer
from TFC Ltd.

Dimensions: Metric. Material: Steel. Finish: Zinc & Clear / Self Colour [See More]

  • Finish: ZincPlated
  • Material: Steel
DIN 7980 Single Coil Square Section Spring Washer
from TFC Ltd.

Dimensions: mm. Material: Steel. Finish: Zinc & Clear / Zinc Yellow [See More]

  • Finish: ZincPlated; ZincChromate
  • Material: Steel