Steel Preload Springs, Spacers, and Washers

17 Results
Wave Spring -- SSB-1024
from Smalley

Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]

  • Material: Spring Steel; Steel; StainlessSteel
  • Inside Diameter: 9.416
  • Washer Type: Wave
  • Outside Diameter: 10.236
Spring Lock Washer - Non Metric -- LW10
from L.H. Dottie Company

SPLIT TYPE. STEEL MATERIAL. ZINC PLATED FINISH. #10 FASTENER SIZE. CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT. PC 4110 MODEL [See More]

  • Material: Steel
  • Finish: ZincPlated
Lockwasher -- 2414-002-1886
from LADD Distribution

Lockwasher [See More]

  • Material: Steel
  • Fitting Configuration: None
  • Washer Type: Wave
Belleville Washers/Disc Springs
from Maryland Precision Spring, an MW Industries Company

Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]

  • Material: Spring Steel; Copper Alloy; Brass; Copper; Steel; Inconel, Silver
  • Inside Diameter: 0.013 to 1.016
  • Washer Type: Belleville; Conical
  • Outside Diameter: 0.250 to 10.000
BS 1802 Single Coil Rectangular Section Spring Washer
from TFC Ltd.

Dimensions: Imperial. Material: Steel. Finish: Zinc & Colour / Self Colour [See More]

  • Material: Steel
  • Finish: ZincPlated
Belleville Washer -- WZ8050 Series
from DME Company

Belleville Washer [See More]

  • Material: Steel
  • Inside Diameter: 0.323 to 1.000
  • Washer Type: Belleville
  • Outside Diameter: 0.630 to 1.969
Curved Spring Washer -- U164-0113
from ASRaymond

Stock sizes in music wire and stainless steel. Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come deburred and have had all set removed during... [See More]

  • Material: Steel
  • Inside Diameter: 0.174
  • Washer Type: Bowed or Curved
  • Outside Diameter: 0.370
1074 High-Carbon Steel Alloy Belleville Washer -- AB255-500-18
from American Belleville

American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractionn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where... [See More]

  • Material: Steel; 1074 High-Carbon Steel Alloy, 0.018" Thick
  • Inside Diameter: 0.255
  • Washer Type: Belleville
  • Outside Diameter: 0.500
BS 1802 Single Coil Square Section Spring Washer
from TFC Ltd.

Dimensions: Inches. Material: Steel. Finish: Zinc & Clear / Zinc Yellow. Self Colour [See More]

  • Material: Steel
  • Finish: ZincPlated; ZincChromate
Finger Spring Washer -- F0595-010
from ASRaymond

Stock sizes in high-carbon. Finger spring washers counteract noise, excess wear, end play and vibration, especially at high speeds. They promote efficiency and smooth operation, reducing skidding wear on rotating elements. They are also extremely useful in cases of unavoidable loose internal... [See More]

  • Material: Steel
  • Inside Diameter: 0.312
  • Washer Type: Finger
  • Outside Diameter: 0.595
Load Washer DIN Spec 6796 -- AB2.2-5-0.3
from American Belleville

American Belleville Load Washers, also known as Heavy Duty Safety Washers, are designed for use in static bolting applications where requirements for higher axial loads than those of traditional Belleville Washers, are present. They are configured for optimal use with Grade 5 bolts, and manufactured... [See More]

  • Material: Steel; 0.3mm Thick
  • Outside Diameter: 0.197
  • Inside Diameter: 0.087
  • Thickness: 0.020
DIN 7980 Single Coil Rectangular Section Spring Washer
from TFC Ltd.

Dimensions: Metric. Material: Steel. Finish: Zinc & Clear / Self Colour [See More]

  • Material: Steel
  • Finish: ZincPlated
Metric Disc Spring Washer -- BD006-030
from ASRaymond

Metric Disc Spring Washers. Material: carbon and stainless steel. Outside diameter: from .187" (4.75mm) to 4.47" (113mm). Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm). Load: from 5.8lbs (26N) to 86055lbs (382807N). [See More]

  • Material: Steel
  • Outside Diameter: 0.236
  • Inside Diameter: 0.126
  • Thickness: 0.012
DIN 7980 Single Coil Square Section Spring Washer
from TFC Ltd.

Dimensions: mm. Material: Steel. Finish: Zinc & Clear / Zinc Yellow [See More]

  • Material: Steel
  • Finish: ZincPlated; ZincChromate
Wave Spring Washer -- W0367-006
from ASRaymond

Stock sizes in high-carbon and stainless steels. Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the axial loading of ball bearings. The spring rate is approximately linear between 20% and 80%... [See More]

  • Material: Steel
  • Inside Diameter: 0.265
  • Washer Type: Wave
  • Outside Diameter: 0.367
Single Coil Rectangular Sectio Spring Washer DIN 127B
from TFC Ltd.

Dimensions: Metric Material. Material: Steel Finish. Steel Finish: Zinc & Clear / Self colour / Zinc & Yellow [See More]

  • Material: Steel
  • Finish: ZincPlated; ZincChromate
Square Heavy Section Spring
from TFC Ltd.

Dimensions: Inches. Material: Steel. Finish: Zinc & Clear [See More]

  • Material: Steel
  • Finish: ZincPlated