Spring Steel Preload Springs, Spacers, and Washers

8 Results
Wave Spring -- C037-L1
from Smalley

Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]

  • Material: Spring Steel; Copper Alloy (optional feature); Copper (optional feature); Nickel Alloy (optional feature); StainlessSteel; Titanium (optional feature)
  • Inside Diameter: 0.250
  • Washer Type: Wave
  • Outside Diameter: 0.375
Wave Spring -- CS062-L1
from Smalley

Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]

  • Material: Spring Steel; Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature)
  • Inside Diameter: 0.450
  • Washer Type: Wave
  • Outside Diameter: 0.625
Wave Spring -- RW-0050
from Smalley

Wavo Springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave springs. As an alternative to Belleville Springs, the Wavo provides similar loads but with an accurate, predictable spring rate. Advantages. Accurate high force loading with... [See More]

  • Material: Spring Steel; StainlessSteel
  • Inside Diameter: 0.408
  • Washer Type: Wave
  • Outside Diameter: 0.500
Wave Spring -- SSB-0063
from Smalley

Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]

  • Material: Spring Steel; Copper Alloy (optional feature); Copper (optional feature); Nickel Alloy (optional feature); StainlessSteel
  • Inside Diameter: 0.444
  • Washer Type: Wave
  • Outside Diameter: 0.630
Wave Spring -- SSB-0394
from Smalley

Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]

  • Material: Spring Steel; Copper Alloy (optional feature); Copper (optional feature); Nickel Alloy (optional feature); StainlessSteel
  • Inside Diameter: 3.401
  • Washer Type: Wave
  • Outside Diameter: 3.937
Belleville Washers/Disc Springs
from Maryland Precision Spring, an MW Industries Company

Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]

  • Material: Spring Steel; Copper Alloy; Brass; Copper; Steel; Inconel, Silver
  • Inside Diameter: 0.013 to 1.016
  • Washer Type: Belleville; Conical
  • Outside Diameter: 0.250 to 10.000
Belleville and Flat Spring Washers -- B0187-007
from ASRaymond

Stock sizes in high-carbon and stainless steels. Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material. Spring... [See More]

  • Material: Spring Steel
  • Inside Diameter: 0.093
  • Washer Type: Belleville
  • Outside Diameter: 0.187
Disc Springs -- AK Series
from Rolex Spring, A Division of MW Industries

AK Series springs are specifically designed as preloading springs for use with radial ball bearings. They are made from C1075 material and are intended to maintain the positioning accuracy of the bearing with no endplay and minimize vibration and shaft deflection. AK series springs are intended to... [See More]

  • Material: Spring Steel
  • Inside Diameter: 0.228 to 9.528
  • Washer Type: Belleville
  • Outside Diameter: 0.366 to 14.094