Midwest US Only Roll Forming Services

3 Results
Roll Forming
from MP Metal Products

Capabilities. With more than 35 roll formers and related metal forming equipment, M.P. Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. M.P. Metal... [See More]

  • Company Information: M. P. Metal Products specializes in custom roll forming. They have been a manufacturer of roll formed shapes since 1965. They roll form into a variety of shapes, moldings, channels, panels, angles, trim, frames, lock seamed profiles and accessories.
  • Material Form: Strip/Sheet
  • Certifications / Quality Capabilities: ISO9001; ISO 9001:2008
  • Materials Type: Ferrous; Nonferrous; Exotic Metals; Composites
Bar Rolling Sevices
from High Performance Alloys, Inc.

High Performance Alloys Inc. has added rod, hex, square, flats and strip production capabilities to our facility. We can now supply, custom rolled, small to medium quantities - all with short production lead times. HPAlloys caters to special requirements including research projects to nuclear... [See More]

  • Company Information: High Performance Alloys, Inc. (HPAlloys) was formed in 1984 to provide customers requiring small quantities of alloy (less than 500 pounds) with fast, dependable delivery.
  • Materials Type: Exotic Metals
  • Material Form: Strip/Sheet
  • Shape Capabilities: Custom
Skach Mfg. Co.
from Skach Mfg. Co.

The conversion of a screw machine part to a cold formed part can result in significant cost savings. We do it right, on time and at an affordable cost.". We offer design expertise to help you make the transition to a cold formed part. In many cases, a careful review of the product's... [See More]

  • Company Information: We offer design expertise to help you make the transition to a cold formed part. In many cases, a careful review of the product's requirements/specifications can result in significant cost savings.
  • Material Form: Wire
  • Certifications / Quality Capabilities: ISO 9001:2000; QS 9000 Protocols
  • Materials Type: Ferrous; Nonferrous