Vinyl (PVC) Pressure Sensitive Adhesives (PSA) and Contact Adhesives

2 Results
IMAGin 2.7 mil Gloss Clear Removable 54 "x 164' -- JX999R
from Mactac

IMAGin removable high gloss clear print media designed for flat to slightly curved surfaces such as window graphics and display graphics. IMAGin JX999R can be applied wet or dry. For a perfect application, we recommend a wet application. ​Can also be used for removable floor graphics. [See More]

  • Chemical System: Vinyl
  • Type / Form: Sheet or Film
M-Dot Matte Clear PVC Dot Adhesive Pattern 54" x 164' -- MD199W54L164
from Mactac

MD199 is a 4.7-mil gloss clear, soft-calendared PVC film designed for Latex, UV and solvent-based ink jet printing. The product is coated on one side with a clear removable, semi-sphere structured dot, pressure sensitive adhesive and supplied with a 5 mil coated paper release liner. M-Dot 199 is... [See More]

  • Chemical System: Vinyl
  • Type / Form: Sheet or Film