Paper / Paperboard Pressure Sensitive Adhesives (PSA) and Contact Adhesives
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Neoprene High Performance Contact Adhesive 1357L Gray-Green, Is a lower viscosity, grey-green high performance contact adhesive that provides a long bonding range and initial strength. Gray-Green can be used to bond most rubber, cloth, metal, wood, foamed glass, paper... [See More]
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
- Type / Form: Liquid
- Chemical System: Elastomeric
- Industry: Aerospace; OEM or Industrial
from Techsil Limited
Techsil ® PS-6675 is a pressure sensitive adhesive which has excellent adhesion to a wide range of substrates and excellent tack over a wide range of temperatures. Its medium viscosity allows excellent spray properties and clean coating characteristics. PS 6775 is suitable for use as a... [See More]
- Substrate Compatibility: Paper or Paperboard; Dissimilar Substrates
- Type / Form: Pellets
- Chemical System: Gum
- Use Temperature: 320 to 356
from Mactac
IMAGin Bfree Gruv GV929v2BFD is a 2 mil gloss white cast vinyl print media with permanent slide-able bubble free air egress adhesive and outdoor durability of 10 years. Great for easy-to-apply on vehicles, complex wraps, and long term general-purpose applications too. [See More]
- Substrate Compatibility: Paper or Paperboard
- Type / Form: Sheet or Film
- Chemical System: Vinyl
from Westech Aerosol Corporation
WT-HCC canister is based on the Westech's popular HSC-13 adhesive. It is supplied in a pressurized canister without hydrocarbon propellants so that it can be used with standard pneumatic spray equipment. This permits more flexibility in spray patterns from narrow to broad, fine to coarse pattern as... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Paper or Paperboard; Plastic; Porous Surfaces; Textiles or Fabrics; Wood; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Elastomeric
- Features: Unfilled; Solvent Based
from Cattie Adhesive Solutions
Hot Melts & Water-Based Adhesives for BOOKBINDING & GRAPHIC ARTS. Cattie Adhesive Solutions offers a Complete line of high quality Hot Melts, Low Temperature Hot Melts and Water-Based Adhesives for BOOKBINDING & GRAPHIC ARTS applications. For more info, Please call one of our Adhesive... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
- Features: Unfilled
- Type / Form: Pellets
- Industry: OEM or Industrial; Book Bindings, Stationary
from Cattie Adhesive Solutions
Pressure Sensitive Hot Melts (PSA) are unique because they do not solidify to form a solid material, they remain permanently tacky and have the ability to wet-out substrates on contact. Bonds are formed by bringing the PSA adhesive in contact with the substrate and applying pressure. When inadequate... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
- Features: Solvent Based; Water Based
- Chemical System: Acrylic
- Industry: OEM or Industrial; Packaging, Label, POP, Mattress/Bedding