Metal Pressure Sensitive Adhesives (PSA) and Contact Adhesives
from Master Bond, Inc.
Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Elastomeric
- Features: Flexible; Non-corrosive
from Westech Aerosol Corporation
WT-HCC canister is based on the Westech's popular HSC-13 adhesive. It is supplied in a pressurized canister without hydrocarbon propellants so that it can be used with standard pneumatic spray equipment. This permits more flexibility in spray patterns from narrow to broad, fine to coarse pattern as... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Paper or Paperboard; Plastic; Porous Surfaces; Textiles or Fabrics; Wood; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Elastomeric
- Features: Unfilled; Solvent Based
from Cattie Adhesive Solutions
Hot Melts & Water-Based Adhesives for BOOKBINDING & GRAPHIC ARTS. Cattie Adhesive Solutions offers a Complete line of high quality Hot Melts, Low Temperature Hot Melts and Water-Based Adhesives for BOOKBINDING & GRAPHIC ARTS applications. For more info, Please call one of our Adhesive... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
- Features: Unfilled
- Type / Form: Pellets
- Industry: OEM or Industrial; Book Bindings, Stationary
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Fastbond ™ Contact Adhesive 2000NF Blue is a water-dispersed, high solids, activated adhesive. Provides immediate bonding and handling strength bonds flexible polyurethane and latex foams, plastic laminate, wood, plywood, without forced drying equipment. [See More]
- Substrate Compatibility: Metal; Plastic; Porous Surfaces; Wood
- Type / Form: Liquid
- Chemical System: Elastomeric
- Features: Water Based
from Cattie Adhesive Solutions
Pressure Sensitive Hot Melts (PSA) are unique because they do not solidify to form a solid material, they remain permanently tacky and have the ability to wet-out substrates on contact. Bonds are formed by bringing the PSA adhesive in contact with the substrate and applying pressure. When inadequate... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
- Features: Solvent Based; Water Based
- Chemical System: Acrylic
- Industry: OEM or Industrial; Packaging, Label, POP, Mattress/Bedding
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Fastbond ™ Foam Adhesive 100NF Neutral is a water dispersed neoprene contact adhesive. Bonds many porous substrates to porous or non-porous substrates with minimal dry time. It is fast tacking to hold seams and curves within 15 seconds and foam-tearing strength after completely set. [See More]
- Substrate Compatibility: Metal; Plastic; Porous Surfaces; Wood
- Type / Form: Liquid
- Chemical System: Elastomeric
- Features: Water Based
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Neoprene High Performance Contact Adhesive 1357L Gray-Green, Is a lower viscosity, grey-green high performance contact adhesive that provides a long bonding range and initial strength. Gray-Green can be used to bond most rubber, cloth, metal, wood, foamed glass, paper... [See More]
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
- Type / Form: Liquid
- Chemical System: Elastomeric
- Industry: Aerospace; OEM or Industrial
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Neoprene Contact Adhesive 10 Light Yellow is a is a brushable, light yellow colored contact adhesive. Air drying contact adhesive which bonds immediately and permanently upon application of contact pressure - no clamping or fixturing. It bonds many decorative and high... [See More]
- Substrate Compatibility: Metal; Porous Surfaces; Wood; Dissimilar Substrates; Laminates
- Type / Form: Liquid
- Chemical System: Elastomeric
- Features: Solvent Based