Dissimilar Substrates Pressure Sensitive Adhesives (PSA) and Contact Adhesives
from Master Bond, Inc.
Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient... [See More]
- Chemical System: Elastomeric
- Type / Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Features: Flexible; Non-corrosive
from Westech Aerosol Corporation
WT-HCC canister is based on the Westech's popular HSC-13 adhesive. It is supplied in a pressurized canister without hydrocarbon propellants so that it can be used with standard pneumatic spray equipment. This permits more flexibility in spray patterns from narrow to broad, fine to coarse pattern as... [See More]
- Chemical System: Elastomeric
- Type / Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Paper or Paperboard; Plastic; Porous Surfaces; Textiles or Fabrics; Wood; Dissimilar Substrates
- Features: Unfilled; Solvent Based
from Techsil Limited
Techsil ® PS-6675 is a pressure sensitive adhesive which has excellent adhesion to a wide range of substrates and excellent tack over a wide range of temperatures. Its medium viscosity allows excellent spray properties and clean coating characteristics. PS 6775 is suitable for use as a... [See More]
- Chemical System: Gum
- Type / Form: Pellets
- Substrate Compatibility: Paper or Paperboard; Dissimilar Substrates
- Use Temperature: 320 to 356
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Neoprene Contact Adhesive 10 Light Yellow is a is a brushable, light yellow colored contact adhesive. Air drying contact adhesive which bonds immediately and permanently upon application of contact pressure - no clamping or fixturing. It bonds many decorative and high... [See More]
- Chemical System: Elastomeric
- Type / Form: Liquid
- Substrate Compatibility: Metal; Porous Surfaces; Wood; Dissimilar Substrates; Laminates
- Features: Solvent Based