32-bit Video Processor Boards
from Pleora Technologies Inc.
Pleora ’s iPORT ™ NTx-GigE Embedded Video Interface hardware provides a straightforward way to integrate GigE Vision 2.0 video connectivity into cameras, X-ray detector panels, and imaging systems. The embedded hardware converts video data to packets at throughput approaching 1 Gbps rate... [See More]
- Data Bus: 32Bit
- ROM: 128
- Bus Rate: 120 MHz
- Features: Serial I/O Port; FPGA Data I/O Port
from Pleora Technologies Inc.
Pleora ’s iPORT ™ NTx-U3 Embedded Video Interface hardware provides a straightforward way to integrate USB 3.0 video connectivity into cameras and imaging systems. The embedded hardware converts video data to packets at throughputs up to 3 Gbps. The packetized video is sent with low,... [See More]
- Data Bus: 32Bit
- Bus Rate: 120 MHz
- Computer Backplane/ Bus: USB 3.0
- ROM: 120
from Matrox Imaging
Matrox Morphis QxT is the ideal video capture board for video surveillance applications. The board supports simultaneous acquisition and real-time MPEG-4 encoding of 16 independent standard video sources. [See More]
- Data Bus: 32Bit
- Board Height: 111.8mm
- Computer Backplane/ Bus: PCI; x4 PCIe
- Processing Technology: 16 Video Encoders