FPGA Data I/O Port Video Processor Boards
from Pleora Technologies Inc.
Pleora ’s iPORT ™ NTx-GigE Embedded Video Interface hardware provides a straightforward way to integrate GigE Vision 2.0 video connectivity into cameras, X-ray detector panels, and imaging systems. The embedded hardware converts video data to packets at throughput approaching 1 Gbps rate... [See More]
- Data Bus: 32Bit
- ROM: 128
- Bus Rate: 120 MHz
- Features: Serial I/O Port; FPGA Data I/O Port
from Pleora Technologies Inc.
Pleora ’s iPORT ™ NTx-U3 Embedded Video Interface hardware provides a straightforward way to integrate USB 3.0 video connectivity into cameras and imaging systems. The embedded hardware converts video data to packets at throughputs up to 3 Gbps. The packetized video is sent with low,... [See More]
- Computer Backplane/ Bus: USB 3.0
- Bus Rate: 120 MHz
- Data Bus: 32Bit
- ROM: 120
from Matrox Imaging
Matrox Odyssey Xpro+ is a enhanced fourth generation scalable PCI-X ® vision processor board with proprietary ASIC, customizable co-processor FPGA, freescale G4 PowerPC microprocessor and analog, Camera Link ® or LVDS/RS-422 digital video capture. [See More]
- Computer Backplane/ Bus: PCI
- Data Bus: 64Bit
- Board Height: 107mm
- Bus Rate: 133 MHz
from Matrox Imaging
Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe / PCI-X ® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks. [See More]
- Computer Backplane/ Bus: PCI; PCI-X
- Data Bus: 64Bit
- Board Height: 114mm
- Bus Rate: 133MHz