Ethernet Interface Video Processor Boards
from Pleora Technologies Inc.
Pleora's iPORT ™NTx-Deca embedded interface, built on decades of proven expertise in high-reliability transport solutions, simplifies the design of high-performance cameras, imaging devices, and medical, dental, and industrial X-ray flat panel detectors (FPDs). [See More]
- Features: Serial I/O Port; Ethernet Interface
from Pleora Technologies Inc.
Pleora ’s iPORT ™ NTx-Mini-S Embedded Video Interface hardware is a thin small form-factor solution that provides manufacturers with a straightforward way to integrate Gigabit Ethernet (GigE) video connectivity into their products. The embedded hardware converts video data to packets... [See More]
- Data Bus: 24-bit
- Features: Ethernet Interface
- Bus Rate: 90 MHz
from Pleora Technologies Inc.
Pleora ’s iPORT ™ NTx-NBT25 Embedded Video Interface hardware provides a straightforward way to integrate GigE Vision ® 2.0 video connectivity over NBASE-T into imaging devices and systems. The NTx-NBT25 Embedded Video Interface supports 2.5 Gbps transmission of uncompressed images... [See More]
- ROM: 256
- Features: Serial I/O Port; Ethernet Interface
from Matrox Imaging
Matrox Solios GigE is an industrial Gigabit Ethernet (GbE) network interface card (NIC) optimized for the use of GigE Vision cameras. This x4 PCIe short card features four Gigabit Ethernet (GbE) ports and a full range of auxiliary on-board I/O. An optional customizable FPGA-based... [See More]
- Computer Backplane/ Bus: PCI; x4 PCIe
- Bus Rate: 100MHz
- Board Height: 107mm
- Clock Speed: 0.0