Brass / Bronze Booster Pumps

7 Results
Close Coupled Centrifugal Pump -- HP75-BN
from Price Pump Company

End Bell Gasket Design - Isolates cast iron motor bracket from liquid flow. Configuration - Compact, close coupled design. Motor shaft - Threaded [See More]

  • Pump Housing Material: Brass Bronze
  • Discharge Pressure: 68.0
  • Liquid Flow: 70.0
  • Media Temperature: 140
Series PHV Rotary Vane Pump -- PA5-xx
from Clark Solutions

Series PHV Rotary Vane Pumps. Flow to 1000 LPH (264 GPH). Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while... [See More]

  • Pump Housing Material: Brass Bronze; Stainless Steel (optional feature)
  • Discharge Size: 0.500
  • Liquid Flow: 2.8
  • Power Source: NoSourceIncluded
Vertical Centrifugal Pump -- CD100-Al
from Price Pump Company

Optional seal face materials and elastomers available [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron; Stainless Steel; Hastelloy C
  • Discharge Pressure: 40.0
  • Liquid Flow: 88.0
  • HP: 5.00
Vertical Centrifugal Pump -- CL150
from Price Pump Company

Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton ®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon ® seal available. Optional seal face materials... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron; Stainless Steel
  • Discharge Pressure: 65.0
  • Liquid Flow: 300.0
  • HP: 10.00
Vertical Centrifugal Pump -- LT25AB
from Price Pump Company

Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the... [See More]

  • Pump Housing Material: Brass Bronze
  • Discharge Pressure: 48.0
  • Liquid Flow: 12.0
  • Media Temperature: 300
Vertical Centrifugal Pump -- RC200
from Price Pump Company

Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron; Stainless Steel
  • Discharge Pressure: 75.0 to 150.0
  • Liquid Flow: 200.0
  • Media Temperature: 300
Vertical Centrifugal Pump -- XL100
from Price Pump Company

Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron; Stainless Steel
  • Discharge Pressure: 60.0
  • Liquid Flow: 120.0
  • Media Temperature: 300