Stainless Steel Booster Pumps
from EnviroPump and Seal, Inc.
Enviropump and Seal VIT-1000 Series “Super-ANSI ” Process Pump. Pumps are the heart of most Industrial Manufacturing plants. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability. The most common areas of failure are bearings and... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 375.0
- Liquid Flow: 10.0 to 3000.0
- HP: 2.00 to 300.00
from SC Hydraulic Engineering Corporation
PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]
- Pump Housing Material: Stainless Steel; Carbon Steel*
- Discharge Pressure: 14000.0
- Liquid Flow: 0.2
- Discharge Size: 0.250
from Lowara
The Lowara GHV series booster sets are fully automatic booster sets for water supply. They are equipped with 2-4 variable speed pumps with a Hydrovar pump controller, pressure transmitters and control panel, all mounted on a frame for easy installation. The Hydrovar pump controller is easy to... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 232.1
- Liquid Flow: 2817.8
- HP: 29.48
from Pentair Engineered Solutions
Key Features. Capacities to 50,000 GPM. Heads to 2,000 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 57" diameter [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 867.1
- Liquid Flow: 50000.0
- Media Temperature: 200
from Myers by Pentair
The MPB Booster Pumps are the most durable booster pumps available. The floating impeller design minimizes thrust loads, allowing for continuous operation without damage to motor bearings, mechanical seal or pump hydraulic components. True back pull-out design allows impeller and bearing frame to be... [See More]
- Pump Housing Material: Cast Iron; Stainless Steel
- Discharge Pressure: 300.0
- Liquid Flow: 45.0
- HP: 0.50 to 3.00
from Bell & Gossett, a xylem brand
Vertical high pressure pumps (Series e-SV)for water boost applications. Stainless steel or cast iron construction with multiple suction and discharge orientations. Flows to 350 GPM and 800 feet TDH. Designed to handle a wide range of filtration, pressure boost, wash system and boiler feed... [See More]
- Pump Housing Material: Cast Iron; Stainless Steel
- Discharge Pressure: ? to 1845.3
- Liquid Flow: ? to 350.0
- Industry Served: Construction, HVAC
from Witte Pumps & Technology GmbH
BOOSTER - Gear pump for polymer processing. The reliable transfer and booster gear pump for polymer processing. BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport pre-polymers and polymers, e.g. PET, PBT, PS, ABS any... [See More]
- Pump Housing Material: Stainless Steel; Heat Resistant Carbon Steel
- Discharge Pressure: 3225.0
- Liquid Flow: 2.0 to 20.0
- Media Temperature: 660
from Price Pump Company
Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE optional. Standard... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 200.0
- Liquid Flow: 160.0
- Media Temperature: 300
from Grundfos Pumps Corporation
Its special design to handle desalination features all wetted parts in seawater execution. For instance, all pump materials which are in contact with the seawater are made from 904L or duplex stainless steel [See More]
- Pump Housing Material: Stainless Steel
- Media: Salt Water
from EBARA Pumps Americas Corporation
Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 145.3 to 438.3
- Liquid Flow: 1.5 to 18.5
- HP: 0.75 to 2.00
from Xylem Applied Water Systems
2830 Series Water Booster System. Provides constant pressure water supply to Carbonators, Ice Makers, Non-carbonated drink dispensing valves, Coffee/tea brewers, FCB/frozen drink machines, Moist-heat food holding cabinets. Model No.: 2830 Series. Highest capacity for its size. Advanced pump... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 150.0
- Liquid Flow: 1.4
- Discharge Size: 0.500
from KSB AG
Design. Horizontal, radially split volute casing pump, dry-installed, made of duplex stainless steel (standard) or super duplex stainless steel (on request). Applications. Booster pump for RO seawater desalination systems. Overview of technical data. Type of installation. Long- coupled. Casing... [See More]
- Pump Housing Material: Stainless Steel
- Media: Liquids, Salt Water
- Liquid Flow: 21.1
- Industry Served: Municiple
from Cat Pumps - High Pressure Pumps & Systems
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 10.0
- Liquid Flow: 45.0
- HP: 0.30
from EnviroPump and Seal, Inc.
EnviroPump and Seal VIT-500 Series “Super-ANSI ” Process Pump. Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and seals, we... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 375.0
- Liquid Flow: 10.0 to 1200.0
- HP: 2.00 to 75.00
from SC Hydraulic Engineering Corporation
PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]
- Pump Housing Material: Stainless Steel; Carbon Steel*
- Discharge Size: 0.562
- Discharge Pressure: 19500.0 to 24375.0
- Power Source: Air or Pneumatic; Manual (optional feature)
from Lowara
The Lowara GS series booster sets are fully automatic booster sets for water supply. They are equipped with 2-3 fixed speed pumps (where one can be a jockey pump), control panel, SM30 controller and pressure transmitters, all mounted on a frame for easy installation. The SM30 is easy to set and can... [See More]
- Pump Housing Material: Cast Iron; Stainless Steel
- Discharge Pressure: 232.1
- Liquid Flow: 2773.8
- HP: 73.71
from Pentair Engineered Solutions
Key Features. Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150. Flanged, NPT or grooved connections. Cartridge Mechanical Seal - can be replaced easily without dismantling the pump. Continuous-duty, best in class, high efficiency designs. Heavy-duty cast motor bracket insures proper motor... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 416.2
- Liquid Flow: 800.0
- HP: 0.50 to 40.00
from Price Pump Company
NEMA 56C motor, standard bushings are carbon graphite [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 165.0
- Liquid Flow: 60.0
- Media Temperature: 350
from EBARA Pumps Americas Corporation
The model 2CDXU, 2CDU two-stage, end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 226.1 to 565.1
- Liquid Flow: 5.5 to 66.0
- HP: 2.00 to 5.00
from SC Hydraulic Engineering Corporation
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 12000.0
- Liquid Flow: 2.3
- Discharge Size: 0.500
from Lowara
The Lowara GVF series booster sets are fully automatic booster sets for water supply. They are equipped with 2-6 pumps (where one can be a jockey pump), pressure transmitters and control panel with a SD60 controller and a variable frequency drive, all mounted on a frame for easy installation. One... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 232.1
- Liquid Flow: 3302.2
- HP: 49.59
from Price Pump Company
Optional temperature and vibration monitoring, and hard coated shaft [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 200.0
- Liquid Flow: 190.0
- Media Temperature: 250
from EBARA Pumps Americas Corporation
With initial hydraulic coverage to 100 GPM and 800 feet TDH, the EBARA model EVMU is designed for booster, water purification, and hot water applications. State-of-the-art formed stainless steel and several proprietary internal components make the EBARA model EVMU superior to existing designs. The... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 62.3 to 2145.2
- Liquid Flow: 4.0 to 390.0
- HP: 0.50 to 50.00
from SC Hydraulic Engineering Corporation
HIGH FLOW CAPACITY. - DOUBLE ACTING, DOUBLE AIR MOTOR. - COMPATIBLE WITH MOST FLUIDS. - STAINLESS STEEL WETTED PARTS. - AIR OPERATED - NO ELECTRICITY NEEDED. - PRESSURE UP TO 12,800 PSI. The SC L7 Series pump has a 7" diameter air drive section and stainless steel wetted parts in the hydraulic... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Size: 7.000
- Discharge Pressure: 100.0
- Power Source: Air or Pneumatic; Hydraulic
from Price Pump Company
Optional seal face materials and elastomers available [See More]
- Pump Housing Material: Brass Bronze; Cast Iron; Stainless Steel; Hastelloy C
- Discharge Pressure: 40.0
- Liquid Flow: 88.0
- HP: 5.00
from SC Hydraulic Engineering Corporation
The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at relatively high pressure... [See More]
- Pump Housing Material: Stainless Steel
- Power Source: Hydraulic
- Discharge Pressure: 0.0 to 4000.0
- Industry Served: Press Applications, Hydrostatic Testing, High Flow Power Units, Commerical
from Price Pump Company
Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton ®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon ® seal available. Optional seal face materials... [See More]
- Pump Housing Material: Brass Bronze; Cast Iron; Stainless Steel
- Discharge Pressure: 65.0
- Liquid Flow: 300.0
- HP: 10.00
from Price Pump Company
Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 200.0
- Liquid Flow: 12.0
- Media Temperature: 300
from Price Pump Company
Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals... [See More]
- Pump Housing Material: Brass Bronze; Cast Iron; Stainless Steel
- Discharge Pressure: 75.0 to 150.0
- Liquid Flow: 200.0
- Media Temperature: 300
from Price Pump Company
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --... [See More]
- Pump Housing Material: Brass Bronze; Cast Iron; Stainless Steel
- Discharge Pressure: 60.0
- Liquid Flow: 120.0
- Media Temperature: 300