Cast Iron Booster Pumps
from Sulzer Ltd.
Two-stage centrifugal pumps are used in applications where higher head is required. They ensure more reliable, high efficiency process and lower operating costs instead of serial pumping system. Benefits. Centerline support for reduced thermally induced misalignment. BBT-D double-suction impeller... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 5766.6
- Liquid Flow: 10000.0
- Media Temperature: 800
from Myers by Pentair
The MPB Booster Pumps are the most durable booster pumps available. The floating impeller design minimizes thrust loads, allowing for continuous operation without damage to motor bearings, mechanical seal or pump hydraulic components. True back pull-out design allows impeller and bearing frame to be... [See More]
- Pump Housing Material: Cast Iron; Stainless Steel
- Discharge Pressure: 300.0
- Liquid Flow: 45.0
- HP: 0.50 to 3.00
from Bell & Gossett, a xylem brand
Vertical high pressure pumps (Series e-SV)for water boost applications. Stainless steel or cast iron construction with multiple suction and discharge orientations. Flows to 350 GPM and 800 feet TDH. Designed to handle a wide range of filtration, pressure boost, wash system and boiler feed... [See More]
- Pump Housing Material: Cast Iron; Stainless Steel
- Discharge Pressure: ? to 1845.3
- Liquid Flow: ? to 350.0
- Industry Served: Construction, HVAC
from Lowara
The Lowara GS series booster sets are fully automatic booster sets for water supply. They are equipped with 2-3 fixed speed pumps (where one can be a jockey pump), control panel, SM30 controller and pressure transmitters, all mounted on a frame for easy installation. The SM30 is easy to set and can... [See More]
- Pump Housing Material: Cast Iron; Stainless Steel
- Discharge Pressure: 232.1
- Liquid Flow: 2773.8
- HP: 73.71
from Price Pump Company
Compact close coupled design . Standard NEMA 56J motor . Mechanical seal: 5/8" Type 6A Buna, carbon vs. ceramic standard. [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 24.0
- Liquid Flow: 23.0
- Media Temperature: 200
from Pentair Engineered Solutions
Key Features. Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150. Flanged, NPT or grooved connections. Cartridge Mechanical Seal - can be replaced easily without dismantling the pump. Continuous-duty, best in class, high efficiency designs. Heavy-duty cast motor bracket insures proper motor... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 416.2
- Liquid Flow: 800.0
- Media Temperature: 250
from Price Pump Company
Optional seal face materials and elastomers available [See More]
- Pump Housing Material: Brass Bronze; Cast Iron; Stainless Steel; Hastelloy C
- Discharge Pressure: 40.0
- Liquid Flow: 88.0
- HP: 5.00
from Price Pump Company
Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton ®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon ® seal available. Optional seal face materials... [See More]
- Pump Housing Material: Brass Bronze; Cast Iron; Stainless Steel
- Discharge Pressure: 65.0
- Liquid Flow: 300.0
- HP: 10.00
from Price Pump Company
Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals... [See More]
- Pump Housing Material: Brass Bronze; Cast Iron; Stainless Steel
- Discharge Pressure: 75.0 to 150.0
- Liquid Flow: 200.0
- Media Temperature: 300
from Price Pump Company
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --... [See More]
- Pump Housing Material: Brass Bronze; Cast Iron; Stainless Steel
- Discharge Pressure: 60.0
- Liquid Flow: 120.0
- Media Temperature: 300