DC Powered Cryogenic Pumps

5 Results
Magnetic Drive Centrifugal Pumps -- MMP Series
from Magnatex Pumps, Inc.

The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the suction/discharge ports... [See More]

  • HP: ? to 1.00
  • Discharge Pressure: ? to 85.0
  • Liquid Flow: ? to 20.0
  • Discharge Size: 0.500 to 0.750
Magnetic Drive Process Pumps -- MAXP Series
from Magnatex Pumps, Inc.

The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical and petrochemical industries. Straddle-mounted inner magnet system with bearings on both sides of the magnet —this... [See More]

  • HP: ? to 200.00
  • Discharge Pressure: ? to 285.0
  • Liquid Flow: ? to 2000.0
  • Discharge Size: 0.470 to 0.710
Magnetic Drive Pump -- MP Series
from Magnatex Pumps, Inc.

Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex ® pumps give you higher efficiency with lower... [See More]

  • HP: 5.00 to 10.00
  • Discharge Pressure: ? to 225.0
  • Liquid Flow: ? to 150.0
  • Discharge Size: 0.470 to 0.710
Mechanical Seal ANSI Pump -- 3575
from Magnatex Pumps, Inc.

Heavy-duty, rugged, world-class quality, ANSI process pumps manufactured to meet the latest ASME B73.1-2001 standard (revision of ASME B73.1M-1991). Pumps are manufactured in 29 sizes from a wide variety of materials, and offer seal options and seal flush systems to handle almost any application in... [See More]

  • Liquid Flow: ? to 5000.0
  • Media Temperature: -100 to 500
  • Discharge Pressure: 275.0
  • Pump Type: Centrifugal Pump; Injection Pump; Water Pump; ANSI, Acid Transfer, Process, Transfer, Variable Speed
Regenerative Turbine Vane Pumps -- MPT Series
from Magnatex Pumps, Inc.

MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better pump hydraulics... [See More]

  • HP: ? to 5.00
  • Discharge Pressure: 232.0
  • Liquid Flow: ? to 40.0
  • Discharge Size: 0.500 to 1.000