Water Supply Pumps Cryogenic Pumps

8 Results
Close Coupled Centrifugal Pump -- MS50-SS
from Price Pump Company

Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE optional. Standard... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 200.0
  • Liquid Flow: 160.0
  • Discharge Size: 0.500
Mag Drive, Horizontal Centrifugal Pump -- CD100MDSS
from Price Pump Company

Optional temperature and vibration monitoring, and hard coated shaft [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 300.0
  • Liquid Flow: 90.0
  • Discharge Size: 1.000
Mag Drive, Horizontal Centrifugal Pump -- CD150MDSS
from Price Pump Company

Optional temperature and vibration monitoring, and hard coated shaft [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 200.0
  • Liquid Flow: 190.0
  • Discharge Size: 1.500
Vertical Centrifugal Pump -- CD100-SS
from Price Pump Company

Optional seal face materials and elastomers available [See More]

  • Pump Type: Booster Pump; Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 88.0
  • HP: 5.00
  • Discharge Pressure: 150.0
Vertical Centrifugal Pump -- CL150
from Price Pump Company

Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton ®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon ® seal available. Optional seal face materials... [See More]

  • Pump Type: Booster Pump; Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 300.0
  • HP: 10.00
  • Discharge Pressure: 65.0
Vertical Centrifugal Pump -- LT25SS
from Price Pump Company

Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 200.0
  • Liquid Flow: 12.0
  • Discharge Size: 0.250
Vertical Centrifugal Pump -- RC200
from Price Pump Company

Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 75.0 to 150.0
  • Liquid Flow: 200.0
  • Discharge Size: 2.000
Vertical Centrifugal Pump -- XL100
from Price Pump Company

Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 60.0
  • Liquid Flow: 120.0
  • Discharge Size: 1.000