Centrifugal Pumps Cryogenic Pumps

13 Results
Close Coupled Centrifugal Pump -- MS50-SS
from Price Pump Company

Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE optional. Standard... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 200.0
  • Liquid Flow: 160.0
  • Discharge Size: 0.500
Magnetic Drive Centrifugal Pumps -- MMP Series
from Magnatex Pumps, Inc.

The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the suction/discharge ports... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Liquid Flow: ? to 20.0
  • HP: ? to 1.00
  • Discharge Pressure: ? to 85.0
Mag Drive, Horizontal Centrifugal Pump -- CD100MDSS
from Price Pump Company

Optional temperature and vibration monitoring, and hard coated shaft [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 300.0
  • Liquid Flow: 90.0
  • Discharge Size: 1.000
Magnetic Drive Process Pumps -- MAXP Series
from Magnatex Pumps, Inc.

The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical and petrochemical industries. Straddle-mounted inner magnet system with bearings on both sides of the magnet —this... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; ANSI, Acid Transfer, Process, Transfer, Variable Speed
  • Liquid Flow: ? to 2000.0
  • HP: ? to 200.00
  • Discharge Pressure: ? to 285.0
Mag Drive, Horizontal Centrifugal Pump -- CD150MDSS
from Price Pump Company

Optional temperature and vibration monitoring, and hard coated shaft [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 200.0
  • Liquid Flow: 190.0
  • Discharge Size: 1.500
Magnetic Drive Pump -- MP Series
from Magnatex Pumps, Inc.

Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex ® pumps give you higher efficiency with lower... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Liquid Flow: ? to 150.0
  • HP: 5.00 to 10.00
  • Discharge Pressure: ? to 225.0
Vertical Centrifugal Pump -- CD100-SS
from Price Pump Company

Optional seal face materials and elastomers available [See More]

  • Pump Type: Booster Pump; Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 88.0
  • HP: 5.00
  • Discharge Pressure: 150.0
Mechanical Seal ANSI Pump -- 3575
from Magnatex Pumps, Inc.

Heavy-duty, rugged, world-class quality, ANSI process pumps manufactured to meet the latest ASME B73.1-2001 standard (revision of ASME B73.1M-1991). Pumps are manufactured in 29 sizes from a wide variety of materials, and offer seal options and seal flush systems to handle almost any application in... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Water Pump; ANSI, Acid Transfer, Process, Transfer, Variable Speed
  • Discharge Pressure: 275.0
  • Liquid Flow: ? to 5000.0
  • Media Temperature: -100 to 500
Vertical Centrifugal Pump -- CL150
from Price Pump Company

Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton ®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon ® seal available. Optional seal face materials... [See More]

  • Pump Type: Booster Pump; Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 300.0
  • HP: 10.00
  • Discharge Pressure: 65.0
Regenerative Turbine Vane Pumps -- MPT Series
from Magnatex Pumps, Inc.

MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better pump hydraulics... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Turbine Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Liquid Flow: ? to 40.0
  • HP: ? to 5.00
  • Discharge Pressure: 232.0
Vertical Centrifugal Pump -- LT25SS
from Price Pump Company

Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 200.0
  • Liquid Flow: 12.0
  • Discharge Size: 0.250
Vertical Centrifugal Pump -- RC200
from Price Pump Company

Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 75.0 to 150.0
  • Liquid Flow: 200.0
  • Discharge Size: 2.000
Vertical Centrifugal Pump -- XL100
from Price Pump Company

Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 60.0
  • Liquid Flow: 120.0
  • Discharge Size: 1.000