0603 Shunt Resistors

2 Results
Current Sense Resistor -- LVT Series
from Ohmite Manufacturing Co.

The Ohmite LVT series is s metal alloy strip resistor providing good TCR ratings. Low value stability is important when using a current sense resistor. The LVT offers TCR ratings down to 50ppm with tolerances down to 1%. The LVT series provides a resistance range from 2m to 20m ohms. TCR stability... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206
  • Tolerance: 1 to 3
  • Resistance Range: 0.0020 to 0.2000
  • Temperature Coefficient: 50 to 150
High Power Jumper Chip -- JR Series
from Ohmite Manufacturing Co.

The Ohmite JR series high current jumpers are rated up to 100 amps and provides a max resistance range of 0.5m to 0.2m ohms. This minimizes effects on the designed circuit. Five industry sizes are available. The JR series also provides great insulation resistance over 100M ohms. [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206; 2512
  • Current Rating: 20 to 100
  • Resistance Range: 2.00E-4 to 1.00E-3
  • Operating Temperature: 70