2512 Shunt Resistors
from Isabellenhutte USA
1 W permanent power at 130 °C. Constant current up to 24 A (5 mOhm). Excellent long-term stability. High pulse power rating. Mounting: Reflow-, and IR-soldering. Detail specification ESCC 4001/027. SnPb tinned terminals [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Tolerance: 0.5000 to 5
- Resistance Range: 0.0050 to 1
- Temperature Coefficient: 50
from KOA Speer Electronics, Inc.
Features. Ultra low resistance, suitable for large current sensing. Automatic mounting machines are applicable. Suitable for reflow soldering (Not suitable for flow soldering). Products meet EU RoHS requirements. AEC-Q200 Tested [See More]
- Mounting / Packaging: ThroughHole; Axial Leads; 2512; 2512
- Tolerance: 1
- Resistance Range: 2.00E-4 to 5.00E-4
- Temperature Coefficient: 115 to 250100
from Isabellenhutte USA
ISA-WELD ® Precision SMD current sensing resistor. Small size ideal for Current sensor for power hybrid applications, High current applications for the automotive market, Frequency converters and Power modules. Features. 3 W permanent power. Continuous current load up to 100 A (0.3 mOhm). Heavy... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Tolerance: 1 to 5
- Resistance Range: 3.00E-4 to 0.0068
- Temperature Coefficient: 50 to 175
from KOA Speer Electronics, Inc.
Features. Current detecting resistors for power supply, motor circuits, etc. High reliability and performance with resistance tolerance ±0.5%, T.C.R. ±100 ×10-6/K. Suitable for both reflow and flow solderings. Products with lead-free terminations meet EU RoHS requirements. EU RoHS... [See More]
- Mounting / Packaging: ThroughHole; Axial Leads; 2512; 2512
- Tolerance: 1 to 5
- Resistance Range: 0.0390 to 10
- Temperature Coefficient: 100 to 800
from Isabellenhutte USA
Features. 2.5 W power rating at 70 °C. Constant current up to 16 A (10 mOhm). High pulse power rating. Good long-term stability. Mounting: Reflow-, and IR-soldering. AEC-Q200 qualified. RoHS 2011/65/EU compliant. Applications. Current sensor for power hybrid applications. Control systems for the... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Tolerance: 1 to 5
- Resistance Range: 0.0100 to 0.5000
- Temperature Coefficient: 50
from Ohmite Manufacturing Co.
The Ohmite JR series high current jumpers are rated up to 100 amps and provides a max resistance range of 0.5m to 0.2m ohms. This minimizes effects on the designed circuit. Five industry sizes are available. The JR series also provides great insulation resistance over 100M ohms. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206; 2512
- Current Rating: 20 to 100
- Resistance Range: 2.00E-4 to 1.00E-3
- Operating Temperature: 70