1206 Shunt Resistors

6 Results
Shunt Resistor - Two Terminal Surface Mount -- CLK
from Isabellenhutte USA

FEATURES. Low resistance values from 1 mOhm. 1 W power rating at 140 °C. Constant current up to 30 A (1 mOhm). Excellent long-term stability. High pulse power rating. Mounting: Reflow- and IR-soldering. AEC-Q200 qualified [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1206
  • Tolerance: 1 to 5
  • Resistance Range: 1.00E-3 to 0.0100
  • Temperature Coefficient: 50
Shunt Resistor - Two Terminal Surface Mount -- CMK
from Isabellenhutte USA

Features. 1W power rating at 70 °C. Constant current up to 10A (10 mOhm). High pulse power rating. Good long-term stability. Mounting: Reflow-, and IR-soldering. AEC-Q200 qualified. RoHS 2011/65/EU compliant. Applications. Current sensor for power hybrid applications. Control systems for the... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1206
  • Tolerance: 1 to 5
  • Resistance Range: 0.0100 to 0.1000
  • Temperature Coefficient: 50
Shunt Resistor - Two Terminal Surface Mount -- FMK
from Isabellenhutte USA

Features. Power rating up to 4 W at 70 °C (1.5mOhm). Constant current up to 50 A (1.5mOhm). Small size (1206). High pulse power rating. Excellent long-term stability. Mounting: Reflow- and IR-soldering. AEC-Q200 qualification in preparation. RoHS 2011/65/EU compliant. Applications. Current... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1206
  • Tolerance: 1 to 5
  • Resistance Range: 0.0015 to 0.0060
  • Temperature Coefficient: 50
Shunt Resistor - Two Terminal Surface Mount -- SMK
from Isabellenhutte USA

Two terminal surface mount utilizing ISA-Plan ® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features. 1 W permanent power at 110 °C. Constant current up to 18 A (3 mOhm). Excellent long... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1206
  • Tolerance: 1 to 5
  • Resistance Range: 0.0080 to 0.5000
  • Temperature Coefficient: 50 to 100
Current Sense Resistor -- LVT Series
from Ohmite Manufacturing Co.

The Ohmite LVT series is s metal alloy strip resistor providing good TCR ratings. Low value stability is important when using a current sense resistor. The LVT offers TCR ratings down to 50ppm with tolerances down to 1%. The LVT series provides a resistance range from 2m to 20m ohms. TCR stability... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206
  • Tolerance: 1 to 3
  • Resistance Range: 0.0020 to 0.2000
  • Temperature Coefficient: 50 to 150
High Power Jumper Chip -- JR Series
from Ohmite Manufacturing Co.

The Ohmite JR series high current jumpers are rated up to 100 amps and provides a max resistance range of 0.5m to 0.2m ohms. This minimizes effects on the designed circuit. Five industry sizes are available. The JR series also provides great insulation resistance over 100M ohms. [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206; 2512
  • Current Rating: 20 to 100
  • Resistance Range: 2.00E-4 to 1.00E-3
  • Operating Temperature: 70