2010 Shunt Resistors
from Isabellenhutte USA
1 W permanent power at 130 °C. Constant current up to 24 A (5 mOhm). Excellent long-term stability. High pulse power rating. Mounting: Reflow-, and IR-soldering. Detail specification ESCC 4001/027. SnPb tinned terminals [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2010
- Tolerance: 0.5000 to 1
- Resistance Range: 0.0050 to 1
- Temperature Coefficient: 50
from Isabellenhutte USA
Features. 2 W power rating at 130 °C. Constant current up to 26 A (3 mOhm). Excellent long-term stability. High pulse power rating. Mounting: Reflow- and IR-soldering. AEC-Q200 qualified [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2010
- Tolerance: 1 to 5
- Resistance Range: 0.0030 to 0.0100
- Temperature Coefficient: 50
from Isabellenhutte USA
Features. 2 W power rating at 70 °C. Constant current up to 14 A (10 mOhm). High pulse power rating. Good long-term stability. Mounting: Reflow-, and IR-soldering. AEC-Q200 qualified. RoHS 2011/65/EU compliant. Applications. Current sensor for power hybrid applications. Control systems for the... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2010
- Tolerance: 1 to 5
- Resistance Range: 0.0100 to 0.5000
- Temperature Coefficient: 50
from Isabellenhutte USA
Features. Power rating up to 4 W at 70 °C (1.5mOhm). Constant current up to 50 A (1.5 mOhm). Standard pad size (2010). High pulse power rating. Excellent long-term stability. Mounting: Reflow- and IR-soldering. AEC-Q200 qualification in preparation. RoHS 2011/65/EU compliant. Applications. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2010
- Tolerance: 1 to 5
- Resistance Range: 0.0015 to 0.0060
- Temperature Coefficient: 50
from Isabellenhutte USA
Features. Flip chip assembly. Au-plated terminals. 1 W permanent power at 110 °C. Constant current up to 10 A. Small size (2010). High pulse power rating. Excellent long-term stability. Mounting: conductive adhesive. Resistor with Kelvin connection. AEC-Q200 qualification. RoHS 2011/65/EU... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2010
- Tolerance: 1 to 5
- Resistance Range: 0.0100 to 0.0800
- Temperature Coefficient: 50
from Isabellenhutte USA
Two terminal surface mount utilizing ISA-Plan ® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features. 2 W permanent power at 110 °C. Constant current up to 25 A (3 mOhm). High pulse power... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2010
- Tolerance: 0.5000 to 1
- Resistance Range: 0.0050 to 1
- Temperature Coefficient: 50
from Isabellenhutte USA
Two terminal surface mount utilizing ISA-Plan ® foil technology. Optimized for lower TCR and Inductance. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features. 2 W permanent power at 110 °C. Constant... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2010
- Tolerance: 1 to 5
- Resistance Range: 0.0050 to 1
- Temperature Coefficient: 20