Rotating Material Handling Manipulators

12 Results
Air / Oil Hydraulic Manipulator -- AO Series
from Unidex, Inc.

For effortless lifting and unobstructed reach, AO Series manipulators provide strong lifting and positioning power in compact, easy-to-operate units. Running quietly and trouble-free on shop air and a self-contained oil supply, AO Series manipulators are provided with low and high points of the lift... [See More]

  • Features: Tilting; Rotating
  • Lift Travel: 60
  • Capacity: 200
  • Lift Reach: 72
EXPAND-O-TURN
from BackTech

Painted or stainless steel chassis, remote controlled. [See More]

  • Features: Tilting; Rotating
  • End Effector / Tooling: Mechanical
  • Type: Manipulator
  • Actuation: Motor
LodeArm ™ Pneumatic Lift Assist -- LA-3030
from Positech Corporation

Positech ’s pneumatic LodeArm ® (LA) lightweight industrial manipulator provides excellent maneuverability of payloads up to 640 pounds, increasing workers ’ capacity to perform physically stressful, repetitive lifting tasks. Easily adjustable to fit almost any work cell, the... [See More]

  • Features: Rotating
  • Lift Travel: 54
  • Capacity: 225
  • Lift Reach: 113
Dual Column Workstation -- EH Series
from Unidex, Inc.

EH Series dual column workstations provide the greatest durability, versatility, flexibility, and safety for product assembly, build stations, welding, work positioning, repair areas and other manufacturing, fabricating and production. [See More]

  • Features: Tilting; Rotating
  • Lift Travel: 60
  • Capacity: 6000
  • Type: Manipulator
LodeArm II™ Pneumatic Lift Assist -- LAII-3030
from Positech Corporation

Positech ’s pneumatic LodeArm ® II is a lightweight manipulator arm that is designed to service multiple machining centers and applications where reach-in is necessary. With lift capacity up to 350 pounds, it is specifically designed to reduce the physical stress of manipulation which... [See More]

  • Features: Rotating
  • Lift Travel: 54
  • Capacity: 225
  • Lift Reach: 61
Electric Column Life Manipulator -- ECL Series
from Unidex, Inc.

Featuring fully articulating arms and end effectors, ECL Series manipulators provide increased lifting power and the capability for fine height adjustment in applications where close tolerance positioning is critical. The electrically-powered chain/sprocket drive provides lifting and lowering while... [See More]

  • Features: Tilting; Rotating
  • Lift Travel: 54
  • Capacity: 250
  • Lift Reach: 96
SAM™ Simple Air Manipulator -- Model G
from Positech Corporation

For jobs that require the compliance and float of a pneumatic manipulator, this ergonomic lift assist provides the operator with the highest level of feel and position of the payload. The Positech Simple Air Manipulator ® (SAM), an industrial manipulator, uses pneumatic power to provide quick... [See More]

  • Features: Rotating
  • Lift Travel: 87
  • Capacity: 370
  • Lift Reach: 126
Underhung-Overhead Manipulator -- UM Series
from Unidex, Inc.

Unidex manipulators provide versatile solutions when mounted overhead. One machine can do the work of many by taking advantage of the X and Y axis movement offered by bridge cranes. Unidex works with various crane manufacturers and is an authorized dealer of several brands, enabling us to supply the... [See More]

  • Features: Tilting; Rotating
  • Lift Travel: 60
  • Capacity: 500
  • Type: Manipulator
Taurus ™ Hydraulic Manipulator -- TPA-5
from Positech Corporation

The design of Positech ’s hydraulic industrial manipulator, the Taurus Positioning Arm (TPA), emulates the movement of the human arm. This hydraulic manipulator allows for reaching in and under. It is able to maneuver over or around work cell obstructions. When the handling process requires... [See More]

  • Features: Rotating
  • Lift Travel: 55
  • Capacity: 500
  • Lift Reach: 114
Transfer Arm™ -- ATA-3
from Positech Corporation

Positech ’s low-profile Transfer Arm (ATA) allows placement in areas too confined to accommodate larger material handling equipment. Specifically designed for minimum vertical travel and to fit limited-access work cells, this machine is well-suited for loading and unloading machining centers... [See More]

  • Features: Rotating
  • Lift Travel: 24
  • Capacity: 300
  • Lift Reach: 72
Vertical Lift Cylinder -- Hydraulic Model
from Positech Corporation

Positech ’s pneumatic Vertical Lift Cylinder (VLC) is ideal for manipulating heavy parts, over-the-assembly line and can assist in handling reach-in operations and can be combined with an overhead rail system or a Positech Articulated Jib Boom. Exceptional off-center payload handling for... [See More]

  • Features: Rotating
  • Lift Travel: 60
  • Capacity: 6000
  • Type: Manipulator
World Manipulator™ Pneumatic Manipulator Arm -- WM200
from Positech Corporation

Positech ’s pneumatic manipulator arm, the World Manipulator ® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to... [See More]

  • Features: Rotating
  • Lift Travel: 55
  • Capacity: 440
  • Lift Reach: 115