Air / Pneumatic Material Handling Manipulators
from Givens Engineering Inc.
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]
- Actuation: Air
- Lift Reach: 168
- Capacity: 450
- Type: Manipulator
from Unidex, Inc.
For effortless lifting and unobstructed reach, AO Series manipulators provide strong lifting and positioning power in compact, easy-to-operate units. Running quietly and trouble-free on shop air and a self-contained oil supply, AO Series manipulators are provided with low and high points of the lift... [See More]
- Actuation: Air; Oil
- Lift Travel: 60
- Capacity: 200
- Lift Reach: 72
from Positech Corporation
The Conco ® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at... [See More]
- Actuation: Air
- Lift Travel: 65
- Capacity: 1100
- Lift Reach: 72
from Ergonomic Manufacturing Group, Inc.
Custom end effectors, explosion or other hazardous risk [See More]
- Actuation: Air; Motor
- Type: Manipulator
- Capacity: 500
- End Effector / Tooling: Vacuum (optional feature); Mechanical (optional feature)
from Givens Engineering Inc.
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]
- Actuation: Air
- Lift Reach: 84
- Capacity: 125
- Type: Manipulator
from Positech Corporation
The Conco ® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at... [See More]
- Actuation: Air
- Lift Travel: 37
- Capacity: 225
- Lift Reach: 48
from Givens Engineering Inc.
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]
- Actuation: Air
- Lift Reach: 108
- Capacity: 180
- Type: Manipulator
from Positech Corporation
The Conco ® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at... [See More]
- Actuation: Air
- Lift Travel: 90
- Capacity: 240
- Lift Reach: 120
from Givens Engineering Inc.
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]
- Actuation: Air
- Lift Reach: 120
- Capacity: 230
- Type: Manipulator
from Positech Corporation
The Conco ® Clearance Master is a low-headroom manipulator designed and developed to perform in work areas with overhead limitations as low as 8 feet. It eliminates the need to reconstruct the work area to improve the ability to handle loads. Tight overhead restrictions that might prohibit the... [See More]
- Actuation: Air
- Lift Travel: 56
- Capacity: 300
- Lift Reach: 96
from Givens Engineering Inc.
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]
- Actuation: Air
- Lift Reach: 144
- Capacity: 330
- Type: Manipulator
from Positech Corporation
The Conco ® EzLift lift assist is a cost-effective in-line lifting device. This lift assist has up to 750 pounds of lift capacity and excels in assembly line handling and reach-in applications, when combined with an overhead XY rail system or a Conco ® Articulated Jib Arm. Operating Air... [See More]
- Actuation: Air
- Type: Manipulator
- Capacity: 78
from Givens Engineering Inc.
The SA70 is a modular torque arm for smaller torques, assembled from standard components. The dual articulating arm is mounted on linear bearings rather than parallel linkages. Lift is provided by an air cylinder. [See More]
- Actuation: Air
- Type: Manipulator
- Capacity: 50
from Positech Corporation
Positech ’s pneumatic LodeArm ® (LA) lightweight industrial manipulator provides excellent maneuverability of payloads up to 640 pounds, increasing workers ’ capacity to perform physically stressful, repetitive lifting tasks. Easily adjustable to fit almost any work cell, the... [See More]
- Actuation: Air
- Lift Travel: 54
- Capacity: 225
- Lift Reach: 113
from Givens Engineering Inc.
Torque arms support the weight of the end effector / tooling, instead of the operator. The load 'floats', no up/down pushbuttons are required. The arms are lightweight and agile. The axis assemblies are made from anodized aluminum. Softstops at the first and second axis are adjustable. The arms are... [See More]
- Actuation: Air
- Lift Travel: 4
- Capacity: 30
- Type: Manipulator
from Positech Corporation
Positech ’s pneumatic LodeArm ® II is a lightweight manipulator arm that is designed to service multiple machining centers and applications where reach-in is necessary. With lift capacity up to 350 pounds, it is specifically designed to reduce the physical stress of manipulation which... [See More]
- Actuation: Air
- Lift Travel: 54
- Capacity: 225
- Lift Reach: 61
from Givens Engineering Inc.
Torque Manipulators are based on our STD-M series of industrial manipulators. With some minor modification, these devices can accommodate heavy tooling and very large torques. Max Torque: 4400 in*lbs (5000 N*m). Typical Reach: 9' (108"). Payload: 100 lbs. Options: Brakes are optional at all 3 axis,... [See More]
- Actuation: Air
- Lift Reach: 108
- Capacity: 100
- Type: Manipulator
from Positech Corporation
For jobs that require the compliance and float of a pneumatic manipulator, this ergonomic lift assist provides the operator with the highest level of feel and position of the payload. The Positech Simple Air Manipulator ® (SAM), an industrial manipulator, uses pneumatic power to provide quick... [See More]
- Actuation: Air
- Lift Travel: 87
- Capacity: 370
- Lift Reach: 126
from Givens Engineering Inc.
Torque Manipulators are based on our STD-M series of industrial manipulators. With some minor modification, these devices can accommodate heavy tooling and very large torques. Max Torque: 8850 in*lbs (1000 N*m). Typical Reach: 12' (144"). Payload: 150 lbs. Options: Brakes are optional at all 3 axis,... [See More]
- Actuation: Air
- Lift Reach: 144
- Capacity: 150
- Type: Manipulator
from Positech Corporation
Positech ’s low-profile Transfer Arm (ATA) allows placement in areas too confined to accommodate larger material handling equipment. Specifically designed for minimum vertical travel and to fit limited-access work cells, this machine is well-suited for loading and unloading machining centers... [See More]
- Actuation: Air; Hydraulic (optional feature)
- Lift Travel: 24
- Capacity: 300
- Lift Reach: 72
from Givens Engineering Inc.
TORQUE TUBES are a lower cost alternate to torque arms and the spatial arm. Torque tubes generally hang from crane rails and normally cannot withstand the same torque levels as torque arms. Movement is straight up and down, balanced by a spring balancer or an air cylinder. Torque tubes canbe made to... [See More]
- Actuation: Air
- Type: Manipulator
from Positech Corporation
Positech ’s pneumatic Vertical Lift Cylinder (VLC) is ideal for manipulating heavy parts, over-the-assembly line and can assist in handling reach-in operations and can be combined with an overhead rail system or a Positech Articulated Jib Boom. Exceptional off-center payload handling for... [See More]
- Actuation: Air; Hydraulic
- Lift Travel: 60
- Capacity: 6000
- Type: Manipulator
from Positech Corporation
Positech ’s pneumatic manipulator arm, the World Manipulator ® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to... [See More]
- Actuation: Air
- Lift Travel: 55
- Capacity: 440
- Lift Reach: 115