Manipulator / Lifter Material Handling Manipulators

47 Results
Conco Balance Master Pneumatic Manipulator Arm -- LB1100-6P
from Positech Corporation

The Conco ® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at... [See More]

  • Type: Manipulator
  • Lift Travel: 65
  • Capacity: 1100
  • Lift Reach: 72
Mobile drum handlers to lift and pour drum -- Morse
from Benko Products, Inc.

Morse mobile drum handling equipment available with various maximum pouring heights. Choose the best model to lift and pour your drum at the height you need. Many models accept MORcinch Options to handle a plastic or fiber drum, and various sizes of smaller drum. [See More]

  • Type: Manipulator
  • Actuation: Motor
  • End Effector / Tooling: Mechanical
  • Features: Tilting
Industrial Manipulator
from Ergonomic Manufacturing Group, Inc.

Custom end effectors, explosion or other hazardous risk [See More]

  • Type: Manipulator
  • End Effector / Tooling: Vacuum (optional feature); Mechanical (optional feature)
  • Capacity: 500
  • Actuation: Air; Motor
Hook & Line Equipment
from Dexter Innovative Solutions, LLC

Information Coming soon. [See More]

  • Type: Manipulator
C/I Box -- 1yd Dock Mount
from Bayne Premium Lift Systems

The C/I Box series of dumpers from Bayne Premium Lift Systems are the most reliable and versatile material handling dumpers on the market.  Choose from our standard selection of dumpers to suit your particular application. [See More]

  • Type: Manipulator
  • End Effector / Tooling: Mechanical
  • Capacity: 2500
  • Actuation: Hydraulic
Crane Rail Mounted Lift -- Quick-Lift Driven, QL D
from Kundel Industries, Inc.

There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing steel constructions. QL D has a unique lifting equipment with driving motors in x/y direction. It automatically... [See More]

  • Type: Manipulator
  • End Effector / Tooling: Vacuum (optional feature); Magnetic (optional feature); Mechanical (optional feature)
  • Capacity: 662
Air / Oil Hydraulic Manipulator -- AO Series
from Unidex, Inc.

For effortless lifting and unobstructed reach, AO Series manipulators provide strong lifting and positioning power in compact, easy-to-operate units. Running quietly and trouble-free on shop air and a self-contained oil supply, AO Series manipulators are provided with low and high points of the lift... [See More]

  • Type: Manipulator
  • Lift Travel: 60
  • Capacity: 200
  • Lift Reach: 72
EXPAND-O-TURN
from BackTech

Painted or stainless steel chassis, remote controlled. [See More]

  • Type: Manipulator
  • Actuation: Motor
  • End Effector / Tooling: Mechanical
  • Features: Tilting; Rotating
Industrial Manipulator -- M100
from Givens Engineering Inc.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]

  • Type: Manipulator
  • Lift Reach: 168
  • Capacity: 450
  • End Effector / Tooling: Mechanical
Log Stackers, Taylor Machine Works -- TLS Series
from H&K Equipment

H &K Equipment of Pittsburgh also offers TLS Series Log Stackers. Operators of the TLS series log stackers go surely and methodically through their day to day paces of loading, stacking, transporting, and unloading massive loads of logs with confidence. They know the tremendous power source they... [See More]

  • Type: Manipulator; Log Stacker
  • End Effector / Tooling: Mechanical
  • Capacity: 80000 to 100000
  • Actuation: Hydraulic
Conco Balance Master Pneumatic Manipulator Arm -- LB225-4P
from Positech Corporation

The Conco ® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at... [See More]

  • Type: Manipulator
  • Lift Travel: 37
  • Capacity: 225
  • Lift Reach: 48
HS500 Hot Stick
from Dexter Innovative Solutions, LLC

The Dexter HS500 Hot Stick is a rugged yet lightweight manipulation tool that provides personal protection by increasing standoff distance. The unlimited dexterity of the manipulator head allows you to easily grab, move and lift an array of objects. The heavy-duty electric motor generates up to 45... [See More]

  • Type: Manipulator
C/I FS -- FS45-RGD-460-RHC
from Bayne Premium Lift Systems

The Food Services series from Bayne Premium Lift Systems are the perfect lifting solution for supermarkets, restaurants, cafeterias, bakeries, commercial kitchens and more.  These units make short order of waste disposal.  Sized to fit typical food waste containers, our Food Services series of... [See More]

  • Type: Manipulator
  • End Effector / Tooling: Mechanical
  • Capacity: 500
  • Actuation: Hydraulic
Crane Rail Mounted Lift -- Quick-Lift Rail, QL R 125i
from Kundel Industries, Inc.

There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing steel constructions. QL R is a rail mounted solution that you easily move manually in x/y direction. The up and down... [See More]

  • Type: Manipulator
  • End Effector / Tooling: Vacuum (optional feature); Magnetic (optional feature); Mechanical (optional feature)
  • Capacity: 276
Dual Column Workstation -- EH Series
from Unidex, Inc.

EH Series dual column workstations provide the greatest durability, versatility, flexibility, and safety for product assembly, build stations, welding, work positioning, repair areas and other manufacturing, fabricating and production. [See More]

  • Type: Manipulator
  • Lift Travel: 60
  • Capacity: 6000
  • End Effector / Tooling: Mechanical
Industrial Manipulator -- M15
from Givens Engineering Inc.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]

  • Type: Manipulator
  • Lift Reach: 84
  • Capacity: 125
  • End Effector / Tooling: Mechanical
Self Propelled Hydraulic Knuckle Boom Material Handler, Barko-McHugh
from H&K Equipment

The Barko-McHugh self propelled hydraulic knuckle boom material handler is a proven versatile machine to add to any railroad Maintenance Of Way Department. Barko Hydraulics, LLC and McHugh Locomotive & Crane have developed a material handler for use on any railroad ranging from the large Class 1... [See More]

  • Type: Manipulator
  • End Effector / Tooling: Mechanical
  • Lift Reach: 612 to 708
  • Actuation: Hydraulic
Conco Balance Master Pneumatic Manipulator Arm -- LB240-10P
from Positech Corporation

The Conco ® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at... [See More]

  • Type: Manipulator
  • Lift Travel: 90
  • Capacity: 240
  • Lift Reach: 120
Prop Stick
from Dexter Innovative Solutions, LLC

More information coming soon. [See More]

  • Type: Manipulator
C/I Medical Waste -- MWSVTL
from Bayne Premium Lift Systems

The C/I Medical Waste series from Bayne Premium Lift Systems offers a safe solution for transferring medical waste.  Use them for loading waste into an incinerator, autoclave or Rotoclave®.  The Medical Waste Series features a stainless steel chute to prevent unwanted and hazardous spillage of... [See More]

  • Type: Manipulator
  • End Effector / Tooling: Mechanical
  • Capacity: 400
  • Actuation: Hydraulic
Crane Rail Mounted Lift -- Quick-Lift Rail, QL R 300i
from Kundel Industries, Inc.

There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing steel constructions. QL R is a rail mounted solution that you easily move manually in x/y direction. The up and down... [See More]

  • Type: Manipulator
  • End Effector / Tooling: Vacuum (optional feature); Magnetic (optional feature); Mechanical (optional feature)
  • Capacity: 662
Electric Column Life Manipulator -- ECL Series
from Unidex, Inc.

Featuring fully articulating arms and end effectors, ECL Series manipulators provide increased lifting power and the capability for fine height adjustment in applications where close tolerance positioning is critical. The electrically-powered chain/sprocket drive provides lifting and lowering while... [See More]

  • Type: Manipulator
  • Lift Travel: 54
  • Capacity: 250
  • Lift Reach: 96
Industrial Manipulator -- M25
from Givens Engineering Inc.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]

  • Type: Manipulator
  • Lift Reach: 108
  • Capacity: 180
  • End Effector / Tooling: Mechanical
Conco Clearance Master -- CM-300-8P
from Positech Corporation

The Conco ® Clearance Master is a low-headroom manipulator designed and developed to perform in work areas with overhead limitations as low as 8 feet. It eliminates the need to reconstruct the work area to improve the ability to handle loads. Tight overhead restrictions that might prohibit the... [See More]

  • Type: Manipulator
  • Lift Travel: 56
  • Capacity: 300
  • Lift Reach: 96
C/I STL -- TL16-RGD-460-RHC
from Bayne Premium Lift Systems

The C/I Lift series from Bayne Premium Lift Systems provides the solution to the most common material handling needs.  The C/I Lift series combines our most reliable actuator lift products mounted on rigid steel frames.  Units come standard with hydraulic power unit and electrical controls.  C/I... [See More]

  • Type: Manipulator
  • End Effector / Tooling: Mechanical
  • Capacity: 400
  • Actuation: Hydraulic
Custom Mechanical Gripper Lifts
from Kundel Industries, Inc.

Custom Mechanical Gripping Units are custom built based upon the application. Features like gripping, flipping, rotating, expanding collars and more can be built into the gripping device. Each unit is designed to create a balanced work environment allowing the user to move the product with ease. [See More]

  • Type: Manipulator
  • End Effector / Tooling: Mechanical
  • Capacity: 662
Telescoping Mobile Electric Workstation -- TPE Series
from Unidex, Inc.

The TPE Series mobile electric workstation is a telescoping version of the Unidex PE Series workstations. Specially designed to handle rolled products and materials, TPE workstations permit high lifts where access to the work area is obstructed by doorways or low overhead structures. [See More]

  • Type: Manipulator
  • Lift Travel: 96
  • Capacity: 250
  • End Effector / Tooling: Mechanical
Industrial Manipulator -- M35
from Givens Engineering Inc.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]

  • Type: Manipulator
  • Lift Reach: 120
  • Capacity: 230
  • End Effector / Tooling: Mechanical
EzLift Lift Assist -- EZ64-AG
from Positech Corporation

The Conco ® EzLift lift assist is a cost-effective in-line lifting device. This lift assist has up to 750 pounds of lift capacity and excels in assembly line handling and reach-in applications, when combined with an overhead XY rail system or a Conco ® Articulated Jib Arm. Operating Air... [See More]

  • Type: Manipulator
  • Actuation: Air
  • Capacity: 78
C/I TSKM -- TSKM-RGD-460-RHC
from Bayne Premium Lift Systems

The C/I Taskmaster ™ series from Bayne Premium Lift Systems offers an economical and safety-conscious solution for a wide variety of material handling applications.  The C/I Taskmaster ™ series combines our advanced line of cylinder lift products mounted on rigid steel frames.  Units... [See More]

  • Type: Manipulator
  • End Effector / Tooling: Mechanical
  • Capacity: 550
  • Actuation: Hydraulic
Hook Gripper Lifts
from Kundel Industries, Inc.

Gripping technique: Standard hook. The standard hook is an option that is typically used when applications only requires “below the hook ” devices like lifting slings, lifting chains, spreader bars and more. The standard hook comes complete with a built-in safety latch. Operation: Float... [See More]

  • Type: Manipulator
  • End Effector / Tooling: Mechanical
  • Capacity: 662
Underhung-Overhead Manipulator -- UM Series
from Unidex, Inc.

Unidex manipulators provide versatile solutions when mounted overhead. One machine can do the work of many by taking advantage of the X and Y axis movement offered by bridge cranes. Unidex works with various crane manufacturers and is an authorized dealer of several brands, enabling us to supply the... [See More]

  • Type: Manipulator
  • Lift Travel: 60
  • Capacity: 500
  • End Effector / Tooling: Vacuum; Magnetic; Mechanical; Custom End Effectors Available
Industrial Manipulator -- M60
from Givens Engineering Inc.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]

  • Type: Manipulator
  • Lift Reach: 144
  • Capacity: 330
  • End Effector / Tooling: Mechanical
LodeArm ™ Pneumatic Lift Assist -- LA-3030
from Positech Corporation

Positech ’s pneumatic LodeArm ® (LA) lightweight industrial manipulator provides excellent maneuverability of payloads up to 640 pounds, increasing workers ’ capacity to perform physically stressful, repetitive lifting tasks. Easily adjustable to fit almost any work cell, the... [See More]

  • Type: Manipulator
  • Lift Travel: 54
  • Capacity: 225
  • Lift Reach: 113
Magnetic Pneumatic Gripper Lifts
from Kundel Industries, Inc.

Gripping technique: Pneumatic Magnetic Gripper. Maximum lifting capacity for different objects when gripping in center of gravity: Steel plate: 100 kg at a thickness of >15 mm. Round steel: 45 kg at Ø50-150 mm. Maximum length 1000 mm. Maximal temperature on lifting object 50 ° C. A... [See More]

  • Type: Manipulator
  • End Effector / Tooling: Vacuum; Magnetic
  • Capacity: 220
Workstation for Shaft Handling -- Custom PE Series
from Unidex, Inc.

The PE Series mobile electric workstation for shaft handling is a custom-designed unit that features a shaft head to provide ergonomic positioning and locking on the shaft end. A ratcheting, hand-operated crank enables vertical shaft tilting for smooth insertion into rolls. A quick-release pin for... [See More]

  • Type: Manipulator
  • Lift Travel: 36
  • Capacity: 170
  • End Effector / Tooling: Mechanical
Torque Arm -- STD-SA70
from Givens Engineering Inc.

The SA70 is a modular torque arm for smaller torques, assembled from standard components. The dual articulating arm is mounted on linear bearings rather than parallel linkages. Lift is provided by an air cylinder. [See More]

  • Type: Manipulator
  • Actuation: Air
  • Capacity: 50
LodeArm II™ Pneumatic Lift Assist -- LAII-3030
from Positech Corporation

Positech ’s pneumatic LodeArm ® II is a lightweight manipulator arm that is designed to service multiple machining centers and applications where reach-in is necessary. With lift capacity up to 350 pounds, it is specifically designed to reduce the physical stress of manipulation which... [See More]

  • Type: Manipulator
  • Lift Travel: 54
  • Capacity: 225
  • Lift Reach: 61
Vacuum Gripper Lifts
from Kundel Industries, Inc.

A gripper that, when integrated in Quick-Lift System ™, meets the highest standards of ergonomics, working environment, safety and efficiency. Unique integrated mechanical, electrical, pneumatic swivel enables continuous rotation of gripper. Easy to use, thanks to outstanding responsiveness,... [See More]

  • Type: Manipulator
  • End Effector / Tooling: Vacuum
  • Capacity: 187
Torque Arm -- STD-TA2
from Givens Engineering Inc.

Torque arms support the weight of the end effector / tooling, instead of the operator. The load 'floats', no up/down pushbuttons are required. The arms are lightweight and agile. The axis assemblies are made from anodized aluminum. Softstops at the first and second axis are adjustable. The arms are... [See More]

  • Type: Manipulator
  • Lift Travel: 4
  • Capacity: 30
  • Actuation: Air
SAM™ Simple Air Manipulator -- Model G
from Positech Corporation

For jobs that require the compliance and float of a pneumatic manipulator, this ergonomic lift assist provides the operator with the highest level of feel and position of the payload. The Positech Simple Air Manipulator ® (SAM), an industrial manipulator, uses pneumatic power to provide quick... [See More]

  • Type: Manipulator
  • Lift Travel: 87
  • Capacity: 370
  • Lift Reach: 126
Torque Arm -- STD-TM15
from Givens Engineering Inc.

Torque Manipulators are based on our STD-M series of industrial manipulators. With some minor modification, these devices can accommodate heavy tooling and very large torques. Max Torque: 4400 in*lbs (5000 N*m). Typical Reach: 9' (108"). Payload: 100 lbs. Options: Brakes are optional at all 3 axis,... [See More]

  • Type: Manipulator
  • Lift Reach: 108
  • Capacity: 100
  • Actuation: Air
Taurus ™ Hydraulic Manipulator -- TPA-5
from Positech Corporation

The design of Positech ’s hydraulic industrial manipulator, the Taurus Positioning Arm (TPA), emulates the movement of the human arm. This hydraulic manipulator allows for reaching in and under. It is able to maneuver over or around work cell obstructions. When the handling process requires... [See More]

  • Type: Manipulator; Positioning Arm
  • Lift Travel: 55
  • Capacity: 500
  • Lift Reach: 114
Torque Arm -- STD-TM25
from Givens Engineering Inc.

Torque Manipulators are based on our STD-M series of industrial manipulators. With some minor modification, these devices can accommodate heavy tooling and very large torques. Max Torque: 8850 in*lbs (1000 N*m). Typical Reach: 12' (144"). Payload: 150 lbs. Options: Brakes are optional at all 3 axis,... [See More]

  • Type: Manipulator
  • Lift Reach: 144
  • Capacity: 150
  • Actuation: Air
Transfer Arm™ -- ATA-3
from Positech Corporation

Positech ’s low-profile Transfer Arm (ATA) allows placement in areas too confined to accommodate larger material handling equipment. Specifically designed for minimum vertical travel and to fit limited-access work cells, this machine is well-suited for loading and unloading machining centers... [See More]

  • Type: Manipulator
  • Lift Travel: 24
  • Capacity: 300
  • Lift Reach: 72
Torque Arm -- STD-TT
from Givens Engineering Inc.

TORQUE TUBES are a lower cost alternate to torque arms and the spatial arm. Torque tubes generally hang from crane rails and normally cannot withstand the same torque levels as torque arms. Movement is straight up and down, balanced by a spring balancer or an air cylinder. Torque tubes canbe made to... [See More]

  • Type: Manipulator
  • Actuation: Air
Vertical Lift Cylinder -- Hydraulic Model
from Positech Corporation

Positech ’s pneumatic Vertical Lift Cylinder (VLC) is ideal for manipulating heavy parts, over-the-assembly line and can assist in handling reach-in operations and can be combined with an overhead rail system or a Positech Articulated Jib Boom. Exceptional off-center payload handling for... [See More]

  • Type: Manipulator
  • Lift Travel: 60
  • Capacity: 6000
  • Actuation: Air; Hydraulic