Electric Motor Material Handling Manipulators

10 Results
Mobile drum handlers to lift and pour drum -- Morse
from Benko Products, Inc.

Morse mobile drum handling equipment available with various maximum pouring heights. Choose the best model to lift and pour your drum at the height you need. Many models accept MORcinch Options to handle a plastic or fiber drum, and various sizes of smaller drum. [See More]

  • Actuation: Motor
  • End Effector / Tooling: Mechanical
  • Type: Manipulator
  • Features: Tilting
Dual Column Workstation -- EH Series
from Unidex, Inc.

EH Series dual column workstations provide the greatest durability, versatility, flexibility, and safety for product assembly, build stations, welding, work positioning, repair areas and other manufacturing, fabricating and production. [See More]

  • Actuation: Hydraulic; Motor
  • Lift Travel: 60
  • Capacity: 6000
  • Type: Manipulator
Industrial Manipulator
from Ergonomic Manufacturing Group, Inc.

Custom end effectors, explosion or other hazardous risk [See More]

  • Actuation: Air; Motor
  • Type: Manipulator
  • Capacity: 500
  • End Effector / Tooling: Vacuum (optional feature); Mechanical (optional feature)
Taurus ™ Hydraulic Manipulator -- TPA-5
from Positech Corporation

The design of Positech ’s hydraulic industrial manipulator, the Taurus Positioning Arm (TPA), emulates the movement of the human arm. This hydraulic manipulator allows for reaching in and under. It is able to maneuver over or around work cell obstructions. When the handling process requires... [See More]

  • Actuation: Hydraulic; Motor
  • Lift Travel: 55
  • Capacity: 500
  • Lift Reach: 114
EXPAND-O-TURN
from BackTech

Painted or stainless steel chassis, remote controlled. [See More]

  • Actuation: Motor
  • End Effector / Tooling: Mechanical
  • Type: Manipulator
  • Features: Tilting; Rotating
Electric Column Life Manipulator -- ECL Series
from Unidex, Inc.

Featuring fully articulating arms and end effectors, ECL Series manipulators provide increased lifting power and the capability for fine height adjustment in applications where close tolerance positioning is critical. The electrically-powered chain/sprocket drive provides lifting and lowering while... [See More]

  • Actuation: Motor
  • Lift Travel: 54
  • Capacity: 250
  • Lift Reach: 96
Transfer Arm™ -- TTA-3
from Positech Corporation

Positech ’s low-profile Transfer Arm (ATA) allows placement in areas too confined to accommodate larger material handling equipment. Specifically designed for minimum vertical travel and to fit limited-access work cells, this machine is well-suited for loading and unloading machining centers... [See More]

  • Actuation: Hydraulic (optional feature); Motor
  • Lift Travel: 24
  • Capacity: 300
  • Lift Reach: 72
Telescoping Mobile Electric Workstation -- TPE Series
from Unidex, Inc.

The TPE Series mobile electric workstation is a telescoping version of the Unidex PE Series workstations. Specially designed to handle rolled products and materials, TPE workstations permit high lifts where access to the work area is obstructed by doorways or low overhead structures. [See More]

  • Actuation: Hydraulic; Motor
  • Lift Travel: 96
  • Capacity: 250
  • Type: Manipulator
Underhung-Overhead Manipulator -- UM Series
from Unidex, Inc.

Unidex manipulators provide versatile solutions when mounted overhead. One machine can do the work of many by taking advantage of the X and Y axis movement offered by bridge cranes. Unidex works with various crane manufacturers and is an authorized dealer of several brands, enabling us to supply the... [See More]

  • Actuation: Motor
  • Lift Travel: 60
  • Capacity: 500
  • Type: Manipulator
Workstation for Shaft Handling -- Custom PE Series
from Unidex, Inc.

The PE Series mobile electric workstation for shaft handling is a custom-designed unit that features a shaft head to provide ergonomic positioning and locking on the shaft end. A ratcheting, hand-operated crank enables vertical shaft tilting for smooth insertion into rolls. A quick-release pin for... [See More]

  • Actuation: Hydraulic; Motor
  • Lift Travel: 36
  • Capacity: 170
  • Type: Manipulator