Balancer / Retractor Tool Balancers

8 Results
MJ-3 Tool Balancer -- 180521
from Mountz, Inc.

The retractor tool balancer is an ideal supporting accessory item for an assembly power tool. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows a tool to be positioned over the workstation for comfortable... [See More]

  • Features: Retractor
  • Type: Reel
  • Reach / Travel: 4.92
Spring Balancer, 1.8 - 4.4 lbs. -- 64020
from ASG, Division of Jergens, Inc.

Reduce operator fatigue. Tools become weightless. Smooth operation. Two types available: retracting and positioning [See More]

  • Features: Retractor
  • Reach / Travel: 5.2
  • Load Capacity: 1.8 to 4.4
  • Power: Spring
Tool Balancing System -- Helicol-Combi®
from DME Company

Applications: Balancing and supplying portable pneumatic tools. On pre-assembly workstations. On spot-welding and riveting stations. On packaging lines: staplers, hoop binders, nailing heads. Two functions of balancing and supplying the compressed air in one. single integrated vertically suspended... [See More]

  • Features: Integral Air Hose or Line; Retractor
  • Reach / Travel: 5.83
  • Load Capacity: 11
  • Power: Spring; Pneumatic
Reeved Unit -- BAO450-60
from Ergonomic Manufacturing Group, Inc.

Designed with an automatic safety brake, adjustable positioning [See More]

  • Features: Integral Air Hose or Line; Retractor
  • Type: Reel
  • Load Capacity: 450
  • Power: Pneumatic
MR-11 Tool Balancer -- 180517
from Mountz, Inc.

The retractor tool balancer is an ideal supporting accessory item for an assembly power tool. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows a tool to be positioned over the workstation for comfortable... [See More]

  • Features: Retractor
  • Type: Reel
  • Reach / Travel: 6.58
Tapered Drum Balancer, 11 - 19.8 lbs. -- 64026
from ASG, Division of Jergens, Inc.

Reduce operator fatigue. Tools become weightless. Smooth operation. Two types available: retracting and positioning [See More]

  • Features: Retractor
  • Reach / Travel: 4.3
  • Load Capacity: 11 to 19.8
MR-6 Tool Balancer -- 180516
from Mountz, Inc.

The retractor tool balancer is an ideal supporting accessory item for an assembly power tool. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows a tool to be positioned over the workstation for comfortable... [See More]

  • Features: Retractor
  • Type: Reel
  • Reach / Travel: 6.58
Tapered Drum Balancer, 3.3 - 6.6 lbs. -- 64025
from ASG, Division of Jergens, Inc.

Reduce operator fatigue. Tools become weightless. Smooth operation. Two types available: retracting and positioning [See More]

  • Features: Retractor
  • Reach / Travel: 4.3
  • Load Capacity: 3.3 to 6.6