Manual Control Die Cutters and Die Cutting Machines

14 Results
ATOM Full Beam Die Cutting Press 300 Series
from Manufacturers Supplies Co.

The ATOM 300 Series of Full Beam Die Cutting Presses are the traditional machinery used for cutting roll materials & can be set up as a manual, semi-automatic or fully automatic die cutting machine. Instead of traditional solutions based on a hydraulic twin cylinder or four post models, the... [See More]

  • Equipment Type: Die Cutting - Clicker Press
  • Capacity: 77 to 165
  • Technology: Hydraulic
  • Daylight: 12.6
APMC Swing Arm Clicking Machine -- APM-SA22
from Associated Pacific Machine Corp.

The swing arm clicker is the workhorse for many die cutting applications and also a very capable entry-level machine. We are proud to offer the Associated Pacific Machine APM-SA series of Swing-Arm Clicking Machines. Whether you are looking for an additional cutting machine, a replacement for an old... [See More]

  • Equipment Type: Die Cutting - Clicker Press
  • Capacity: 22
  • Technology: Manual
  • Stroke: 3.15
Belt Press
from Contech

Belt press [See More]

  • Equipment Type: Belt Press
  • Automation / Control: Manual
  • Technology: Mechanical
  • Frame & Head Type: Open Back
Foam Die Cutting System -- HBC 100
from Associated Pacific Machine Corp.

Cutting force of 100 metric tons. 250 mm stroke. Inboard pinch roll and conveyor belt feed system. Outboard pinch roll and conveyor belt feed system. Motorized four post mechanical stops. Suitable for sheet materials, foam planks and rolls. 40 to 400 tons [See More]

  • Equipment Type: Die Cutting - Rotary
  • Capacity: 110
  • Technology: Servo
  • Stroke: 9.84
Omega AP
from Contech

Available in 25-ton capacity [See More]

  • Equipment Type: Hot / Thermal Press
  • Automation / Control: Manual
  • Technology: Hydro-mechanical; Hydraulic
  • Frame & Head Type: Bench or Tabletop; Open Back
Four Corner Envelope Cutting Machine -- Model THNC-N25
from Associated Pacific Machine Corp.

Head driven by double chain with frequency converter cushion system to stop at one cutting position with position accuracy of ± 0.2 mm. Working capacity of up to 400,000 blanks per eight hours with maximum material stack thickness of 60 mm. Die lubrication for clean cuts and longer die life. [See More]

  • Equipment Type: Die Cutting - Clicker Press
  • Capacity: 25
  • Technology: Hydraulic
  • Daylight: 9.65
Omega OP
from Contech

Offers simple, low-cost die-cutting, embossing, debossing and foil stamping.Processes sheets up to 16"X20".Plugs into any 110 volt outlet.Flip-top platen for easy die changes.Heat blanket system allows precise temperature control [See More]

  • Equipment Type: Hot / Thermal Press
  • X / Length: 20
  • Technology: Mechanical
  • Y / Depth: 16
Four Pillar Full Head Press -- USA FH 2763-40
from Associated Pacific Machine Corp.

The USA FH series of die cutting machines were designed and engineered by European technicians with 50 years of experience. You can be assured that the best and most up to date engineering technology has been utilized in the USA FH series. The USA FH series has a strong exterior reinforced... [See More]

  • Equipment Type: Die Cutting - Rotary
  • Capacity: 40
  • Technology: Hydraulic
  • Stroke: 4.3
Omega UP
from Contech

Fiber optic control, membrane switch embossing, hard tooling capacity [See More]

  • Equipment Type: Hot / Thermal Press
  • Automation / Control: Manual
  • Technology: Mechanical
  • Frame & Head Type: Bench or Tabletop; Open Back
Four Pillar Full Head Press -- USA FHE2050-25
from Associated Pacific Machine Corp.

These APMC Four Pillar Presses are excellent for diecutting plastics, foam, leather, gaskets, felt, abrasives, and many kinds of composites and textiles. Very efficient for making clean cuts of multiple layers of material. Automatic balancing system to provide accurate cut parts. Die height and... [See More]

  • Equipment Type: Die Cutting - Clicker Press
  • Capacity: 25
  • Technology: Mechanical
  • Stroke: 3.9
High Speed Die Cutting Press -- USA HS1212-12
from Associated Pacific Machine Corp.

Manual 4 post mechanical stops. Pneumatic die rails under the head. Polypropylene cutting pad with oscillating pad shifter. Inboard and outboard pneumatic pinch rolls. 1 HP servo motor positioning system. Material rewind stand with tension bar. Two roll material unwind stand with tension bar. Slug... [See More]

  • Equipment Type: Die Cutting - Rotary
  • Capacity: 13.23
  • Technology: Servo
  • Stroke: 5.1
Jigsaw Puzzle Auto Cutting Machine -- ABC-150
from Associated Pacific Machine Corp.

Twin cylinder, four column cunstruction with double mechanical balancing mechanism and reinforced full head ensure even cutting death for congested cutting dies. Blade downward cutting die mounted under head and material placed on steel sliding table achieve easy material loading and cutparts... [See More]

  • Equipment Type: Jigsaw Puzzle
  • Capacity: 150
  • Technology: Mechanical
  • X / Length: 29.92
Travelling Head Die Cutting Press -- USA TH2060-20
from Associated Pacific Machine Corp.

The Travelling Head Press is used for cutting textiles, plastics, foam, gaskets, rubber, and other materials. Efficient cuts of single or multiple layers of materal. Uses a hydraulic-down and hydraulic-up system to provide an even cutting depth. Very quiet. Special cutting pad locking device can... [See More]

  • Equipment Type: Die Cutting - Clicker Press
  • Capacity: 20
  • Technology: Hydraulic
  • Stroke: 5.12
USA Series Receding Head Cutting Press -- USA RH 2363-30
from Associated Pacific Machine Corp.

APMC presses diecut a wide range of materials: foam, textiles, plastic, rubber, packings, vinyl, leather, composites, fiberglass, vinyl, and carpet floor tiles, cork, wood, gasket, filter materials, etc. You can be assured that the best and latest engineering technology has been utilized in the USA... [See More]

  • Equipment Type: Receding Head
  • Capacity: 30
  • Technology: Mechanical
  • Stroke: 4.3